Visual Sound, Inc. Power Vector Mixer/Pre-Amplifier VMIX

Description
Bogen Communications, Inc. Bogen's Power Vector Mixer is an 8-channel mixer/pre-amplifier, offering a wide variety of operational features and functions for superior audio performance. Eight module bays accept plug-in input modules, allowing up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status, and an 11-segment LED output level meter that monitors output signal level. In addition, the VMIX has a motorized master volume control (that can be controlled using a remote control panel, RVCP, sold separately), bass and treble control, peak hold switch, unbalanced output jack, and balanced output terminal. Optional security covers prevent tampering of settings. The VMIX can be used for various applications including foreground music, background music, and paging. For large applications, several VMIX units can be bridged together. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *Rack mountable w/ kit (sold separately). *11-segment LED output level meter monitors the output level of the mixer with Peak Hold switch.
Description
Bogen Communications, Inc. Bogen's Power Vector Mixer is an 8-channel mixer/pre-amplifier, offering a wide variety of operational features and functions for superior audio performance. Eight module bays accept plug-in input modules, allowing up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status, and an 11-segment LED output level meter that monitors output signal level. In addition, the VMIX has a motorized master volume control (that can be controlled using a remote control panel, RVCP, sold separately), bass and treble control, peak hold switch, unbalanced output jack, and balanced output terminal. Optional security covers prevent tampering of settings. The VMIX can be used for various applications including foreground music, background music, and paging. For large applications, several VMIX units can be bridged together. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *Rack mountable w/ kit (sold separately). *11-segment LED output level meter monitors the output level of the mixer with Peak Hold switch.

Suppliers

Company
Product
Description
Supplier Links
Power Vector Mixer/Pre-Amplifier - VMIX - Visual Sound, Inc.
Broomall, PA, USA
Power Vector Mixer/Pre-Amplifier
VMIX
Power Vector Mixer/Pre-Amplifier VMIX
Bogen Communications, Inc. Bogen's Power Vector Mixer is an 8-channel mixer/pre-amplifier, offering a wide variety of operational features and functions for superior audio performance. Eight module bays accept plug-in input modules, allowing up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status, and an 11-segment LED output level meter that monitors output signal level. In addition, the VMIX has a motorized master volume control (that can be controlled using a remote control panel, RVCP, sold separately), bass and treble control, peak hold switch, unbalanced output jack, and balanced output terminal. Optional security covers prevent tampering of settings. The VMIX can be used for various applications including foreground music, background music, and paging. For large applications, several VMIX units can be bridged together. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *Rack mountable w/ kit (sold separately). *11-segment LED output level meter monitors the output level of the mixer with Peak Hold switch.

Bogen Communications, Inc.

Bogen's Power Vector Mixer is an 8-channel mixer/pre-amplifier, offering a wide variety of operational features and functions for superior audio performance. Eight module bays accept plug-in input modules, allowing up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status, and an 11-segment LED output level meter that monitors output signal level. In addition, the VMIX has a motorized master volume control (that can be controlled using a remote control panel, RVCP, sold separately), bass and treble control, peak hold switch, unbalanced output jack, and balanced output terminal. Optional security covers prevent tampering of settings. The VMIX can be used for various applications including foreground music, background music, and paging. For large applications, several VMIX units can be bridged together. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *Rack mountable w/ kit (sold separately). *11-segment LED output level meter monitors the output level of the mixer with Peak Hold switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VMIX
Product Name Power Vector Mixer/Pre-Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details