Visual Sound, Inc. Wall Remote Control WR-1.5

Description
Ashly Audio, Inc. A level control with preset recall The WR-1.5 combines the level control capability of the WR-1 with the preset recall capability of the WR-2. A single potentiometer and four position rotary switch offer independent control of level and preset recall, and can be wired to the same or different hosting devices. Remote level control requires that the WR-1.5 be wired to a compatible device, and that the device is set up for remote level control within Protea NE software. Preset recall allows the choice of up to four presets stored within the host device memory. The four rotary switch positions would typically correspond to the first four numbered presets in the host device. Clear windows are provided for level and preset recall labels. Units ship with "Level" and "1-4" labels installed, and they can easily be replaced with user-defined labels made from an editable document available on the Ashly website. The WR-1.5 is a passive controller and thus requires no power other than the +5VDC provided by the hosting unit for remote level control. The WR-1.5 mounts to a standard US electrical wall box. Compatible Ashly products include: ? ne24.24M ? NE 800, 1600, and 2400 2-channel power amps * ? NE 4250 and 8250 multi-channel power amplifiers ? NE 8800, 4800, and 4400 DSP processors * ? PEMA™ power amplifiers * Remote level control only, no preset recall
Description
Ashly Audio, Inc. A level control with preset recall The WR-1.5 combines the level control capability of the WR-1 with the preset recall capability of the WR-2. A single potentiometer and four position rotary switch offer independent control of level and preset recall, and can be wired to the same or different hosting devices. Remote level control requires that the WR-1.5 be wired to a compatible device, and that the device is set up for remote level control within Protea NE software. Preset recall allows the choice of up to four presets stored within the host device memory. The four rotary switch positions would typically correspond to the first four numbered presets in the host device. Clear windows are provided for level and preset recall labels. Units ship with "Level" and "1-4" labels installed, and they can easily be replaced with user-defined labels made from an editable document available on the Ashly website. The WR-1.5 is a passive controller and thus requires no power other than the +5VDC provided by the hosting unit for remote level control. The WR-1.5 mounts to a standard US electrical wall box. Compatible Ashly products include: ? ne24.24M ? NE 800, 1600, and 2400 2-channel power amps * ? NE 4250 and 8250 multi-channel power amplifiers ? NE 8800, 4800, and 4400 DSP processors * ? PEMA™ power amplifiers * Remote level control only, no preset recall

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wall Remote Control
WR-1.5
Wall Remote Control WR-1.5
Ashly Audio, Inc. A level control with preset recall The WR-1.5 combines the level control capability of the WR-1 with the preset recall capability of the WR-2. A single potentiometer and four position rotary switch offer independent control of level and preset recall, and can be wired to the same or different hosting devices. Remote level control requires that the WR-1.5 be wired to a compatible device, and that the device is set up for remote level control within Protea NE software. Preset recall allows the choice of up to four presets stored within the host device memory. The four rotary switch positions would typically correspond to the first four numbered presets in the host device. Clear windows are provided for level and preset recall labels. Units ship with "Level" and "1-4" labels installed, and they can easily be replaced with user-defined labels made from an editable document available on the Ashly website. The WR-1.5 is a passive controller and thus requires no power other than the +5VDC provided by the hosting unit for remote level control. The WR-1.5 mounts to a standard US electrical wall box. Compatible Ashly products include: ? ne24.24M ? NE 800, 1600, and 2400 2-channel power amps * ? NE 4250 and 8250 multi-channel power amplifiers ? NE 8800, 4800, and 4400 DSP processors * ? PEMA™ power amplifiers * Remote level control only, no preset recall

Ashly Audio, Inc.

A level control with preset recall

The WR-1.5 combines the level control capability of the WR-1 with the preset recall capability of the WR-2. A single potentiometer and four position rotary switch offer independent control of level and preset recall, and can be wired to the same or different hosting devices. Remote level control requires that the WR-1.5 be wired to a compatible device, and that the device is set up for remote level control within Protea NE software. Preset recall allows the choice of up to four presets stored within the host device memory. The four rotary switch positions would typically correspond to the first four numbered presets in the host device. Clear windows are provided for level and preset recall labels. Units ship with "Level" and "1-4" labels installed, and they can easily be replaced with user-defined labels made from an editable document available on the Ashly website. The WR-1.5 is a passive controller and thus requires no power other than the +5VDC provided by the hosting unit for remote level control. The WR-1.5 mounts to a standard US electrical wall box. Compatible Ashly products include: ? ne24.24M ? NE 800, 1600, and 2400 2-channel power amps * ? NE 4250 and 8250 multi-channel power amplifiers ? NE 8800, 4800, and 4400 DSP processors * ? PEMA™ power amplifiers * Remote level control only, no preset recall

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WR-1.5
Product Name Wall Remote Control
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PM4100 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details