U-11S -- LINE INPUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input Plug-In Module
U-11S
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Receive mute
3/5" screw terminal
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Receive mute
3/5" screw terminal
Suppliers
Line Input Plug-In Module
U-11S
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
Receive mute
3/5" screw terminal
TOA Electronics, Inc.
- Hi-Z
- Unbalanced
- 220K ohms
- Receive mute
- 3/5" screw terminal
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
U-11S |
|
Product Name
|
Line Input Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Type
Audio Amplifier
Frequency Response
1.00E-4 to 0.0080 MHz
View Details
ROHM Semiconductor USA, LLC
Type
Preamplifier
Output Gain
80 dB
View Details