Visual Sound, Inc. 4 x 75W/ch @ 4 Ohm / 40W @ 8 Ohm Power Amplifier SRA-4075

Description
Ashly Audio, Inc. Four-channel Amplifier, 75W/ch @ 4 ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution. All SRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and screw terminal outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel.
Description
Ashly Audio, Inc. Four-channel Amplifier, 75W/ch @ 4 ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution. All SRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and screw terminal outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 x 75W/ch @ 4 Ohm / 40W @ 8 Ohm Power Amplifier
SRA-4075
4 x 75W/ch @ 4 Ohm / 40W @ 8 Ohm Power Amplifier SRA-4075
Ashly Audio, Inc. Four-channel Amplifier, 75W/ch @ 4 ohms Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution. All SRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and screw terminal outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel.

Ashly Audio, Inc.

Four-channel Amplifier, 75W/ch @ 4 ohms

Specifying the right power amp is often easier than finding it. Ashly's SRA-Series makes it a snap to get exactly what you need. The SRA-Series utilizes state of the art technology to create advanced, efficient amplifiers perfect for installations with modest power requirements. Four models are available in two and four channel configurations with power ratings of 75W and 150W per channel. SRA-Series of amplifiers are housed in a compact 1RU chassis weighing 10 lbs. or less and are designed to drive four or eight ohm loads. The 150W models are capable of driving 25V constant voltage lines directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution. All SRA-Series amplifiers are convection-cooled, so there's little maintenence after the installation, and no annoying fan noise. Of course you get the reliability, superior sonic quality and rugged construction you've come to expect from Ashly. Features include: convection cooling, extremely low noise, extensive protection circuitry, euroblock inputs and screw terminal outputs. Front panel features include: level attenuators for each channel, signal present and clip alert status LEDs for each channel. Rear panel features include: rear panel switches to select between two choices of input sensitivity, HPF frequencies and normal or bridged mode, remote power turn-on/off and adjustable turn-on delay up to eight seconds. Two-channel versions have a stereo headphone jack located on the front panel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SRA-4075
Product Name 4 x 75W/ch @ 4 Ohm / 40W @ 8 Ohm Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details