Visual Sound, Inc. Vocia® Amplifier (VA-8600) VA-8600

Description
Biamp Systems, Inc. The VA-8600 is a digital networked multi-channel amplifier for use in Vocia® systems. The VA-8600 is CobraNet® enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. It can support up to eight amplifier cards that are individually software configurable from 100 - 600 Watts for up to 2400 Watts of power per chassis. 70V, 100V and low-impedance outputs are software selectable per card. The on-board DSP provides comprehensive fixed-chain digital-signal processing within the device, including volume control, ducking, equalization, compressor/limiter, speaker crossover, delay, and output gain. Emergency messages for life-safety compliant systems are stored in non-volatile memory within the VA-8600. Intuitive software provides audio system design via PC. Two RJ45 connectors on the rear panel of the VA-8600 provide redundant connectivity to control data and audio over a single Ethernet cable. Modular based design Amplification modules have software configurable power levels/load options - 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W per chassis) - 70V or 100V with direct drive capability, or low-impedance (4 or 8O) operation Failover capability between channels and amplifiers Local non-volatile storage of emergency messages LED Indication: - Amplifier failure - Clip present - Fan stuck-rotor - Heat sink temperature fault - Signal Peak - Signal present Software Monitoring Features: - Amplifier failure - Excessive clipping - Fan stuck rotor - Heat sink temperature fault - Peak present - Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Heavy duty removable terminal block connectors for speaker line connections Rotary switches for unit identification Rack mountable (3RU) CE marked, UL listed & RoHS compliant Covered by Biamp Systems' warranty
Description
Biamp Systems, Inc. The VA-8600 is a digital networked multi-channel amplifier for use in Vocia® systems. The VA-8600 is CobraNet® enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. It can support up to eight amplifier cards that are individually software configurable from 100 - 600 Watts for up to 2400 Watts of power per chassis. 70V, 100V and low-impedance outputs are software selectable per card. The on-board DSP provides comprehensive fixed-chain digital-signal processing within the device, including volume control, ducking, equalization, compressor/limiter, speaker crossover, delay, and output gain. Emergency messages for life-safety compliant systems are stored in non-volatile memory within the VA-8600. Intuitive software provides audio system design via PC. Two RJ45 connectors on the rear panel of the VA-8600 provide redundant connectivity to control data and audio over a single Ethernet cable. Modular based design Amplification modules have software configurable power levels/load options - 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W per chassis) - 70V or 100V with direct drive capability, or low-impedance (4 or 8O) operation Failover capability between channels and amplifiers Local non-volatile storage of emergency messages LED Indication: - Amplifier failure - Clip present - Fan stuck-rotor - Heat sink temperature fault - Signal Peak - Signal present Software Monitoring Features: - Amplifier failure - Excessive clipping - Fan stuck rotor - Heat sink temperature fault - Peak present - Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Heavy duty removable terminal block connectors for speaker line connections Rotary switches for unit identification Rack mountable (3RU) CE marked, UL listed & RoHS compliant Covered by Biamp Systems' warranty

Suppliers

Company
Product
Description
Supplier Links
Vocia® Amplifier (VA-8600) - VA-8600 - Visual Sound, Inc.
Broomall, PA, USA
Vocia® Amplifier (VA-8600)
VA-8600
Vocia® Amplifier (VA-8600) VA-8600
Biamp Systems, Inc. The VA-8600 is a digital networked multi-channel amplifier for use in Vocia® systems. The VA-8600 is CobraNet® enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. It can support up to eight amplifier cards that are individually software configurable from 100 - 600 Watts for up to 2400 Watts of power per chassis. 70V, 100V and low-impedance outputs are software selectable per card. The on-board DSP provides comprehensive fixed-chain digital-signal processing within the device, including volume control, ducking, equalization, compressor/limiter, speaker crossover, delay, and output gain. Emergency messages for life-safety compliant systems are stored in non-volatile memory within the VA-8600. Intuitive software provides audio system design via PC. Two RJ45 connectors on the rear panel of the VA-8600 provide redundant connectivity to control data and audio over a single Ethernet cable. Modular based design Amplification modules have software configurable power levels/load options - 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W per chassis) - 70V or 100V with direct drive capability, or low-impedance (4 or 8O) operation Failover capability between channels and amplifiers Local non-volatile storage of emergency messages LED Indication: - Amplifier failure - Clip present - Fan stuck-rotor - Heat sink temperature fault - Signal Peak - Signal present Software Monitoring Features: - Amplifier failure - Excessive clipping - Fan stuck rotor - Heat sink temperature fault - Peak present - Short circuit on output Software-configurabl e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity CobraNet audio and control data over a single Ethernet cable Dual Ethernet ports for redundancy Heavy duty removable terminal block connectors for speaker line connections Rotary switches for unit identification Rack mountable (3RU) CE marked, UL listed & RoHS compliant Covered by Biamp Systems' warranty

Biamp Systems, Inc.

The VA-8600 is a digital networked multi-channel amplifier for use in Vocia® systems. The VA-8600 is CobraNet® enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. It can support up to eight amplifier cards that are individually software configurable from 100 - 600 Watts for up to 2400 Watts of power per chassis. 70V, 100V and low-impedance outputs are software selectable per card. The on-board DSP provides comprehensive fixed-chain digital-signal processing within the device, including volume control, ducking, equalization, compressor/limiter, speaker crossover, delay, and output gain. Emergency messages for life-safety compliant systems are stored in non-volatile memory within the VA-8600. Intuitive software provides audio system design via PC. Two RJ45 connectors on the rear panel of the VA-8600 provide redundant connectivity to control data and audio over a single Ethernet cable.

  • Modular based design
  • Amplification modules have software configurable power levels/load options - 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W per chassis) - 70V or 100V with direct drive capability, or low-impedance (4 or 8O) operation
  • Failover capability between channels and amplifiers
  • Local non-volatile storage of emergency messages
  • LED Indication: - Amplifier failure - Clip present - Fan stuck-rotor - Heat sink temperature fault - Signal Peak - Signal present
  • Software Monitoring Features: - Amplifier failure - Excessive clipping - Fan stuck rotor - Heat sink temperature fault - Peak present - Short circuit on output
  • Software-configurable signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output sensitivity
  • CobraNet audio and control data over a single Ethernet cable
  • Dual Ethernet ports for redundancy
  • Heavy duty removable terminal block connectors for speaker line connections
  • Rotary switches for unit identification
  • Rack mountable (3RU)
  • CE marked, UL listed & RoHS compliant
  • Covered by Biamp Systems' warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VA-8600
Product Name Vocia® Amplifier (VA-8600)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details