Visual Sound, Inc. Public Address Amplifier - 35W TM-335

Description
Ashly Audio, Inc. A 3-input mixer and 35W mono power amplifier for applications that require background music and/or paging. The Ashly TM-335 is a mixer and 35W mono power amplifier for applications that require back ground music and/or paging. Input 1 is a balanced microphone input (Euroblock). Input 2 is a balanced microphone input (Euroblock) or summed stereo input (Euroblock or minijack). Input 3 is a balanced microphone input (Euroblock) or summed stereo input (dual RCA). Inputs 1-2-3 have front panel level controls and use fixed gain; microphones are 50dB and stereo inputs are 15dB. A dedicated balanced telephone input is included (Euroblock). The telephone input uses fixed gain and has a level control on the rear panel. The TM-335 includes a priority-mute function. Inputs 2 and 3 can be muted by audio on Input 1. Inputs 1, 2 and 3 can be muted by audio on the telephone input. Input 1 and the telephone input have independent "muting depth" controls. This control will set the output level of muted inputs. Bass and Treble controls are on the main output. The main output (Euroblock) is transformer isolated and rated at 35W into 4 ohms, 8 ohms, 25V and 70V. Export versions with 100VAC or 230VAC input are 35W output at 4 ohms, 8 ohms, 70V, and 100V. An optional rack-mounted kit is available.
Description
Ashly Audio, Inc. A 3-input mixer and 35W mono power amplifier for applications that require background music and/or paging. The Ashly TM-335 is a mixer and 35W mono power amplifier for applications that require back ground music and/or paging. Input 1 is a balanced microphone input (Euroblock). Input 2 is a balanced microphone input (Euroblock) or summed stereo input (Euroblock or minijack). Input 3 is a balanced microphone input (Euroblock) or summed stereo input (dual RCA). Inputs 1-2-3 have front panel level controls and use fixed gain; microphones are 50dB and stereo inputs are 15dB. A dedicated balanced telephone input is included (Euroblock). The telephone input uses fixed gain and has a level control on the rear panel. The TM-335 includes a priority-mute function. Inputs 2 and 3 can be muted by audio on Input 1. Inputs 1, 2 and 3 can be muted by audio on the telephone input. Input 1 and the telephone input have independent "muting depth" controls. This control will set the output level of muted inputs. Bass and Treble controls are on the main output. The main output (Euroblock) is transformer isolated and rated at 35W into 4 ohms, 8 ohms, 25V and 70V. Export versions with 100VAC or 230VAC input are 35W output at 4 ohms, 8 ohms, 70V, and 100V. An optional rack-mounted kit is available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Public Address Amplifier - 35W
TM-335
Public Address Amplifier - 35W TM-335
Ashly Audio, Inc. A 3-input mixer and 35W mono power amplifier for applications that require background music and/or paging. The Ashly TM-335 is a mixer and 35W mono power amplifier for applications that require back ground music and/or paging. Input 1 is a balanced microphone input (Euroblock). Input 2 is a balanced microphone input (Euroblock) or summed stereo input (Euroblock or minijack). Input 3 is a balanced microphone input (Euroblock) or summed stereo input (dual RCA). Inputs 1-2-3 have front panel level controls and use fixed gain; microphones are 50dB and stereo inputs are 15dB. A dedicated balanced telephone input is included (Euroblock). The telephone input uses fixed gain and has a level control on the rear panel. The TM-335 includes a priority-mute function. Inputs 2 and 3 can be muted by audio on Input 1. Inputs 1, 2 and 3 can be muted by audio on the telephone input. Input 1 and the telephone input have independent "muting depth" controls. This control will set the output level of muted inputs. Bass and Treble controls are on the main output. The main output (Euroblock) is transformer isolated and rated at 35W into 4 ohms, 8 ohms, 25V and 70V. Export versions with 100VAC or 230VAC input are 35W output at 4 ohms, 8 ohms, 70V, and 100V. An optional rack-mounted kit is available.

Ashly Audio, Inc.

A 3-input mixer and 35W mono power amplifier for applications that require background music and/or paging.

The Ashly TM-335 is a mixer and 35W mono power amplifier for applications that require back ground music and/or paging. Input 1 is a balanced microphone input (Euroblock). Input 2 is a balanced microphone input (Euroblock) or summed stereo input (Euroblock or minijack). Input 3 is a balanced microphone input (Euroblock) or summed stereo input (dual RCA). Inputs 1-2-3 have front panel level controls and use fixed gain; microphones are 50dB and stereo inputs are 15dB. A dedicated balanced telephone input is included (Euroblock). The telephone input uses fixed gain and has a level control on the rear panel. The TM-335 includes a priority-mute function. Inputs 2 and 3 can be muted by audio on Input 1. Inputs 1, 2 and 3 can be muted by audio on the telephone input. Input 1 and the telephone input have independent "muting depth" controls. This control will set the output level of muted inputs. Bass and Treble controls are on the main output. The main output (Euroblock) is transformer isolated and rated at 35W into 4 ohms, 8 ohms, 25V and 70V. Export versions with 100VAC or 230VAC input are 35W output at 4 ohms, 8 ohms, 70V, and 100V. An optional rack-mounted kit is available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TM-335
Product Name Public Address Amplifier - 35W
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - MA240 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
View Details