Visual Sound, Inc. RemoteAmp Blue - Wireless Headphone Amplifier RemoteAmp Blue

Description
JK Audio JK Audio combines Bluetooth Wireless Technology with professional audio electronics in a rugged new belt pack design. RemoteAmp Blue allows IFB monitoring through a cell phone equipped with Bluetooth Wireless Technology. This is a listen only connection designed for voice IFB or full bandwidth stereo music listening. RemoteAmp Blue pairs to your cell phone like any Bluetooth wireless headset. The line input jacks and separate volume controls allow wired operation in parallel with the Bluetooth connection. The XLR line level input accepts either a balanced mono signal, or a party line intercom feed (listen-only). The ½ watt, ¼" stereo headphone jack will cut through any crowd noise. Connect an IFB earpiece to the 3.5 mm earpiece jack for mono operation. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth A2DP stereo mode.
Description
JK Audio JK Audio combines Bluetooth Wireless Technology with professional audio electronics in a rugged new belt pack design. RemoteAmp Blue allows IFB monitoring through a cell phone equipped with Bluetooth Wireless Technology. This is a listen only connection designed for voice IFB or full bandwidth stereo music listening. RemoteAmp Blue pairs to your cell phone like any Bluetooth wireless headset. The line input jacks and separate volume controls allow wired operation in parallel with the Bluetooth connection. The XLR line level input accepts either a balanced mono signal, or a party line intercom feed (listen-only). The ½ watt, ¼" stereo headphone jack will cut through any crowd noise. Connect an IFB earpiece to the 3.5 mm earpiece jack for mono operation. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth A2DP stereo mode.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RemoteAmp Blue - Wireless Headphone Amplifier
RemoteAmp Blue
RemoteAmp Blue - Wireless Headphone Amplifier RemoteAmp Blue
JK Audio JK Audio combines Bluetooth Wireless Technology with professional audio electronics in a rugged new belt pack design. RemoteAmp Blue allows IFB monitoring through a cell phone equipped with Bluetooth Wireless Technology. This is a listen only connection designed for voice IFB or full bandwidth stereo music listening. RemoteAmp Blue pairs to your cell phone like any Bluetooth wireless headset. The line input jacks and separate volume controls allow wired operation in parallel with the Bluetooth connection. The XLR line level input accepts either a balanced mono signal, or a party line intercom feed (listen-only). The ½ watt, ¼" stereo headphone jack will cut through any crowd noise. Connect an IFB earpiece to the 3.5 mm earpiece jack for mono operation. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth A2DP stereo mode.

JK Audio

JK Audio combines Bluetooth Wireless Technology with professional audio electronics in a rugged new belt pack design. RemoteAmp Blue allows IFB monitoring through a cell phone equipped with Bluetooth Wireless Technology. This is a listen only connection designed for voice IFB or full bandwidth stereo music listening. RemoteAmp Blue pairs to your cell phone like any Bluetooth wireless headset. The line input jacks and separate volume controls allow wired operation in parallel with the Bluetooth connection. The XLR line level input accepts either a balanced mono signal, or a party line intercom feed (listen-only). The ½ watt, ¼" stereo headphone jack will cut through any crowd noise. Connect an IFB earpiece to the 3.5 mm earpiece jack for mono operation. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth A2DP stereo mode.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RemoteAmp Blue
Product Name RemoteAmp Blue - Wireless Headphone Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details