Visual Sound, Inc. Tour Grade Amplifier TG5

Description
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features like compound thermal management (preventing amps from switching off in excessive thermal environment) and automatic mains voltage detection. Tour Grade amplifiers use grounded bridge, two-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers power and transient response to drive subwoofers, along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads. Up to 2 x 1900W into 2 Ohms Grounded Bridge Class-H Design Microprocessor Controlled Front LCD-Panel for Operation Mode Set-Up and Monitoring Slot for Optional IRIS-NetTM Compatible Control Module Complete Protection Package Only 14.2 kg (31.4 lbs)
Description
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features like compound thermal management (preventing amps from switching off in excessive thermal environment) and automatic mains voltage detection. Tour Grade amplifiers use grounded bridge, two-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers power and transient response to drive subwoofers, along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads. Up to 2 x 1900W into 2 Ohms Grounded Bridge Class-H Design Microprocessor Controlled Front LCD-Panel for Operation Mode Set-Up and Monitoring Slot for Optional IRIS-NetTM Compatible Control Module Complete Protection Package Only 14.2 kg (31.4 lbs)

Suppliers

Company
Product
Description
Supplier Links
Tour Grade Amplifier - TG5 - Visual Sound, Inc.
Broomall, PA, USA
Tour Grade Amplifier
TG5
Tour Grade Amplifier TG5
Electro-Voice Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control... Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features like compound thermal management (preventing amps from switching off in excessive thermal environment) and automatic mains voltage detection. Tour Grade amplifiers use grounded bridge, two-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers power and transient response to drive subwoofers, along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads. Up to 2 x 1900W into 2 Ohms Grounded Bridge Class-H Design Microprocessor Controlled Front LCD-Panel for Operation Mode Set-Up and Monitoring Slot for Optional IRIS-NetTM Compatible Control Module Complete Protection Package Only 14.2 kg (31.4 lbs)

Electro-Voice

Tour Grade amplifiers have a microprocessor controlled operation management system that provides compound thermal management, automatic mains voltage detection, and circuit breaker control...

Tour Grade amplifiers have a microprocessor controlled operation management system that provides useful features like compound thermal management (preventing amps from switching off in excessive thermal environment) and automatic mains voltage detection. Tour Grade amplifiers use grounded bridge, two-step, class-H topology to ensure the highest acoustic performance and reliability. The TG Series also offers power and transient response to drive subwoofers, along with low distortion for critical HF signals. The high-capacity switchmode power supply provides the headroom needed to ensure high dynamic outputs and reliable operation on extreme low loads.

  • Up to 2 x 1900W into 2 Ohms
  • Grounded Bridge Class-H Design
  • Microprocessor Controlled
  • Front LCD-Panel for Operation Mode Set-Up and Monitoring
  • Slot for Optional IRIS-NetTM Compatible Control Module
  • Complete Protection Package
  • Only 14.2 kg (31.4 lbs)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TG5
Product Name Tour Grade Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details