Visual Sound, Inc. 15 Watt 4 Channel - 2 Zone Integrated Amplifier T3115BGM

Description
Paso Sound Products, Inc. The Series 3000 system is an extremely versatile line of Integrated Amplifiers. The unique features provided in all our Models are easily adaptable to most sound applications. The numerous connectivity possibilities indicate the powerful functions available and stimulate the creativity of the designing applications engineer; therefore providing the best and the most cost effective solution for any given project. 4 Input Channels: Microphone - Telephone Paging - Auxiliary - Program 2 Zone Outputs: Main Output and 1 Watt, 8 ohm Program Channel from Aux or Program source (no paging) Stereo Summing: Dual (L+R) Input Jacks on Aux Input with internal buffer, mixing and input attenuator Phantom Power: Phantom Power available on Microphone Input by Internal Selector Telephone Paging: Transformer Balanced, Interface Ready for paging directly from the Phone System Controls: Independent for MIC, AUX, PROGRAM, PHONE, BASS and TREBLE (front panel) - MOH (rear panel) Voice Operated Muting: VOX -Automatic Voice Operated Muting. Mic or Telephone over Aux and Program Direct Muting: Mutes or Un-mutes Microphone Input by contact closure Music on Hold Amplifier: 1 Volt, 600 ohm Balanced with level control. 1 Watt, 8 ohms 2nd Zone Independent Output Music on Hold Source: The MOH Source can be Aux or Program by internal selector. Built-in Overload Protection: Electronic protection Circuit protects amplifier from output overloads and short circuit Rack Mounting: Use optional Rack Mount Kit Model 27/3500 available as an accessory UL 6500 LISTED (US - Canada)
Description
Paso Sound Products, Inc. The Series 3000 system is an extremely versatile line of Integrated Amplifiers. The unique features provided in all our Models are easily adaptable to most sound applications. The numerous connectivity possibilities indicate the powerful functions available and stimulate the creativity of the designing applications engineer; therefore providing the best and the most cost effective solution for any given project. 4 Input Channels: Microphone - Telephone Paging - Auxiliary - Program 2 Zone Outputs: Main Output and 1 Watt, 8 ohm Program Channel from Aux or Program source (no paging) Stereo Summing: Dual (L+R) Input Jacks on Aux Input with internal buffer, mixing and input attenuator Phantom Power: Phantom Power available on Microphone Input by Internal Selector Telephone Paging: Transformer Balanced, Interface Ready for paging directly from the Phone System Controls: Independent for MIC, AUX, PROGRAM, PHONE, BASS and TREBLE (front panel) - MOH (rear panel) Voice Operated Muting: VOX -Automatic Voice Operated Muting. Mic or Telephone over Aux and Program Direct Muting: Mutes or Un-mutes Microphone Input by contact closure Music on Hold Amplifier: 1 Volt, 600 ohm Balanced with level control. 1 Watt, 8 ohms 2nd Zone Independent Output Music on Hold Source: The MOH Source can be Aux or Program by internal selector. Built-in Overload Protection: Electronic protection Circuit protects amplifier from output overloads and short circuit Rack Mounting: Use optional Rack Mount Kit Model 27/3500 available as an accessory UL 6500 LISTED (US - Canada)

Suppliers

Company
Product
Description
Supplier Links
15 Watt 4 Channel - 2 Zone Integrated Amplifier - T3115BGM - Visual Sound, Inc.
Broomall, PA, USA
15 Watt 4 Channel - 2 Zone Integrated Amplifier
T3115BGM
15 Watt 4 Channel - 2 Zone Integrated Amplifier T3115BGM
Paso Sound Products, Inc. The Series 3000 system is an extremely versatile line of Integrated Amplifiers. The unique features provided in all our Models are easily adaptable to most sound applications. The numerous connectivity possibilities indicate the powerful functions available and stimulate the creativity of the designing applications engineer; therefore providing the best and the most cost effective solution for any given project. 4 Input Channels: Microphone - Telephone Paging - Auxiliary - Program 2 Zone Outputs: Main Output and 1 Watt, 8 ohm Program Channel from Aux or Program source (no paging) Stereo Summing: Dual (L+R) Input Jacks on Aux Input with internal buffer, mixing and input attenuator Phantom Power: Phantom Power available on Microphone Input by Internal Selector Telephone Paging: Transformer Balanced, Interface Ready for paging directly from the Phone System Controls: Independent for MIC, AUX, PROGRAM, PHONE, BASS and TREBLE (front panel) - MOH (rear panel) Voice Operated Muting: VOX -Automatic Voice Operated Muting. Mic or Telephone over Aux and Program Direct Muting: Mutes or Un-mutes Microphone Input by contact closure Music on Hold Amplifier: 1 Volt, 600 ohm Balanced with level control. 1 Watt, 8 ohms 2nd Zone Independent Output Music on Hold Source: The MOH Source can be Aux or Program by internal selector. Built-in Overload Protection: Electronic protection Circuit protects amplifier from output overloads and short circuit Rack Mounting: Use optional Rack Mount Kit Model 27/3500 available as an accessory UL 6500 LISTED (US - Canada)

Paso Sound Products, Inc.

The Series 3000 system is an extremely versatile line of Integrated Amplifiers. The unique features provided in all our Models are easily adaptable to most sound applications. The numerous connectivity possibilities indicate the powerful functions available and stimulate the creativity of the designing applications engineer; therefore providing the best and the most cost effective solution for any given project.

  • 4 Input Channels: Microphone - Telephone Paging - Auxiliary - Program
  • 2 Zone Outputs: Main Output and 1 Watt, 8 ohm Program Channel from Aux or Program source (no paging)
  • Stereo Summing: Dual (L+R) Input Jacks on Aux Input with internal buffer, mixing and input attenuator
  • Phantom Power: Phantom Power available on Microphone Input by Internal Selector
  • Telephone Paging: Transformer Balanced, Interface Ready for paging directly from the Phone System
  • Controls: Independent for MIC, AUX, PROGRAM, PHONE, BASS and TREBLE (front panel) - MOH (rear panel)
  • Voice Operated Muting: VOX -Automatic Voice Operated Muting. Mic or Telephone over Aux and Program
  • Direct Muting: Mutes or Un-mutes Microphone Input by contact closure
  • Music on Hold Amplifier: 1 Volt, 600 ohm Balanced with level control. 1 Watt, 8 ohms 2nd Zone Independent Output
  • Music on Hold Source: The MOH Source can be Aux or Program by internal selector.
  • Built-in Overload Protection: Electronic protection Circuit protects amplifier from output overloads and short circuit
  • Rack Mounting: Use optional Rack Mount Kit Model 27/3500 available as an accessory
  • UL 6500 LISTED (US - Canada)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number T3115BGM
Product Name 15 Watt 4 Channel - 2 Zone Integrated Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Tesira AMP-4350R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 350 watts
Number of Channels 4 #
View Details