Visual Sound, Inc. Vocia® VA-8600 Failover Module (VFOM-1) VFOM-1

Description
Biamp Systems, Inc. The VA-8600 Failover Module is an optional module that can be used in the VA-8600/VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. EN 54-16 certified. The VA-8600 Failover Module is an optional module that can be used in the VA-8600 and VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. This failover option adds to the device-to-device failover and 1:1 channel failover options already built into the VA-8600 and VA-8600c. Connection to achieve failover is straightforward using the provided harness. Not all channels need to be used, and it is acceptable to have less than 7 or 3 channels fitted. Since VFOM-1 and PARM-1 use the same optional slot #10, users can have either one of these capabilities in the VA-8600 or VA-8600c but not both within the same amplifier at the same time. EN 54-16 certified.
Description
Biamp Systems, Inc. The VA-8600 Failover Module is an optional module that can be used in the VA-8600/VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. EN 54-16 certified. The VA-8600 Failover Module is an optional module that can be used in the VA-8600 and VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. This failover option adds to the device-to-device failover and 1:1 channel failover options already built into the VA-8600 and VA-8600c. Connection to achieve failover is straightforward using the provided harness. Not all channels need to be used, and it is acceptable to have less than 7 or 3 channels fitted. Since VFOM-1 and PARM-1 use the same optional slot #10, users can have either one of these capabilities in the VA-8600 or VA-8600c but not both within the same amplifier at the same time. EN 54-16 certified.

Suppliers

Company
Product
Description
Supplier Links
Vocia® VA-8600 Failover Module (VFOM-1) - VFOM-1 - Visual Sound, Inc.
Broomall, PA, USA
Vocia® VA-8600 Failover Module (VFOM-1)
VFOM-1
Vocia® VA-8600 Failover Module (VFOM-1) VFOM-1
Biamp Systems, Inc. The VA-8600 Failover Module is an optional module that can be used in the VA-8600/VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. EN 54-16 certified. The VA-8600 Failover Module is an optional module that can be used in the VA-8600 and VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. This failover option adds to the device-to-device failover and 1:1 channel failover options already built into the VA-8600 and VA-8600c. Connection to achieve failover is straightforward using the provided harness. Not all channels need to be used, and it is acceptable to have less than 7 or 3 channels fitted. Since VFOM-1 and PARM-1 use the same optional slot #10, users can have either one of these capabilities in the VA-8600 or VA-8600c but not both within the same amplifier at the same time. EN 54-16 certified.

Biamp Systems, Inc.

The VA-8600 Failover Module is an optional module that can be used in the VA-8600/VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. EN 54-16 certified.

The VA-8600 Failover Module is an optional module that can be used in the VA-8600 and VA-8600c amplifiers. It offers selectable 7:1 or dual 3:1 channel failover. This failover option adds to the device-to-device failover and 1:1 channel failover options already built into the VA-8600 and VA-8600c. Connection to achieve failover is straightforward using the provided harness. Not all channels need to be used, and it is acceptable to have less than 7 or 3 channels fitted. Since VFOM-1 and PARM-1 use the same optional slot #10, users can have either one of these capabilities in the VA-8600 or VA-8600c but not both within the same amplifier at the same time. EN 54-16 certified.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VFOM-1
Product Name Vocia® VA-8600 Failover Module (VFOM-1)
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Ω per ch. - 300/2v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
View Details