Visual Sound, Inc. 40 W Stereo Audio Power Amplifier with Power Supply TX-PA40D

Description
RDL, Radio Design Labs The TX-PA40D is a 40 W stereo audio power amplifier. The TX-PA40D is ideal for projector-mounted amplification, classrooms, boardrooms, audio/visual carts, localized stereo sound and video conferencing. The TX-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4 Ohm or 8 Ohm speakers. It is specifically suited to fixed-gain amplification applications where gain is controlled by other equipment. Examples include projectors with variable audio outputs used in classrooms, boardrooms and video conferencing. The TX-PA40D features two unbalanced line level inputs on high-reliability gold plated phono (RCA) jacks. A front-panel recessed gain control trimmer permits setting the desired amplifier output level for each channel. The gain range accommodates the range of typical unbalanced audio signal levels. Each of the two TX-PA40D outputs will drive a 4 Ohm or 8 Ohm speaker or multiple speakers connected to present a 4 Ohm or 8 Ohm load to the amplifier. The output impedance is switch-selectable on the front panel of the module. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the TX-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereophonic amplification, the INPUT MODE switch may be set to SUMMED MONO. The TX-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. If the input level is increased so the compressor is active, the LED remains dimly lit between peak flashes. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The TX-PA40D, with compression, is capable of producing average audio output levels and clarity normally expected from stereo amplifiers with a much higher output power rating. Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 Ohm - 40 Watts Total 15 Watts RMS per Channel into 4 Ohm - 30 Watts Total Left and Right Unbalanced Phono Jack Inputs Switch-Selectable Stereo or Mono Operation Studio Quality, Aurally Transparent Compressor/Limiter Compressor/Limiter Controls Clipping Compressor Produces Maximized Average Output Power Compression Enabled Using Input Level Adjustments LED to Indicate Audio Compression Threshold Outputs Drive 4 or 8 Ohm Speakers High-Efficiency Class D Operation Thermal and Short-Circuit Protection TX-PA40D includes North American Cord; TX-PA40DE excludes Power Cord
Description
RDL, Radio Design Labs The TX-PA40D is a 40 W stereo audio power amplifier. The TX-PA40D is ideal for projector-mounted amplification, classrooms, boardrooms, audio/visual carts, localized stereo sound and video conferencing. The TX-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4 Ohm or 8 Ohm speakers. It is specifically suited to fixed-gain amplification applications where gain is controlled by other equipment. Examples include projectors with variable audio outputs used in classrooms, boardrooms and video conferencing. The TX-PA40D features two unbalanced line level inputs on high-reliability gold plated phono (RCA) jacks. A front-panel recessed gain control trimmer permits setting the desired amplifier output level for each channel. The gain range accommodates the range of typical unbalanced audio signal levels. Each of the two TX-PA40D outputs will drive a 4 Ohm or 8 Ohm speaker or multiple speakers connected to present a 4 Ohm or 8 Ohm load to the amplifier. The output impedance is switch-selectable on the front panel of the module. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the TX-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereophonic amplification, the INPUT MODE switch may be set to SUMMED MONO. The TX-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. If the input level is increased so the compressor is active, the LED remains dimly lit between peak flashes. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The TX-PA40D, with compression, is capable of producing average audio output levels and clarity normally expected from stereo amplifiers with a much higher output power rating. Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 Ohm - 40 Watts Total 15 Watts RMS per Channel into 4 Ohm - 30 Watts Total Left and Right Unbalanced Phono Jack Inputs Switch-Selectable Stereo or Mono Operation Studio Quality, Aurally Transparent Compressor/Limiter Compressor/Limiter Controls Clipping Compressor Produces Maximized Average Output Power Compression Enabled Using Input Level Adjustments LED to Indicate Audio Compression Threshold Outputs Drive 4 or 8 Ohm Speakers High-Efficiency Class D Operation Thermal and Short-Circuit Protection TX-PA40D includes North American Cord; TX-PA40DE excludes Power Cord

Suppliers

Company
Product
Description
Supplier Links
40 W Stereo Audio Power Amplifier with Power Supply - TX-PA40D - Visual Sound, Inc.
Broomall, PA, USA
40 W Stereo Audio Power Amplifier with Power Supply
TX-PA40D
40 W Stereo Audio Power Amplifier with Power Supply TX-PA40D
RDL, Radio Design Labs The TX-PA40D is a 40 W stereo audio power amplifier. The TX-PA40D is ideal for projector-mounted amplification, classrooms, boardrooms, audio/visual carts, localized stereo sound and video conferencing. The TX-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4 Ohm or 8 Ohm speakers. It is specifically suited to fixed-gain amplification applications where gain is controlled by other equipment. Examples include projectors with variable audio outputs used in classrooms, boardrooms and video conferencing. The TX-PA40D features two unbalanced line level inputs on high-reliability gold plated phono (RCA) jacks. A front-panel recessed gain control trimmer permits setting the desired amplifier output level for each channel. The gain range accommodates the range of typical unbalanced audio signal levels. Each of the two TX-PA40D outputs will drive a 4 Ohm or 8 Ohm speaker or multiple speakers connected to present a 4 Ohm or 8 Ohm load to the amplifier. The output impedance is switch-selectable on the front panel of the module. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the TX-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereophonic amplification, the INPUT MODE switch may be set to SUMMED MONO. The TX-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. If the input level is increased so the compressor is active, the LED remains dimly lit between peak flashes. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The TX-PA40D, with compression, is capable of producing average audio output levels and clarity normally expected from stereo amplifiers with a much higher output power rating. Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 Ohm - 40 Watts Total 15 Watts RMS per Channel into 4 Ohm - 30 Watts Total Left and Right Unbalanced Phono Jack Inputs Switch-Selectable Stereo or Mono Operation Studio Quality, Aurally Transparent Compressor/Limiter Compressor/Limiter Controls Clipping Compressor Produces Maximized Average Output Power Compression Enabled Using Input Level Adjustments LED to Indicate Audio Compression Threshold Outputs Drive 4 or 8 Ohm Speakers High-Efficiency Class D Operation Thermal and Short-Circuit Protection TX-PA40D includes North American Cord; TX-PA40DE excludes Power Cord

RDL, Radio Design Labs

The TX-PA40D is a 40 W stereo audio power amplifier. The TX-PA40D is ideal for projector-mounted amplification, classrooms, boardrooms, audio/visual carts, localized stereo sound and video conferencing.

The TX-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4 Ohm or 8 Ohm speakers. It is specifically suited to fixed-gain amplification applications where gain is controlled by other equipment. Examples include projectors with variable audio outputs used in classrooms, boardrooms and video conferencing. The TX-PA40D features two unbalanced line level inputs on high-reliability gold plated phono (RCA) jacks. A front-panel recessed gain control trimmer permits setting the desired amplifier output level for each channel. The gain range accommodates the range of typical unbalanced audio signal levels. Each of the two TX-PA40D outputs will drive a 4 Ohm or 8 Ohm speaker or multiple speakers connected to present a 4 Ohm or 8 Ohm load to the amplifier. The output impedance is switch-selectable on the front panel of the module. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the TX-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereophonic amplification, the INPUT MODE switch may be set to SUMMED MONO. The TX-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. If the input level is increased so the compressor is active, the LED remains dimly lit between peak flashes. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The TX-PA40D, with compression, is capable of producing average audio output levels and clarity normally expected from stereo amplifiers with a much higher output power rating.

  • Stereo Audio Power Amplifier
  • 20 Watts RMS per Channel into 8 Ohm - 40 Watts Total
  • 15 Watts RMS per Channel into 4 Ohm - 30 Watts Total
  • Left and Right Unbalanced Phono Jack Inputs
  • Switch-Selectable Stereo or Mono Operation
  • Studio Quality, Aurally Transparent Compressor/Limiter
  • Compressor/Limiter Controls Clipping
  • Compressor Produces Maximized Average Output Power
  • Compression Enabled Using Input Level Adjustments
  • LED to Indicate Audio Compression Threshold
  • Outputs Drive 4 or 8 Ohm Speakers
  • High-Efficiency Class D Operation
  • Thermal and Short-Circuit Protection
  • TX-PA40D includes North American Cord; TX-PA40DE excludes Power Cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TX-PA40D
Product Name 40 W Stereo Audio Power Amplifier with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5480MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details