Visual Sound, Inc. EURORACK PRO RX1202FX

Description
Behringer Audio Ultra Low-Noise Design 12-Input Mic/Line Rack Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor Introducing the Professional EURORACK RX1202FX from BEHRINGERThis versatile and multi-purpose 12-channel rack-mount mixer has been designed as submixer for your keyboard and drum setup and multi-track monitoring or as a line mixer in fixed audio/video installations.It boasts 8 renowned studio-grade IMP Invisible Mic Preamps with ultra-low noise and transparent audio quality! The mixer also features an outstanding 24-bit digital stereo FX processor with 100 awesome presets nd switchable +48 V phantom power for condenser microphones and offers 2-band EQing with Clip LED for each channel.This Jack of all trades fits perfectly into your 19 inch rack (and your budget).
Description
Behringer Audio Ultra Low-Noise Design 12-Input Mic/Line Rack Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor Introducing the Professional EURORACK RX1202FX from BEHRINGERThis versatile and multi-purpose 12-channel rack-mount mixer has been designed as submixer for your keyboard and drum setup and multi-track monitoring or as a line mixer in fixed audio/video installations.It boasts 8 renowned studio-grade IMP Invisible Mic Preamps with ultra-low noise and transparent audio quality! The mixer also features an outstanding 24-bit digital stereo FX processor with 100 awesome presets nd switchable +48 V phantom power for condenser microphones and offers 2-band EQing with Clip LED for each channel.This Jack of all trades fits perfectly into your 19 inch rack (and your budget).

Suppliers

Company
Product
Description
Supplier Links
EURORACK PRO - RX1202FX - Visual Sound, Inc.
Broomall, PA, USA
EURORACK PRO
RX1202FX
EURORACK PRO RX1202FX
Behringer Audio Ultra Low-Noise Design 12-Input Mic/Line Rack Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor Introducing the Professional EURORACK RX1202FX from BEHRINGERThis versatile and multi-purpose 12-channel rack-mount mixer has been designed as submixer for your keyboard and drum setup and multi-track monitoring or as a line mixer in fixed audio/video installations.It boasts 8 renowned studio-grade IMP Invisible Mic Preamps with ultra-low noise and transparent audio quality! The mixer also features an outstanding 24-bit digital stereo FX processor with 100 awesome presets nd switchable +48 V phantom power for condenser microphones and offers 2-band EQing with Clip LED for each channel.This Jack of all trades fits perfectly into your 19 inch rack (and your budget).

Behringer Audio

Ultra Low-Noise Design 12-Input Mic/Line Rack Mixer with Premium Mic Preamplifiers and 24-Bit Multi-FX Processor

Introducing the Professional EURORACK RX1202FX from BEHRINGERThis versatile and multi-purpose 12-channel rack-mount mixer has been designed as submixer for your keyboard and drum setup and multi-track monitoring or as a line mixer in fixed audio/video installations.It boasts 8 renowned studio-grade IMP Invisible Mic Preamps with ultra-low noise and transparent audio quality! The mixer also features an outstanding 24-bit digital stereo FX processor with 100 awesome presets nd switchable +48 V phantom power for condenser microphones and offers 2-band EQing with Clip LED for each channel.This Jack of all trades fits perfectly into your 19 inch rack (and your budget).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RX1202FX
Product Name EURORACK PRO
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input Stereo Class-D Speaker Amplifiers - BD5471MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 24 to ? dB
View Details