Visual Sound, Inc. Dual-Channel Power Amplifier PA-2

Description
Biamp Systems, Inc. PA-2 amplifier cards allow AudiaFLEX to directly power 4, 6, or 8 ohm speakers. The output power is software configurable from 5 to 30 watts dual-channel and from 10 to 60 watts mono-bridged. An upgraded AudiaFLEX power supply provides a total of 120 watts of power, for up to twelve PA-2 cards. integrates seamlessly into AudiaFLEX each card provides two amplifier channels each card can be configured for mono-bridge selectable power output ratings manual or automatic load impedance selection load and thermal fault monitoring invert function allows 180° signal polarity reversal selectable clip-limiter function peak output indicator RoHS compliance and AES grounding practices covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. PA-2 amplifier cards allow AudiaFLEX to directly power 4, 6, or 8 ohm speakers. The output power is software configurable from 5 to 30 watts dual-channel and from 10 to 60 watts mono-bridged. An upgraded AudiaFLEX power supply provides a total of 120 watts of power, for up to twelve PA-2 cards. integrates seamlessly into AudiaFLEX each card provides two amplifier channels each card can be configured for mono-bridge selectable power output ratings manual or automatic load impedance selection load and thermal fault monitoring invert function allows 180° signal polarity reversal selectable clip-limiter function peak output indicator RoHS compliance and AES grounding practices covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-Channel Power Amplifier
PA-2
Dual-Channel Power Amplifier PA-2
Biamp Systems, Inc. PA-2 amplifier cards allow AudiaFLEX to directly power 4, 6, or 8 ohm speakers. The output power is software configurable from 5 to 30 watts dual-channel and from 10 to 60 watts mono-bridged. An upgraded AudiaFLEX power supply provides a total of 120 watts of power, for up to twelve PA-2 cards. integrates seamlessly into AudiaFLEX each card provides two amplifier channels each card can be configured for mono-bridge selectable power output ratings manual or automatic load impedance selection load and thermal fault monitoring invert function allows 180° signal polarity reversal selectable clip-limiter function peak output indicator RoHS compliance and AES grounding practices covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

PA-2 amplifier cards allow AudiaFLEX to directly power 4, 6, or 8 ohm speakers. The output power is software configurable from 5 to 30 watts dual-channel and from 10 to 60 watts mono-bridged. An upgraded AudiaFLEX power supply provides a total of 120 watts of power, for up to twelve PA-2 cards.

  • integrates seamlessly into AudiaFLEX
  • each card provides two amplifier channels
  • each card can be configured for mono-bridge
  • selectable power output ratings
  • manual or automatic load impedance selection
  • load and thermal fault monitoring
  • invert function allows 180° signal polarity reversal
  • selectable clip-limiter function
  • peak output indicator
  • RoHS compliance and AES grounding practices
  • covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA-2
Product Name Dual-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details