Visual Sound, Inc. PROCISE™ High-Definition Surround Sound Amplifier PROAMP-7X400

Description
Crestron Electronics, Inc. A professional quality 7-channel amplifier with tremendous power, control, and monitoring to complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor. The PROAMP-7X400 7-channel amplifier is the perfect complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor, delivering a heart-pounding 400 Watts per channel, with XLR balanced inputs, Cresnet and Ethernet connectivity, and seamless control and monitoring through the PSPHD front panel. Professional 7-channel power amplifier Controlled and monitored through the PSPHD 400 watts per channel FTC at 8 Ohms Stable to 4 Ohms, all channels driven 24k gold-plated XLR balanced input connectors 7-channel XLR cable kit available separately Designed to match the PSPHD in performance and appearance 5U 19" rack-mountable (rack ears included) Front panel signal, clip, and fault indicators for each channel Native Crestron system integration via Ethernet or Cresnet® Remote controllable power, master mute, and channel mute Remote monitoring of operating temperature, channel signal presence, channel clipping, channel fault, channel overcurrent, and speaker short circuit detection
Description
Crestron Electronics, Inc. A professional quality 7-channel amplifier with tremendous power, control, and monitoring to complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor. The PROAMP-7X400 7-channel amplifier is the perfect complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor, delivering a heart-pounding 400 Watts per channel, with XLR balanced inputs, Cresnet and Ethernet connectivity, and seamless control and monitoring through the PSPHD front panel. Professional 7-channel power amplifier Controlled and monitored through the PSPHD 400 watts per channel FTC at 8 Ohms Stable to 4 Ohms, all channels driven 24k gold-plated XLR balanced input connectors 7-channel XLR cable kit available separately Designed to match the PSPHD in performance and appearance 5U 19" rack-mountable (rack ears included) Front panel signal, clip, and fault indicators for each channel Native Crestron system integration via Ethernet or Cresnet® Remote controllable power, master mute, and channel mute Remote monitoring of operating temperature, channel signal presence, channel clipping, channel fault, channel overcurrent, and speaker short circuit detection

Suppliers

Company
Product
Description
Supplier Links
PROCISE™ High-Definition Surround Sound Amplifier - PROAMP-7X400 - Visual Sound, Inc.
Broomall, PA, USA
PROCISE™ High-Definition Surround Sound Amplifier
PROAMP-7X400
PROCISE™ High-Definition Surround Sound Amplifier PROAMP-7X400
Crestron Electronics, Inc. A professional quality 7-channel amplifier with tremendous power, control, and monitoring to complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor. The PROAMP-7X400 7-channel amplifier is the perfect complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor, delivering a heart-pounding 400 Watts per channel, with XLR balanced inputs, Cresnet and Ethernet connectivity, and seamless control and monitoring through the PSPHD front panel. Professional 7-channel power amplifier Controlled and monitored through the PSPHD 400 watts per channel FTC at 8 Ohms Stable to 4 Ohms, all channels driven 24k gold-plated XLR balanced input connectors 7-channel XLR cable kit available separately Designed to match the PSPHD in performance and appearance 5U 19" rack-mountable (rack ears included) Front panel signal, clip, and fault indicators for each channel Native Crestron system integration via Ethernet or Cresnet® Remote controllable power, master mute, and channel mute Remote monitoring of operating temperature, channel signal presence, channel clipping, channel fault, channel overcurrent, and speaker short circuit detection

Crestron Electronics, Inc.

A professional quality 7-channel amplifier with tremendous power, control, and monitoring to complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor.

The PROAMP-7X400 7-channel amplifier is the perfect complement to the PSPHD PROCISE™ High-Definition Surround Sound Processor, delivering a heart-pounding 400 Watts per channel, with XLR balanced inputs, Cresnet and Ethernet connectivity, and seamless control and monitoring through the PSPHD front panel.

  • Professional 7-channel power amplifier
  • Controlled and monitored through the PSPHD
  • 400 watts per channel FTC at 8 Ohms
  • Stable to 4 Ohms, all channels driven
  • 24k gold-plated XLR balanced input connectors
  • 7-channel XLR cable kit available separately
  • Designed to match the PSPHD in performance and appearance
  • 5U 19" rack-mountable (rack ears included)
  • Front panel signal, clip, and fault indicators for each channel
  • Native Crestron system integration via Ethernet or Cresnet®
  • Remote controllable power, master mute, and channel mute
  • Remote monitoring of operating temperature, channel signal presence, channel clipping, channel fault, channel overcurrent, and speaker short circuit detection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PROAMP-7X400
Product Name PROCISE™ High-Definition Surround Sound Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details