Visual Sound, Inc. Power Vector Series Modular Amplifiers V100

Description
Bogen Communications, Inc. Bogen's Power Vector modular amplifiers offer a wide range of power from which to choose from, with five models ranging from 35W to 250W. The amplifiers are designed to work with both high- (70/25V) and low-(4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status. An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *4-ohm, 8-ohm, 25V, & 70V outputs. *Rack mountable w/ kit (sold separately).
Description
Bogen Communications, Inc. Bogen's Power Vector modular amplifiers offer a wide range of power from which to choose from, with five models ranging from 35W to 250W. The amplifiers are designed to work with both high- (70/25V) and low-(4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status. An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *4-ohm, 8-ohm, 25V, & 70V outputs. *Rack mountable w/ kit (sold separately).

Suppliers

Company
Product
Description
Supplier Links
Power Vector Series Modular Amplifiers - V100 - Visual Sound, Inc.
Broomall, PA, USA
Power Vector Series Modular Amplifiers
V100
Power Vector Series Modular Amplifiers V100
Bogen Communications, Inc. Bogen's Power Vector modular amplifiers offer a wide range of power from which to choose from, with five models ranging from 35W to 250W. The amplifiers are designed to work with both high- (70/25V) and low-(4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status. An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *4-ohm, 8-ohm, 25V, & 70V outputs. *Rack mountable w/ kit (sold separately).

Bogen Communications, Inc.

Bogen's Power Vector modular amplifiers offer a wide range of power from which to choose from, with five models ranging from 35W to 250W. The amplifiers are designed to work with both high- (70/25V) and low-(4/8-ohm) impedance speaker systems. Each model includes eight module bays for plug-in input modules and allows up to four levels of priority between modules. Two module bays are capable of accepting signal processing plug-in output modules. Each module is controlled by an independent volume control with an associated signal/clip LED for signal status. An 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *100W model with a large power reserve. *8 module input bays, accepts up to 2 signal-processing output modules or up to 8 input modules. *Four priority levels. *4-ohm, 8-ohm, 25V, & 70V outputs. *Rack mountable w/ kit (sold separately).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number V100
Product Name Power Vector Series Modular Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω - 500/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details