Visual Sound, Inc. 2 x 400W @ 4 Ohm Power Amplifier ne800

Description
Ashly Audio, Inc. Two-Channel Power Amplifier Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400 will add a new level of power and control from the simplest to most advanced audio system applications. The ne800 - 400W, ne1600 - 800W and ne2400 - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. The Aux Outputs provide a buffered output signal matching the inputs. AES/EBU or CobraNet versions are available.
Description
Ashly Audio, Inc. Two-Channel Power Amplifier Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400 will add a new level of power and control from the simplest to most advanced audio system applications. The ne800 - 400W, ne1600 - 800W and ne2400 - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. The Aux Outputs provide a buffered output signal matching the inputs. AES/EBU or CobraNet versions are available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 400W @ 4 Ohm Power Amplifier
ne800
2 x 400W @ 4 Ohm Power Amplifier ne800
Ashly Audio, Inc. Two-Channel Power Amplifier Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400 will add a new level of power and control from the simplest to most advanced audio system applications. The ne800 - 400W, ne1600 - 800W and ne2400 - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. The Aux Outputs provide a buffered output signal matching the inputs. AES/EBU or CobraNet versions are available.

Ashly Audio, Inc.

Two-Channel Power Amplifier

Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800, ne1600 and the ne2400 will add a new level of power and control from the simplest to most advanced audio system applications. The ne800 - 400W, ne1600 - 800W and ne2400 - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. The Aux Outputs provide a buffered output signal matching the inputs. AES/EBU or CobraNet versions are available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ne800
Product Name 2 x 400W @ 4 Ohm Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details