Visual Sound, Inc. ULTRALINK UL2000M

Description
Behringer Audio High-Performance UHF True Diversity Wireless Microphone System with 320 Selectable Frequencies Go wireless and stay flawless. With the latest breakthrough in affordable pricing! BEHRINGER goes wireless at a performance level and price thats unheard of! With the revolutionary ULTRALINK UHF wireless microphone/receiver set -- you will experience the most innovative and high-tech design available in this price segment. Choose from 320 transmission frequencies and enjoy the powerful advantage of simultaneous operation for up to 20 systems.* With its user-friendly control menu and comprehensive LCD screen -- the system is extremely easy to operate. And thanks to a proprietary scan function for transmitter frequencies -- you can be assured of absolute reliability and signal integrity and audio bandwidth -- even in tough RF environments. The microphone has an excellent cardioid pickup pattern making it perfect for vocal applications. A high-performance compander system guarantees extremely high dynamic range -- an optimal signal-to-noise ratio and an ultra-wide audio transmission range. One of the ULTRALINK highlights -- a feature never seen in this price range -- is the availability of user-tunable transmit frequencies in addition to the 3 presets with 8 interference-free channels each. This way -- you have a total of 320 different frequencies available to you guaranteeing that you will find a free frequency -- no matter how crowded it gets! The receiver also features a switch-mode power supply with easily interchangeable AC plugs for maximum flexibility (100 - 240 Volts). The ULTRALINK ULR2000 true diversity receiver easily fits into your 19 inch rack and can be mounted with the included rack-mounting kit.* Number may be limited due to specific laws of the regulatory authority for telecommunications and broadcasting
Description
Behringer Audio High-Performance UHF True Diversity Wireless Microphone System with 320 Selectable Frequencies Go wireless and stay flawless. With the latest breakthrough in affordable pricing! BEHRINGER goes wireless at a performance level and price thats unheard of! With the revolutionary ULTRALINK UHF wireless microphone/receiver set -- you will experience the most innovative and high-tech design available in this price segment. Choose from 320 transmission frequencies and enjoy the powerful advantage of simultaneous operation for up to 20 systems.* With its user-friendly control menu and comprehensive LCD screen -- the system is extremely easy to operate. And thanks to a proprietary scan function for transmitter frequencies -- you can be assured of absolute reliability and signal integrity and audio bandwidth -- even in tough RF environments. The microphone has an excellent cardioid pickup pattern making it perfect for vocal applications. A high-performance compander system guarantees extremely high dynamic range -- an optimal signal-to-noise ratio and an ultra-wide audio transmission range. One of the ULTRALINK highlights -- a feature never seen in this price range -- is the availability of user-tunable transmit frequencies in addition to the 3 presets with 8 interference-free channels each. This way -- you have a total of 320 different frequencies available to you guaranteeing that you will find a free frequency -- no matter how crowded it gets! The receiver also features a switch-mode power supply with easily interchangeable AC plugs for maximum flexibility (100 - 240 Volts). The ULTRALINK ULR2000 true diversity receiver easily fits into your 19 inch rack and can be mounted with the included rack-mounting kit.* Number may be limited due to specific laws of the regulatory authority for telecommunications and broadcasting

Suppliers

Company
Product
Description
Supplier Links
ULTRALINK - UL2000M - Visual Sound, Inc.
Broomall, PA, USA
ULTRALINK
UL2000M
ULTRALINK UL2000M
Behringer Audio High-Performance UHF True Diversity Wireless Microphone System with 320 Selectable Frequencies Go wireless and stay flawless. With the latest breakthrough in affordable pricing! BEHRINGER goes wireless at a performance level and price thats unheard of! With the revolutionary ULTRALINK UHF wireless microphone/receiver set -- you will experience the most innovative and high-tech design available in this price segment. Choose from 320 transmission frequencies and enjoy the powerful advantage of simultaneous operation for up to 20 systems.* With its user-friendly control menu and comprehensive LCD screen -- the system is extremely easy to operate. And thanks to a proprietary scan function for transmitter frequencies -- you can be assured of absolute reliability and signal integrity and audio bandwidth -- even in tough RF environments. The microphone has an excellent cardioid pickup pattern making it perfect for vocal applications. A high-performance compander system guarantees extremely high dynamic range -- an optimal signal-to-noise ratio and an ultra-wide audio transmission range. One of the ULTRALINK highlights -- a feature never seen in this price range -- is the availability of user-tunable transmit frequencies in addition to the 3 presets with 8 interference-free channels each. This way -- you have a total of 320 different frequencies available to you guaranteeing that you will find a free frequency -- no matter how crowded it gets! The receiver also features a switch-mode power supply with easily interchangeable AC plugs for maximum flexibility (100 - 240 Volts). The ULTRALINK ULR2000 true diversity receiver easily fits into your 19 inch rack and can be mounted with the included rack-mounting kit.* Number may be limited due to specific laws of the regulatory authority for telecommunications and broadcasting

Behringer Audio

High-Performance UHF True Diversity Wireless Microphone System with 320 Selectable Frequencies

Go wireless and stay flawless. With the latest breakthrough in affordable pricing! BEHRINGER goes wireless at a performance level and price thats unheard of! With the revolutionary ULTRALINK UHF wireless microphone/receiver set -- you will experience the most innovative and high-tech design available in this price segment. Choose from 320 transmission frequencies and enjoy the powerful advantage of simultaneous operation for up to 20 systems.* With its user-friendly control menu and comprehensive LCD screen -- the system is extremely easy to operate. And thanks to a proprietary scan function for transmitter frequencies -- you can be assured of absolute reliability and signal integrity and audio bandwidth -- even in tough RF environments. The microphone has an excellent cardioid pickup pattern making it perfect for vocal applications. A high-performance compander system guarantees extremely high dynamic range -- an optimal signal-to-noise ratio and an ultra-wide audio transmission range. One of the ULTRALINK highlights -- a feature never seen in this price range -- is the availability of user-tunable transmit frequencies in addition to the 3 presets with 8 interference-free channels each. This way -- you have a total of 320 different frequencies available to you guaranteeing that you will find a free frequency -- no matter how crowded it gets! The receiver also features a switch-mode power supply with easily interchangeable AC plugs for maximum flexibility (100 - 240 Volts). The ULTRALINK ULR2000 true diversity receiver easily fits into your 19 inch rack and can be mounted with the included rack-mounting kit.* Number may be limited due to specific laws of the regulatory authority for telecommunications and broadcasting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number UL2000M
Product Name ULTRALINK
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details