Visual Sound, Inc. Dual Bal/Unbal Line Amp: -12 to 20 dB Gain STA-1

Description
RDL, Radio Design Labs The STA-1 is a dual-channel line-level preamplifier with bridging inputs, adjustable gain or loss, and low-impedance outputs. Each of the two identical circuits is both an electronic line transformer and a line amplifier. Hook up the STA-1 just like a pair of audio transformers with gain. True dc amplifiers produce unsurpassed audio clarity, high common-mode rejection, ultra-low distortion and low noise. The STA-1 is perfect for most line amplification, impedance or balanced/unbalanced conversion. The STA-1 operates from floating or bipolar dc power. For installations where ground-referenced power is preferred, use the STA-2A Dual High Gain Line Amplifiers. Up to 20 dB Gain in an Audio Line Conversion from Balanced to Unbalanced Conversion from Unbalanced to Balanced Conversion from High to Low Impedance Conversion from Low to High Impedance Bridge an Audio Line Feed Precisely Match Audio Levels
Description
RDL, Radio Design Labs The STA-1 is a dual-channel line-level preamplifier with bridging inputs, adjustable gain or loss, and low-impedance outputs. Each of the two identical circuits is both an electronic line transformer and a line amplifier. Hook up the STA-1 just like a pair of audio transformers with gain. True dc amplifiers produce unsurpassed audio clarity, high common-mode rejection, ultra-low distortion and low noise. The STA-1 is perfect for most line amplification, impedance or balanced/unbalanced conversion. The STA-1 operates from floating or bipolar dc power. For installations where ground-referenced power is preferred, use the STA-2A Dual High Gain Line Amplifiers. Up to 20 dB Gain in an Audio Line Conversion from Balanced to Unbalanced Conversion from Unbalanced to Balanced Conversion from High to Low Impedance Conversion from Low to High Impedance Bridge an Audio Line Feed Precisely Match Audio Levels

Suppliers

Company
Product
Description
Supplier Links
Dual Bal/Unbal Line Amp: -12 to 20 dB Gain - STA-1 - Visual Sound, Inc.
Broomall, PA, USA
Dual Bal/Unbal Line Amp: -12 to 20 dB Gain
STA-1
Dual Bal/Unbal Line Amp: -12 to 20 dB Gain STA-1
RDL, Radio Design Labs The STA-1 is a dual-channel line-level preamplifier with bridging inputs, adjustable gain or loss, and low-impedance outputs. Each of the two identical circuits is both an electronic line transformer and a line amplifier. Hook up the STA-1 just like a pair of audio transformers with gain. True dc amplifiers produce unsurpassed audio clarity, high common-mode rejection, ultra-low distortion and low noise. The STA-1 is perfect for most line amplification, impedance or balanced/unbalanced conversion. The STA-1 operates from floating or bipolar dc power. For installations where ground-referenced power is preferred, use the STA-2A Dual High Gain Line Amplifiers. Up to 20 dB Gain in an Audio Line Conversion from Balanced to Unbalanced Conversion from Unbalanced to Balanced Conversion from High to Low Impedance Conversion from Low to High Impedance Bridge an Audio Line Feed Precisely Match Audio Levels

RDL, Radio Design Labs

The STA-1 is a dual-channel line-level preamplifier with bridging inputs, adjustable gain or loss, and low-impedance outputs. Each of the two identical circuits is both an electronic line transformer and a line amplifier. Hook up the STA-1 just like a pair of audio transformers with gain. True dc amplifiers produce unsurpassed audio clarity, high common-mode rejection, ultra-low distortion and low noise. The STA-1 is perfect for most line amplification, impedance or balanced/unbalanced conversion.
The STA-1 operates from floating or bipolar dc power. For installations where ground-referenced power is preferred, use the STA-2A Dual High Gain Line Amplifiers.

  • Up to 20 dB Gain in an Audio Line
  • Conversion from Balanced to Unbalanced
  • Conversion from Unbalanced to Balanced
  • Conversion from High to Low Impedance
  • Conversion from Low to High Impedance
  • Bridge an Audio Line Feed
  • Precisely Match Audio Levels
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STA-1
Product Name Dual Bal/Unbal Line Amp: -12 to 20 dB Gain
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
5-Channel Class D Marine System Amplifier, 100 W x 4 + 500 W x 1 - MHD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details