Visual Sound, Inc. 2 x 400W @ 4 Ohm Power Amplifier with DSP ne800pe

Description
Ashly Audio, Inc. Two-Channel Power Amplifier with DSP Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800pe, ne1600pe and the ne2400pe will add a new level of power and control from the simplest to most advanced audio system applications. The ne800pe - 400W, ne1600pe - 800W and ne2400pe - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. Each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any input source, including AES/EBU or CobraNet (if installed) to drive other power amplifiers. The AES/EBU Input Module is a factory installed option allowing NE two channel amplifiers to accept AES/EBU digital inputs.
Description
Ashly Audio, Inc. Two-Channel Power Amplifier with DSP Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800pe, ne1600pe and the ne2400pe will add a new level of power and control from the simplest to most advanced audio system applications. The ne800pe - 400W, ne1600pe - 800W and ne2400pe - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. Each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any input source, including AES/EBU or CobraNet (if installed) to drive other power amplifiers. The AES/EBU Input Module is a factory installed option allowing NE two channel amplifiers to accept AES/EBU digital inputs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 400W @ 4 Ohm Power Amplifier with DSP
ne800pe
2 x 400W @ 4 Ohm Power Amplifier with DSP ne800pe
Ashly Audio, Inc. Two-Channel Power Amplifier with DSP Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800pe, ne1600pe and the ne2400pe will add a new level of power and control from the simplest to most advanced audio system applications. The ne800pe - 400W, ne1600pe - 800W and ne2400pe - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. Each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any input source, including AES/EBU or CobraNet (if installed) to drive other power amplifiers. The AES/EBU Input Module is a factory installed option allowing NE two channel amplifiers to accept AES/EBU digital inputs.

Ashly Audio, Inc.

Two-Channel Power Amplifier with DSP

Ashly's Two-channel NE amplifiers are designed to meet the specifications of the performance installation and constant voltage markets. The ne800pe, ne1600pe and the ne2400pe will add a new level of power and control from the simplest to most advanced audio system applications. The ne800pe - 400W, ne1600pe - 800W and ne2400pe - 1200W per channel at four ohms. All NE two channel power amplifiers come standard with XLR and Euroblock input connectors, and Speakon/Euroblock output connectors. All models include balanced analog inputs, bridge mono mode, an 80Hz hi-pass filter, input sensitivity switch, full Ethernet control using Protea NE Software, remote standby for power up, and DC remote level control using an Ashly WR-1 or equivalent. The NE two-channel amplifiers also include balanced, buffered Analog Aux Outputs on XLR and Euroblock connectors. Each Aux Output can be independently configured, in addition to the two main amplifier channels, with its own DSP processing and any input source, including AES/EBU or CobraNet (if installed) to drive other power amplifiers. The AES/EBU Input Module is a factory installed option allowing NE two channel amplifiers to accept AES/EBU digital inputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ne800pe
Product Name 2 x 400W @ 4 Ohm Power Amplifier with DSP
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V - XD400/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details