Visual Sound, Inc. Studio Quality Mic Preamp w/ phantom - 3 Line Outputs STM-LDA3

Description
RDL, Radio Design Labs The STM-LDA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. The STM-LDA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. A multi-turn gain trimmer allows precise output level adjustment. The output signal is available on three separate balanced line level outputs. Each output may be connected balanced or unbalanced. RDL's exclusive low-noise discrete preamplifier circuitry produces studio-quality low-noise performance in an economical preamplifier. Dynamic or condenser microphones may be used with the STM-LDA3. Standard 24V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below a +4 dBu output. The intensity of the green LED progresses from minimum to full intensity at +4 dBu. The adjacent red LED illuminates when the operating level exceeds +4. This makes the STM-LDA3 easy to set up without any external test equipment, and operating levels may be monitored at the module. Studio-Quality Microphone Preamplification Three Distributed Line-Level Outputs Low-Noise and Low-Distortion Performance Selectable Filtered Phantom Voltage Adjustable Gain up to 60 dB RDL's® Exclusive Dual-LED VU Metering Versatility of STICK-ON® Compactness
Description
RDL, Radio Design Labs The STM-LDA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. The STM-LDA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. A multi-turn gain trimmer allows precise output level adjustment. The output signal is available on three separate balanced line level outputs. Each output may be connected balanced or unbalanced. RDL's exclusive low-noise discrete preamplifier circuitry produces studio-quality low-noise performance in an economical preamplifier. Dynamic or condenser microphones may be used with the STM-LDA3. Standard 24V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below a +4 dBu output. The intensity of the green LED progresses from minimum to full intensity at +4 dBu. The adjacent red LED illuminates when the operating level exceeds +4. This makes the STM-LDA3 easy to set up without any external test equipment, and operating levels may be monitored at the module. Studio-Quality Microphone Preamplification Three Distributed Line-Level Outputs Low-Noise and Low-Distortion Performance Selectable Filtered Phantom Voltage Adjustable Gain up to 60 dB RDL's® Exclusive Dual-LED VU Metering Versatility of STICK-ON® Compactness

Suppliers

Company
Product
Description
Supplier Links
Studio Quality Mic Preamp w/ phantom - 3 Line Outputs - STM-LDA3 - Visual Sound, Inc.
Broomall, PA, USA
Studio Quality Mic Preamp w/ phantom - 3 Line Outputs
STM-LDA3
Studio Quality Mic Preamp w/ phantom - 3 Line Outputs STM-LDA3
RDL, Radio Design Labs The STM-LDA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. The STM-LDA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. A multi-turn gain trimmer allows precise output level adjustment. The output signal is available on three separate balanced line level outputs. Each output may be connected balanced or unbalanced. RDL's exclusive low-noise discrete preamplifier circuitry produces studio-quality low-noise performance in an economical preamplifier. Dynamic or condenser microphones may be used with the STM-LDA3. Standard 24V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below a +4 dBu output. The intensity of the green LED progresses from minimum to full intensity at +4 dBu. The adjacent red LED illuminates when the operating level exceeds +4. This makes the STM-LDA3 easy to set up without any external test equipment, and operating levels may be monitored at the module. Studio-Quality Microphone Preamplification Three Distributed Line-Level Outputs Low-Noise and Low-Distortion Performance Selectable Filtered Phantom Voltage Adjustable Gain up to 60 dB RDL's® Exclusive Dual-LED VU Metering Versatility of STICK-ON® Compactness

RDL, Radio Design Labs

The STM-LDA3 is designed for use in commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones.

The STM-LDA3 is designed for use in quality commercial sound, broadcast and recording applications. The 1.2 k ohm balanced input accepts a wide variety of microphone input levels without loading professional low-impedance microphones. A multi-turn gain trimmer allows precise output level adjustment. The output signal is available on three separate balanced line level outputs. Each output may be connected balanced or unbalanced.
RDL's exclusive low-noise discrete preamplifier circuitry produces studio-quality low-noise performance in an economical preamplifier. Dynamic or condenser microphones may be used with the STM-LDA3. Standard 24V phantom is supplied to the input when the supply voltage is connected to the PHM terminal. Optimum operating level is set using RDL's unique dual-LED VU meter, located adjacent to the terminal block. A green LED illuminates at 15 dB below a +4 dBu output. The intensity of the green LED progresses from minimum to full intensity at +4 dBu. The adjacent red LED illuminates when the operating level exceeds +4. This makes the STM-LDA3 easy to set up without any external test equipment, and operating levels may be monitored at the module.

  • Studio-Quality Microphone Preamplification
  • Three Distributed Line-Level Outputs
  • Low-Noise and Low-Distortion Performance
  • Selectable Filtered Phantom Voltage
  • Adjustable Gain up to 60 dB
  • RDL's® Exclusive Dual-LED VU Metering
  • Versatility of STICK-ON® Compactness
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STM-LDA3
Product Name Studio Quality Mic Preamp w/ phantom - 3 Line Outputs
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Car Audio, Amplifier - GTA-704 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details