Visual Sound, Inc. 12-input 1kW Powered Console PA12-CP

Description
Allen & Heath The PA12-CP are sturdy, "Walk up and go" powered mixers, guaranteed to deliver loads of weighty power from their 'Constant Power' amplifiers. These well thought-out mixers offer operational flexibility for any live sound situation and engineers of any experience.
Description
Allen & Heath The PA12-CP are sturdy, "Walk up and go" powered mixers, guaranteed to deliver loads of weighty power from their 'Constant Power' amplifiers. These well thought-out mixers offer operational flexibility for any live sound situation and engineers of any experience.

Suppliers

Company
Product
Description
Supplier Links
12-input 1kW Powered Console - PA12-CP - Visual Sound, Inc.
Broomall, PA, USA
12-input 1kW Powered Console
PA12-CP
12-input 1kW Powered Console PA12-CP
Allen & Heath The PA12-CP are sturdy, "Walk up and go" powered mixers, guaranteed to deliver loads of weighty power from their 'Constant Power' amplifiers. These well thought-out mixers offer operational flexibility for any live sound situation and engineers of any experience.

Allen & Heath

The PA12-CP are sturdy, "Walk up and go" powered mixers, guaranteed to deliver loads of weighty power from their 'Constant Power' amplifiers. These well thought-out mixers offer operational flexibility for any live sound situation and engineers of any experience.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA12-CP
Product Name 12-input 1kW Powered Console
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details