Visual Sound, Inc. Public Address Amplifier - 60W TM-360

Description
Ashly Audio, Inc. A 3-input mixer and 60W mono power amplifier for applications that require background music and/or paging. The Ashly TM-360 is a table-top mixer and 60W mono power amplifier for applications that require background music and/or paging. Input 1 is a balanced microphone (phantom power available) or line input (Euroblock). Inputs 2 and 3 are balanced line level (Euroblock) or stereo summing (dual RCA). A front panel stereo 'mini-jack' is routed to Input 2 and when it is used the back panel input is bypassed. Each input has an independent gain control and front panel level control. The TM-360 has front-panel signal presence LEDs on each input that function as priority 'mute' when engaged. A manual mute function can be engaged using a contact closure. A 'Zone 2' output (1W-8 ohms and/or line level) with level control can have selected inputs assigned. Bass and Treble controls are on the Main Output. Main speaker output (Euroblock) is 60W at 4 ohms, 25V, and 70V. Export versions with 230VAC input are 60W output at 4 ohms, 70V, and 100V. The TM-360 has a power saving mode that will engaged after 25 minutes of audio inactivity, or can be manually engaged using a contact closure. The front panel 'power' LED turns from blue (normal) to red when the unit is saving power. An optional rack-mounted kit is available.
Description
Ashly Audio, Inc. A 3-input mixer and 60W mono power amplifier for applications that require background music and/or paging. The Ashly TM-360 is a table-top mixer and 60W mono power amplifier for applications that require background music and/or paging. Input 1 is a balanced microphone (phantom power available) or line input (Euroblock). Inputs 2 and 3 are balanced line level (Euroblock) or stereo summing (dual RCA). A front panel stereo 'mini-jack' is routed to Input 2 and when it is used the back panel input is bypassed. Each input has an independent gain control and front panel level control. The TM-360 has front-panel signal presence LEDs on each input that function as priority 'mute' when engaged. A manual mute function can be engaged using a contact closure. A 'Zone 2' output (1W-8 ohms and/or line level) with level control can have selected inputs assigned. Bass and Treble controls are on the Main Output. Main speaker output (Euroblock) is 60W at 4 ohms, 25V, and 70V. Export versions with 230VAC input are 60W output at 4 ohms, 70V, and 100V. The TM-360 has a power saving mode that will engaged after 25 minutes of audio inactivity, or can be manually engaged using a contact closure. The front panel 'power' LED turns from blue (normal) to red when the unit is saving power. An optional rack-mounted kit is available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Public Address Amplifier - 60W
TM-360
Public Address Amplifier - 60W TM-360
Ashly Audio, Inc. A 3-input mixer and 60W mono power amplifier for applications that require background music and/or paging. The Ashly TM-360 is a table-top mixer and 60W mono power amplifier for applications that require background music and/or paging. Input 1 is a balanced microphone (phantom power available) or line input (Euroblock). Inputs 2 and 3 are balanced line level (Euroblock) or stereo summing (dual RCA). A front panel stereo 'mini-jack' is routed to Input 2 and when it is used the back panel input is bypassed. Each input has an independent gain control and front panel level control. The TM-360 has front-panel signal presence LEDs on each input that function as priority 'mute' when engaged. A manual mute function can be engaged using a contact closure. A 'Zone 2' output (1W-8 ohms and/or line level) with level control can have selected inputs assigned. Bass and Treble controls are on the Main Output. Main speaker output (Euroblock) is 60W at 4 ohms, 25V, and 70V. Export versions with 230VAC input are 60W output at 4 ohms, 70V, and 100V. The TM-360 has a power saving mode that will engaged after 25 minutes of audio inactivity, or can be manually engaged using a contact closure. The front panel 'power' LED turns from blue (normal) to red when the unit is saving power. An optional rack-mounted kit is available.

Ashly Audio, Inc.

A 3-input mixer and 60W mono power amplifier for applications that require background music and/or paging.

The Ashly TM-360 is a table-top mixer and 60W mono power amplifier for applications that require background music and/or paging. Input 1 is a balanced microphone (phantom power available) or line input (Euroblock). Inputs 2 and 3 are balanced line level (Euroblock) or stereo summing (dual RCA). A front panel stereo 'mini-jack' is routed to Input 2 and when it is used the back panel input is bypassed. Each input has an independent gain control and front panel level control. The TM-360 has front-panel signal presence LEDs on each input that function as priority 'mute' when engaged. A manual mute function can be engaged using a contact closure. A 'Zone 2' output (1W-8 ohms and/or line level) with level control can have selected inputs assigned. Bass and Treble controls are on the Main Output. Main speaker output (Euroblock) is 60W at 4 ohms, 25V, and 70V. Export versions with 230VAC input are 60W output at 4 ohms, 70V, and 100V. The TM-360 has a power saving mode that will engaged after 25 minutes of audio inactivity, or can be manually engaged using a contact closure. The front panel 'power' LED turns from blue (normal) to red when the unit is saving power. An optional rack-mounted kit is available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TM-360
Product Name Public Address Amplifier - 60W
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details