Visual Sound, Inc. 15 Watt Amplifier T3015DMA

Description
Paso Sound Products, Inc. Never before has a series of amplifiers been so ingeniously engineered to be offered to the Modern Systems Integrator. Addressing the requirements of today's demanding installations, DMS meets those needs beautifully, totally and with innovation and cost effectiveness unequalled by any other competitive system available. The advanced technology utilized in the electro-mechanical integration of all internal components affords High Performance, Superb Quality and Extreme Reliability in a rugged, compact package. Oversized Transformers and Solid State Devices ensure continuous duty regardless of environmental variations and application rigors. INPUT 1 Microphone/Telephone Input Input 1 can be Microphone Input or a Telephone Paging Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced and the Telephone Paging Input impedance is 600 ohm Transformer balanc INPUT 2 Microphone/Satellite Receiver/Program Input Input 2 can be Microphone Input, Satellite Receiver Input or Program Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced, the Satellite Receiver Input impedanc INPUT 2 ATTENUATOR - When the Input is set to Satellite Receiver/Program a rear panel Variable Attenuator is activated. INPUT 3 Auxiliary/CD Input Input 3 can be AUX or CD Input by means of a rear panel selector. The AUX/CD Input impedance is 47K ohm unbalanced. STEREO SUMMING - Two separate RCA Jacks are provided for Input 2 and Input 3 (Left and Right). A Stereo signal connected to either Input (2 or 3) is isolated and internally summed to Mono. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other source. When used as an Input the Amplifier Level and Equalization Controls have no effect. REMOTE MASTER VOLUME - Utilizes a 10K ohm External Control for Output Level Adjustment from a remote location. ADDRESSABLE DUAL VOX MUTING SYSTEM - The Dual VOX System can be individually selected to operate independently with Input 1 and 2 by means of switches. INPUT 1 - VOX Switch On-Off INPUT 2 - VOX Switch On-Off DIRECT MUTING - The Direct Muting will always mute Input 3 when activated by contact closure. Input 2 can be selectively muted if the Input 2 Mute Switch is in the ON position. NO/NC VOX RELAY - A VOX Relay is activated each time the VOX or the Muting functions are activated. Three terminals provide Normally Open and Normally Closed Contacts. MUSIC ON HOLD OUTPUT CHANNEL 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1 Watt, 8 ohm output for Music/Message on Hold or Zone 1 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is OUTPUT CHANNEL 2 - Channel 2 provides a 1 Watt, 8 ohm output for Zone 2 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is provided. STANDARD MODULE PORT - Port accepts standard plug-in module. Module Level Control is provided on the front panel (recessed screwdriver adjust). See list of modules available from PASO. 24 VDC SUPPLY OUTPUT - A 24 Volt DC Regulated Power Supply at 100 Ma is provided for external accessories or modules. PRE-PAGING CHIME - Optional Pre-Paging Chime using an internal plug-in Chime Module (does not use port). UL 6500 Listed (US - Canada)
Description
Paso Sound Products, Inc. Never before has a series of amplifiers been so ingeniously engineered to be offered to the Modern Systems Integrator. Addressing the requirements of today's demanding installations, DMS meets those needs beautifully, totally and with innovation and cost effectiveness unequalled by any other competitive system available. The advanced technology utilized in the electro-mechanical integration of all internal components affords High Performance, Superb Quality and Extreme Reliability in a rugged, compact package. Oversized Transformers and Solid State Devices ensure continuous duty regardless of environmental variations and application rigors. INPUT 1 Microphone/Telephone Input Input 1 can be Microphone Input or a Telephone Paging Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced and the Telephone Paging Input impedance is 600 ohm Transformer balanc INPUT 2 Microphone/Satellite Receiver/Program Input Input 2 can be Microphone Input, Satellite Receiver Input or Program Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced, the Satellite Receiver Input impedanc INPUT 2 ATTENUATOR - When the Input is set to Satellite Receiver/Program a rear panel Variable Attenuator is activated. INPUT 3 Auxiliary/CD Input Input 3 can be AUX or CD Input by means of a rear panel selector. The AUX/CD Input impedance is 47K ohm unbalanced. STEREO SUMMING - Two separate RCA Jacks are provided for Input 2 and Input 3 (Left and Right). A Stereo signal connected to either Input (2 or 3) is isolated and internally summed to Mono. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other source. When used as an Input the Amplifier Level and Equalization Controls have no effect. REMOTE MASTER VOLUME - Utilizes a 10K ohm External Control for Output Level Adjustment from a remote location. ADDRESSABLE DUAL VOX MUTING SYSTEM - The Dual VOX System can be individually selected to operate independently with Input 1 and 2 by means of switches. INPUT 1 - VOX Switch On-Off INPUT 2 - VOX Switch On-Off DIRECT MUTING - The Direct Muting will always mute Input 3 when activated by contact closure. Input 2 can be selectively muted if the Input 2 Mute Switch is in the ON position. NO/NC VOX RELAY - A VOX Relay is activated each time the VOX or the Muting functions are activated. Three terminals provide Normally Open and Normally Closed Contacts. MUSIC ON HOLD OUTPUT CHANNEL 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1 Watt, 8 ohm output for Music/Message on Hold or Zone 1 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is OUTPUT CHANNEL 2 - Channel 2 provides a 1 Watt, 8 ohm output for Zone 2 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is provided. STANDARD MODULE PORT - Port accepts standard plug-in module. Module Level Control is provided on the front panel (recessed screwdriver adjust). See list of modules available from PASO. 24 VDC SUPPLY OUTPUT - A 24 Volt DC Regulated Power Supply at 100 Ma is provided for external accessories or modules. PRE-PAGING CHIME - Optional Pre-Paging Chime using an internal plug-in Chime Module (does not use port). UL 6500 Listed (US - Canada)

Suppliers

Company
Product
Description
Supplier Links
15 Watt Amplifier - T3015DMA - Visual Sound, Inc.
Broomall, PA, USA
15 Watt Amplifier
T3015DMA
15 Watt Amplifier T3015DMA
Paso Sound Products, Inc. Never before has a series of amplifiers been so ingeniously engineered to be offered to the Modern Systems Integrator. Addressing the requirements of today's demanding installations, DMS meets those needs beautifully, totally and with innovation and cost effectiveness unequalled by any other competitive system available. The advanced technology utilized in the electro-mechanical integration of all internal components affords High Performance, Superb Quality and Extreme Reliability in a rugged, compact package. Oversized Transformers and Solid State Devices ensure continuous duty regardless of environmental variations and application rigors. INPUT 1 Microphone/Telephone Input Input 1 can be Microphone Input or a Telephone Paging Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced and the Telephone Paging Input impedance is 600 ohm Transformer balanc INPUT 2 Microphone/Satellite Receiver/Program Input Input 2 can be Microphone Input, Satellite Receiver Input or Program Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced, the Satellite Receiver Input impedanc INPUT 2 ATTENUATOR - When the Input is set to Satellite Receiver/Program a rear panel Variable Attenuator is activated. INPUT 3 Auxiliary/CD Input Input 3 can be AUX or CD Input by means of a rear panel selector. The AUX/CD Input impedance is 47K ohm unbalanced. STEREO SUMMING - Two separate RCA Jacks are provided for Input 2 and Input 3 (Left and Right). A Stereo signal connected to either Input (2 or 3) is isolated and internally summed to Mono. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other source. When used as an Input the Amplifier Level and Equalization Controls have no effect. REMOTE MASTER VOLUME - Utilizes a 10K ohm External Control for Output Level Adjustment from a remote location. ADDRESSABLE DUAL VOX MUTING SYSTEM - The Dual VOX System can be individually selected to operate independently with Input 1 and 2 by means of switches. INPUT 1 - VOX Switch On-Off INPUT 2 - VOX Switch On-Off DIRECT MUTING - The Direct Muting will always mute Input 3 when activated by contact closure. Input 2 can be selectively muted if the Input 2 Mute Switch is in the ON position. NO/NC VOX RELAY - A VOX Relay is activated each time the VOX or the Muting functions are activated. Three terminals provide Normally Open and Normally Closed Contacts. MUSIC ON HOLD OUTPUT CHANNEL 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1 Watt, 8 ohm output for Music/Message on Hold or Zone 1 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is OUTPUT CHANNEL 2 - Channel 2 provides a 1 Watt, 8 ohm output for Zone 2 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is provided. STANDARD MODULE PORT - Port accepts standard plug-in module. Module Level Control is provided on the front panel (recessed screwdriver adjust). See list of modules available from PASO. 24 VDC SUPPLY OUTPUT - A 24 Volt DC Regulated Power Supply at 100 Ma is provided for external accessories or modules. PRE-PAGING CHIME - Optional Pre-Paging Chime using an internal plug-in Chime Module (does not use port). UL 6500 Listed (US - Canada)

Paso Sound Products, Inc.

Never before has a series of amplifiers been so ingeniously engineered to be offered to the Modern Systems Integrator. Addressing the requirements of today's demanding installations, DMS meets those needs beautifully, totally and with innovation and cost effectiveness unequalled by any other competitive system available. The advanced technology utilized in the electro-mechanical integration of all internal components affords High Performance, Superb Quality and Extreme Reliability in a rugged, compact package. Oversized Transformers and Solid State Devices ensure continuous duty regardless of environmental variations and application rigors.

  • INPUT 1 Microphone/Telephone Input Input 1 can be Microphone Input or a Telephone Paging Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced and the Telephone Paging Input impedance is 600 ohm Transformer balanc
  • INPUT 2 Microphone/Satellite Receiver/Program Input Input 2 can be Microphone Input, Satellite Receiver Input or Program Input by means of a rear panel selector. The microphone Input impedance is 250 ohm balanced, the Satellite Receiver Input impedanc
  • INPUT 2 ATTENUATOR - When the Input is set to Satellite Receiver/Program a rear panel Variable Attenuator is activated.
  • INPUT 3 Auxiliary/CD Input Input 3 can be AUX or CD Input by means of a rear panel selector. The AUX/CD Input impedance is 47K ohm unbalanced.
  • STEREO SUMMING - Two separate RCA Jacks are provided for Input 2 and Input 3 (Left and Right). A Stereo signal connected to either Input (2 or 3) is isolated and internally summed to Mono.
  • MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other source. When used as an Input the Amplifier Level and Equalization Controls have no effect.
  • REMOTE MASTER VOLUME - Utilizes a 10K ohm External Control for Output Level Adjustment from a remote location.
  • ADDRESSABLE DUAL VOX MUTING SYSTEM - The Dual VOX System can be individually selected to operate independently with Input 1 and 2 by means of switches. INPUT 1 - VOX Switch On-Off INPUT 2 - VOX Switch On-Off
  • DIRECT MUTING - The Direct Muting will always mute Input 3 when activated by contact closure. Input 2 can be selectively muted if the Input 2 Mute Switch is in the ON position.
  • NO/NC VOX RELAY - A VOX Relay is activated each time the VOX or the Muting functions are activated. Three terminals provide Normally Open and Normally Closed Contacts.
  • MUSIC ON HOLD OUTPUT CHANNEL 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1 Watt, 8 ohm output for Music/Message on Hold or Zone 1 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is
  • OUTPUT CHANNEL 2 - Channel 2 provides a 1 Watt, 8 ohm output for Zone 2 Speaker Output. Rear panel switch selects the source from either Input 2 or Input 3. Level Control is provided.
  • STANDARD MODULE PORT - Port accepts standard plug-in module. Module Level Control is provided on the front panel (recessed screwdriver adjust). See list of modules available from PASO.
  • 24 VDC SUPPLY OUTPUT - A 24 Volt DC Regulated Power Supply at 100 Ma is provided for external accessories or modules.
  • PRE-PAGING CHIME - Optional Pre-Paging Chime using an internal plug-in Chime Module (does not use port).
  • UL 6500 Listed (US - Canada)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number T3015DMA
Product Name 15 Watt Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Vocia VA-4300CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 4 #
View Details