Visual Sound, Inc. EURORACK UB 1622FX-PRO

Description
Behringer Audio Ultra Low-Noise Design 16-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor You get all the important elements right here in a 19-inch form-factor. This compact console offers 12 balanced high-headroom line inputs and 4 INVISIBLE MIC PREAMPs (IMPs) and 2 aux sends per channel (1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). You also get an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. The integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets includes reverb and delay and chorus and compressor and tube distortion and others as well as a 1 kHz test tone generator. There are 2 subgroups with separate outputs for added routing flexibility and 2 multi-functional stereo aux returns with flexible routing.
Description
Behringer Audio Ultra Low-Noise Design 16-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor You get all the important elements right here in a 19-inch form-factor. This compact console offers 12 balanced high-headroom line inputs and 4 INVISIBLE MIC PREAMPs (IMPs) and 2 aux sends per channel (1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). You also get an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. The integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets includes reverb and delay and chorus and compressor and tube distortion and others as well as a 1 kHz test tone generator. There are 2 subgroups with separate outputs for added routing flexibility and 2 multi-functional stereo aux returns with flexible routing.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Behringer Audio Ultra Low-Noise Design 16-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor You get all the important elements right here in a 19-inch form-factor. This compact console offers 12 balanced high-headroom line inputs and 4 INVISIBLE MIC PREAMPs (IMPs) and 2 aux sends per channel (1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). You also get an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. The integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets includes reverb and delay and chorus and compressor and tube distortion and others as well as a 1 kHz test tone generator. There are 2 subgroups with separate outputs for added routing flexibility and 2 multi-functional stereo aux returns with flexible routing.

Behringer Audio

Ultra Low-Noise Design 16-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor

You get all the important elements right here in a 19-inch form-factor. This compact console offers 12 balanced high-headroom line inputs and 4 INVISIBLE MIC PREAMPs (IMPs) and 2 aux sends per channel (1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). You also get an effective extremely musical 3-band EQ with semi-parametric mid band plus switchable low-cut filter on all mono channels. The integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets includes reverb and delay and chorus and compressor and tube distortion and others as well as a 1 kHz test tone generator. There are 2 subgroups with separate outputs for added routing flexibility and 2 multi-functional stereo aux returns with flexible routing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number UB 1622FX-PRO
Product Name EURORACK
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Monoblock Class D Subwoofer Amplifier, 300 W x 1 @ 2 Ω / 200 W x 1 @ 4 Ω - 14.4V - XD300/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.00E-3 MHz
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details