Visual Sound, Inc. 2 x 200 Watt Powered Mixer with Feedback Ferret XR 684F

Description
Peavey Electronics This mixer is used for karaoke, presentation, or a band. This is the product for you with features that made Peavey the world leader in powered mixers. 2x200 watts at 4 ohms DDT™ protected power One stereo and one mono graphic EQ (assignable to monitor or channel 3) Digital effects with 48-bit internal resolution and 4 store locations Stereo Feedback Ferret® digital feedback eliminator 8 XLR inputs with 48 volt phantom power and two with inserts One tape input channel Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input Two stereo channels Stereo or Monitor/Main mode RCA L/R tape in and L/R tape out
Description
Peavey Electronics This mixer is used for karaoke, presentation, or a band. This is the product for you with features that made Peavey the world leader in powered mixers. 2x200 watts at 4 ohms DDT™ protected power One stereo and one mono graphic EQ (assignable to monitor or channel 3) Digital effects with 48-bit internal resolution and 4 store locations Stereo Feedback Ferret® digital feedback eliminator 8 XLR inputs with 48 volt phantom power and two with inserts One tape input channel Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input Two stereo channels Stereo or Monitor/Main mode RCA L/R tape in and L/R tape out

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 200 Watt Powered Mixer with Feedback Ferret
XR 684F
2 x 200 Watt Powered Mixer with Feedback Ferret XR 684F
Peavey Electronics This mixer is used for karaoke, presentation, or a band. This is the product for you with features that made Peavey the world leader in powered mixers. 2x200 watts at 4 ohms DDT™ protected power One stereo and one mono graphic EQ (assignable to monitor or channel 3) Digital effects with 48-bit internal resolution and 4 store locations Stereo Feedback Ferret® digital feedback eliminator 8 XLR inputs with 48 volt phantom power and two with inserts One tape input channel Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input Two stereo channels Stereo or Monitor/Main mode RCA L/R tape in and L/R tape out

Peavey Electronics

This mixer is used for karaoke, presentation, or a band. This is the product for you with features that made Peavey the world leader in powered mixers.

  • 2x200 watts at 4 ohms DDT™ protected power
  • One stereo and one mono graphic EQ (assignable to monitor or channel 3)
  • Digital effects with 48-bit internal resolution and 4 store locations
  • Stereo Feedback Ferret® digital feedback eliminator
  • 8 XLR inputs with 48 volt phantom power and two with inserts
  • One tape input channel
  • Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input
  • Two stereo channels
  • Stereo or Monitor/Main mode
  • RCA L/R tape in and L/R tape out
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XR 684F
Product Name 2 x 200 Watt Powered Mixer with Feedback Ferret
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4100 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Number of Channels 4 #
View Details