Visual Sound, Inc. 25Wx2 @ 8 Ohm Half Rack Amplifier PA 50B

Description
Stewart Audio Compact 1/2 rack power amplifier 50W x 2 @ 4 Ohms 25W x 2 @ 8 Ohms 100W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package. Compact Half Rack Package Two Channel Amplifier, optimized to drive 4 Ohm and 8 Ohm loads. Convection Cooled (No Fans) Clean Full-Range Dynamic Power World Class Reliability Bridgeable Ultra Efficient Switch Mode Power Supply 2 Years Parts and Labor Warranty
Description
Stewart Audio Compact 1/2 rack power amplifier 50W x 2 @ 4 Ohms 25W x 2 @ 8 Ohms 100W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package. Compact Half Rack Package Two Channel Amplifier, optimized to drive 4 Ohm and 8 Ohm loads. Convection Cooled (No Fans) Clean Full-Range Dynamic Power World Class Reliability Bridgeable Ultra Efficient Switch Mode Power Supply 2 Years Parts and Labor Warranty

Suppliers

Company
Product
Description
Supplier Links
25Wx2 @ 8 Ohm Half Rack Amplifier - PA 50B - Visual Sound, Inc.
Broomall, PA, USA
25Wx2 @ 8 Ohm Half Rack Amplifier
PA 50B
25Wx2 @ 8 Ohm Half Rack Amplifier PA 50B
Stewart Audio Compact 1/2 rack power amplifier 50W x 2 @ 4 Ohms 25W x 2 @ 8 Ohms 100W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package. Compact Half Rack Package Two Channel Amplifier, optimized to drive 4 Ohm and 8 Ohm loads. Convection Cooled (No Fans) Clean Full-Range Dynamic Power World Class Reliability Bridgeable Ultra Efficient Switch Mode Power Supply 2 Years Parts and Labor Warranty

Stewart Audio

Compact 1/2 rack power amplifier 50W x 2 @ 4 Ohms 25W x 2 @ 8 Ohms 100W x 1 @ 8 Ohms bridged

Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations.
The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package.

  • Compact Half Rack Package
  • Two Channel Amplifier, optimized to drive 4 Ohm and 8 Ohm loads.
  • Convection Cooled (No Fans)
  • Clean Full-Range Dynamic Power
  • World Class Reliability
  • Bridgeable
  • Ultra Efficient Switch Mode Power Supply
  • 2 Years Parts and Labor Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA 50B
Product Name 25Wx2 @ 8 Ohm Half Rack Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details