Visual Sound, Inc. Telephone Paging Amplifiers TPU60B

Description
Bogen Communications, Inc. Bogen models TPU35B,TPU60B,TPU100 B, and TPU250 are wall-mounted telephone paging amplifiers rated at 35, 60, 100, and 250 watts, respectively. The TPU250 can also be rack-mounted. This group of TPU amplifiers permits paging from telephone and/or microphone.Music input through an RCA jack or screw terminals.Voice-acti vated, variable level, music mute with fade back after page. All the TPU amps in this group include a night ringer which sends an electronic ringing tone signal through all speakers, alerting personnel of incoming calls during non-business hours. Jacks are also provided to bridge two TPU amplifiers to double the number of inputs and outputs. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.
Description
Bogen Communications, Inc. Bogen models TPU35B,TPU60B,TPU100 B, and TPU250 are wall-mounted telephone paging amplifiers rated at 35, 60, 100, and 250 watts, respectively. The TPU250 can also be rack-mounted. This group of TPU amplifiers permits paging from telephone and/or microphone.Music input through an RCA jack or screw terminals.Voice-acti vated, variable level, music mute with fade back after page. All the TPU amps in this group include a night ringer which sends an electronic ringing tone signal through all speakers, alerting personnel of incoming calls during non-business hours. Jacks are also provided to bridge two TPU amplifiers to double the number of inputs and outputs. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.

Suppliers

Company
Product
Description
Supplier Links
Telephone Paging Amplifiers - TPU60B - Visual Sound, Inc.
Broomall, PA, USA
Telephone Paging Amplifiers
TPU60B
Telephone Paging Amplifiers TPU60B
Bogen Communications, Inc. Bogen models TPU35B,TPU60B,TPU100 B, and TPU250 are wall-mounted telephone paging amplifiers rated at 35, 60, 100, and 250 watts, respectively. The TPU250 can also be rack-mounted. This group of TPU amplifiers permits paging from telephone and/or microphone.Music input through an RCA jack or screw terminals.Voice-acti vated, variable level, music mute with fade back after page. All the TPU amps in this group include a night ringer which sends an electronic ringing tone signal through all speakers, alerting personnel of incoming calls during non-business hours. Jacks are also provided to bridge two TPU amplifiers to double the number of inputs and outputs. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.

Bogen Communications, Inc.

Bogen models TPU35B,TPU60B,TPU100B, and TPU250 are wall-mounted telephone paging amplifiers rated at 35, 60, 100, and 250 watts, respectively. The TPU250 can also be rack-mounted. This group of TPU amplifiers permits paging from telephone and/or microphone.Music input through an RCA jack or screw terminals.Voice-activated, variable level, music mute with fade back after page. All the TPU amps in this group include a night ringer which sends an electronic ringing tone signal through all speakers, alerting personnel of incoming calls during non-business hours. Jacks are also provided to bridge two TPU amplifiers to double the number of inputs and outputs. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TPU60B
Product Name Telephone Paging Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-2060 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 60 watts
Number of Channels 2 #
View Details