Visual Sound, Inc. 50Wx2 @ 8 Ohm Half Rack Amplifier PA100B

Description
Stewart Audio Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. 180W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package. Compact Half Rack Package Two Channel Amplifier, Optimized To Drive 4 Ohm And 8 Ohm Loads Convection Cooled (No Fans) Clean Full - Range Dynamic Power World Class Reliability Bridgeable Ultra Efficient Switch Mode Power Supply
Description
Stewart Audio Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. 180W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package. Compact Half Rack Package Two Channel Amplifier, Optimized To Drive 4 Ohm And 8 Ohm Loads Convection Cooled (No Fans) Clean Full - Range Dynamic Power World Class Reliability Bridgeable Ultra Efficient Switch Mode Power Supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
50Wx2 @ 8 Ohm Half Rack Amplifier
PA100B
50Wx2 @ 8 Ohm Half Rack Amplifier PA100B
Stewart Audio Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. 180W x 1 @ 8 Ohms bridged Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package. Compact Half Rack Package Two Channel Amplifier, Optimized To Drive 4 Ohm And 8 Ohm Loads Convection Cooled (No Fans) Clean Full - Range Dynamic Power World Class Reliability Bridgeable Ultra Efficient Switch Mode Power Supply

Stewart Audio

Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. 180W x 1 @ 8 Ohms bridged

Stewart Audio's Half Rack PA Series Power Amplifiers are designed specifically for high quality Commercial, Industrial and Professional Audio sound installations. The PA Series was specifically designed to meet the rigorous requirements of Sonic Accuracy, High Efficiency, Low Power consumption and extended duty cycles in a very compact Half Rack Package.

  • Compact Half Rack Package
  • Two Channel Amplifier, Optimized To Drive 4 Ohm And 8 Ohm Loads
  • Convection Cooled (No Fans)
  • Clean Full - Range Dynamic Power
  • World Class Reliability
  • Bridgeable
  • Ultra Efficient Switch Mode Power Supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA100B
Product Name 50Wx2 @ 8 Ohm Half Rack Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details