Visual Sound, Inc. 8 x 250W/ch Power Amplifier - Lo-Z, 25V, 70V, and 100V models ne8250

Description
Ashly Audio, Inc. Ashly's Network Multi-Channel Amplifiers are your best choice in a 125W or 250W per channel x 4 or 8-channel 2U Class D package. Adding the on-board Protea™ DSP Matrix Mixer, to the amplifier allows you to value engineer any project. Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. NE Series amplifiers are offered two ways; standard input with euroblock connectors and "pe" (Protea Enabled) with euroblock input connectors and world renowned Protea DSP signal processing. The DSP signal processing library is extensive and utilizes two SHARC 32-bit/96kHz processors. Processing blocks include Graphic, Parametric, Notch and Shelving Equalization, High-, Low- and All-Pass Filters (HPF/LPF/APF) with up to 48dB/Octave slopes, Delay, Compressor/Limiter, Gate, Ducking, Auto-leveler, Gain and Signal Generators (sinewave, white and pink noise). A full Matrix Mixer with assignable routing allows any input to drive any or all amplifier outputs. Presets can be used to store and retrieve global parameters of an entire amplifier's control surface and DSP section. Additionally, each amplifier also provides DC voltage control of the attenuators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Four-channel Mic-pre, AES/EBU, and Cobranet modules will be available as options. Four-channel NE series amplifiers are also available
Description
Ashly Audio, Inc. Ashly's Network Multi-Channel Amplifiers are your best choice in a 125W or 250W per channel x 4 or 8-channel 2U Class D package. Adding the on-board Protea™ DSP Matrix Mixer, to the amplifier allows you to value engineer any project. Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. NE Series amplifiers are offered two ways; standard input with euroblock connectors and "pe" (Protea Enabled) with euroblock input connectors and world renowned Protea DSP signal processing. The DSP signal processing library is extensive and utilizes two SHARC 32-bit/96kHz processors. Processing blocks include Graphic, Parametric, Notch and Shelving Equalization, High-, Low- and All-Pass Filters (HPF/LPF/APF) with up to 48dB/Octave slopes, Delay, Compressor/Limiter, Gate, Ducking, Auto-leveler, Gain and Signal Generators (sinewave, white and pink noise). A full Matrix Mixer with assignable routing allows any input to drive any or all amplifier outputs. Presets can be used to store and retrieve global parameters of an entire amplifier's control surface and DSP section. Additionally, each amplifier also provides DC voltage control of the attenuators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Four-channel Mic-pre, AES/EBU, and Cobranet modules will be available as options. Four-channel NE series amplifiers are also available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 x 250W/ch Power Amplifier - Lo-Z, 25V, 70V, and 100V models
ne8250
8 x 250W/ch Power Amplifier - Lo-Z, 25V, 70V, and 100V models ne8250
Ashly Audio, Inc. Ashly's Network Multi-Channel Amplifiers are your best choice in a 125W or 250W per channel x 4 or 8-channel 2U Class D package. Adding the on-board Protea™ DSP Matrix Mixer, to the amplifier allows you to value engineer any project. Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. NE Series amplifiers are offered two ways; standard input with euroblock connectors and "pe" (Protea Enabled) with euroblock input connectors and world renowned Protea DSP signal processing. The DSP signal processing library is extensive and utilizes two SHARC 32-bit/96kHz processors. Processing blocks include Graphic, Parametric, Notch and Shelving Equalization, High-, Low- and All-Pass Filters (HPF/LPF/APF) with up to 48dB/Octave slopes, Delay, Compressor/Limiter, Gate, Ducking, Auto-leveler, Gain and Signal Generators (sinewave, white and pink noise). A full Matrix Mixer with assignable routing allows any input to drive any or all amplifier outputs. Presets can be used to store and retrieve global parameters of an entire amplifier's control surface and DSP section. Additionally, each amplifier also provides DC voltage control of the attenuators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Four-channel Mic-pre, AES/EBU, and Cobranet modules will be available as options. Four-channel NE series amplifiers are also available

Ashly Audio, Inc.

Ashly's Network Multi-Channel Amplifiers are your best choice in a 125W or 250W per channel x 4 or 8-channel 2U Class D package. Adding the on-board Protea™ DSP Matrix Mixer, to the amplifier allows you to value engineer any project.

Connecting and controlling an amplifier for networked systems has now been simplified with Ashly's NE Series amplifiers. Network Enabled (NE) amplifiers offer ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Eight, eight-channel models with output power at 250W are available to fill a wide variety of low impedance, 25V, 70V and 100V performance installation or constant voltage applications. NE Series amplifiers are offered two ways; standard input with euroblock connectors and "pe" (Protea Enabled) with euroblock input connectors and world renowned Protea DSP signal processing. The DSP signal processing library is extensive and utilizes two SHARC 32-bit/96kHz processors. Processing blocks include Graphic, Parametric, Notch and Shelving Equalization, High-, Low- and All-Pass Filters (HPF/LPF/APF) with up to 48dB/Octave slopes, Delay, Compressor/Limiter, Gate, Ducking, Auto-leveler, Gain and Signal Generators (sinewave, white and pink noise). A full Matrix Mixer with assignable routing allows any input to drive any or all amplifier outputs. Presets can be used to store and retrieve global parameters of an entire amplifier's control surface and DSP section. Additionally, each amplifier also provides DC voltage control of the attenuators which makes it a snap to control volume from remote locations, preset recall, Remote Power Standby and data in and out ports for connecting accessories like the WR-5 to control user selected parameters. There are LED indicators for power, standby, protect, network communications and each channel has a four-step signal meter, bridge mono, temperature and current indicators. Four-channel Mic-pre, AES/EBU, and Cobranet modules will be available as options. Four-channel NE series amplifiers are also available

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ne8250
Product Name 8 x 250W/ch Power Amplifier - Lo-Z, 25V, 70V, and 100V models
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details