T-12S -- LINE INPUT-BALANCED LINE OUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input-Balanced Line Out Plug-In Module
T-12S
Description
TOA Electronics, Inc.
Unbalanced
220K auxiliary input
600 ohms balanced out
Gain control for both input and output (for music-on-hold)
Mute receive
Description
TOA Electronics, Inc.
Unbalanced
220K auxiliary input
600 ohms balanced out
Gain control for both input and output (for music-on-hold)
Mute receive
Suppliers
Line Input-Balanced Line Out Plug-In Module
T-12S
TOA Electronics, Inc.
Unbalanced
220K auxiliary input
600 ohms balanced out
Gain control for both input and output (for music-on-hold)
Mute receive
TOA Electronics, Inc.
- Unbalanced
- 220K auxiliary input
- 600 ohms balanced out
- Gain control for both input and output (for music-on-hold)
- Mute receive
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
T-12S |
|
Product Name
|
Line Input-Balanced Line Out Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0160 MHz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
600 watts
Number of Channels
2 #
View Details
Hangzhou Crysound Electronics Co., Ltd.
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.1000 MHz
Continuous Power
60 watts
View Details
Type
Audio Amplifier
Continuous Power
300 watts
Number of Channels
4 #
View Details