Visual Sound, Inc. XP Series Power Amplifier XP1000

Description
Yamaha Commercial Audio Systems, Inc. 110W+110W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.
Description
Yamaha Commercial Audio Systems, Inc. 110W+110W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Suppliers

Company
Product
Description
Supplier Links
XP Series Power Amplifier - XP1000 - Visual Sound, Inc.
Broomall, PA, USA
XP Series Power Amplifier
XP1000
XP Series Power Amplifier XP1000
Yamaha Commercial Audio Systems, Inc. 110W+110W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Yamaha Commercial Audio Systems, Inc.

110W+110W (8 ohm, 20Hz-20kHz) Power Amplifier

XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility.
Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XP1000
Product Name XP Series Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GT-2125 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0950 MHz
Number of Channels 2 #
View Details
5W + 5W Stereo Speaker Amplifiers - BA5417 - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 45 to ? dB
Continuous Power 5 watts
View Details