Visual Sound, Inc. XP Series Power Amplifier XP2500

Description
Yamaha Commercial Audio Systems, Inc. 250W+250W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.
Description
Yamaha Commercial Audio Systems, Inc. 250W+250W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
XP Series Power Amplifier
XP2500
XP Series Power Amplifier XP2500
Yamaha Commercial Audio Systems, Inc. 250W+250W (8 ohm, 20Hz-20kHz) Power Amplifier XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility. Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Yamaha Commercial Audio Systems, Inc.

250W+250W (8 ohm, 20Hz-20kHz) Power Amplifier

XP power amplifier series featuring high power, high quality, high reliability and high stability matches various installation sound systems and provides superior acoustic features even in live performance applications. The newly developed XP series consists of 5 models with different outputs ranging from 700W (STEREO 8 ohm) to 100W (STEREO 8 ohm). Ideal amplifier can be selected according to the scale and application by combining the model with finely set output. The series is designed for flexibility and versatility.
Superior sound quality equivalent to upper-class models has been realized by circuit design and careful selection of parts focusing on sound quality, and the inheritance of vibration tolerance developed for PC-1N. The series features tight low tones, full and rich high tones and abundant, stable mid-tones. Especially, the series features high resolution for spoken words and vocals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XP2500
Product Name XP Series Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input - BD5452AMUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 to ? dB
View Details