Visual Sound, Inc. PV® 14 Compact Mixer PV 14

Description
Peavey Electronics The PV® 14 compact mixer has the best features, quality and price of any mixer in its class. Peavey's reference-quality mic preamps spec in at an incredible .0007 THD making the PV 14 mixer excellent for live or recording applications. The PV 14 mixer includes three-band EQ, effects send, monitor send on each channel and insert points on channels 1-10. With ten mono and two stereo channels, the PV 14 offers a total of twelve inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and !/4 inch outputs allow the PV 14 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in this price range. Rack mount kit available. Built-in DSP effects processor 10 RQ™ (reference-quality) low noise microphone inputs with insert points Channels 11/12 and 13/14 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, mute indication One pre-fader monitor send One post-fader effects send Precision 60 mm faders on input channels and stereo master outputs Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply
Description
Peavey Electronics The PV® 14 compact mixer has the best features, quality and price of any mixer in its class. Peavey's reference-quality mic preamps spec in at an incredible .0007 THD making the PV 14 mixer excellent for live or recording applications. The PV 14 mixer includes three-band EQ, effects send, monitor send on each channel and insert points on channels 1-10. With ten mono and two stereo channels, the PV 14 offers a total of twelve inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and !/4 inch outputs allow the PV 14 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in this price range. Rack mount kit available. Built-in DSP effects processor 10 RQ™ (reference-quality) low noise microphone inputs with insert points Channels 11/12 and 13/14 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, mute indication One pre-fader monitor send One post-fader effects send Precision 60 mm faders on input channels and stereo master outputs Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 14 Compact Mixer
PV 14
PV® 14 Compact Mixer PV 14
Peavey Electronics The PV® 14 compact mixer has the best features, quality and price of any mixer in its class. Peavey's reference-quality mic preamps spec in at an incredible .0007 THD making the PV 14 mixer excellent for live or recording applications. The PV 14 mixer includes three-band EQ, effects send, monitor send on each channel and insert points on channels 1-10. With ten mono and two stereo channels, the PV 14 offers a total of twelve inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and !/4 inch outputs allow the PV 14 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in this price range. Rack mount kit available. Built-in DSP effects processor 10 RQ™ (reference-quality) low noise microphone inputs with insert points Channels 11/12 and 13/14 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, mute indication One pre-fader monitor send One post-fader effects send Precision 60 mm faders on input channels and stereo master outputs Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply

Peavey Electronics

The PV® 14 compact mixer has the best features, quality and price of any mixer in its class. Peavey's reference-quality mic preamps spec in at an incredible .0007 THD making the PV 14 mixer excellent for live or recording applications. The PV 14 mixer includes three-band EQ, effects send, monitor send on each channel and insert points on channels 1-10. With ten mono and two stereo channels, the PV 14 offers a total of twelve inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and !/4 inch outputs allow the PV 14 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in this price range. Rack mount kit available.

  • Built-in DSP effects processor
  • 10 RQ™ (reference-quality) low noise microphone inputs with insert points
  • Channels 11/12 and 13/14 with dual switchable stereo line inputs
  • 3-band EQ on all channels
  • LED clip, signal, mute indication
  • One pre-fader monitor send
  • One post-fader effects send
  • Precision 60 mm faders on input channels and stereo master outputs
  • Control room output
  • Global 48 volt phantom power, tape to control room and tape to mix assignments
  • Stereo outputs with balanced 1/4 inch TRS and XLR connectors
  • Rugged console design
  • Universal switching power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 14
Product Name PV® 14 Compact Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details