Visual Sound, Inc. EURORACK UB2222FX-PRO

Description
Behringer Audio Ultra Low-Noise Design 22-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is our second-largest console in the entire UB Series Mixing Consoles. There are 16 balanced high-headroom line inputs and 8 INVISIBLE MIC PREAMPs (IMPs) and 3 aux sends per channel (1 pre fader for monitoring and 1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). There are effective extremely musical 3-band EQs with semi-parametric mid bands plus switchable low-cut filters on all mono channels. 2 subgroups with separate outputs for added routing flexibility and 3 multi-functional stereo aux returns with flexible routing are also there. You will also find the integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets.
Description
Behringer Audio Ultra Low-Noise Design 22-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is our second-largest console in the entire UB Series Mixing Consoles. There are 16 balanced high-headroom line inputs and 8 INVISIBLE MIC PREAMPs (IMPs) and 3 aux sends per channel (1 pre fader for monitoring and 1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). There are effective extremely musical 3-band EQs with semi-parametric mid bands plus switchable low-cut filters on all mono channels. 2 subgroups with separate outputs for added routing flexibility and 3 multi-functional stereo aux returns with flexible routing are also there. You will also find the integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Behringer Audio Ultra Low-Noise Design 22-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor This is our second-largest console in the entire UB Series Mixing Consoles. There are 16 balanced high-headroom line inputs and 8 INVISIBLE MIC PREAMPs (IMPs) and 3 aux sends per channel (1 pre fader for monitoring and 1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). There are effective extremely musical 3-band EQs with semi-parametric mid bands plus switchable low-cut filters on all mono channels. 2 subgroups with separate outputs for added routing flexibility and 3 multi-functional stereo aux returns with flexible routing are also there. You will also find the integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets.

Behringer Audio

Ultra Low-Noise Design 22-Input 2/2-Bus Mic/Line Mixer with Premium IMP Mic Preamplifiers and 24-Bit Multi-FX Processor

This is our second-largest console in the entire UB Series Mixing Consoles. There are 16 balanced high-headroom line inputs and 8 INVISIBLE MIC PREAMPs (IMPs) and 3 aux sends per channel (1 pre fader for monitoring and 1 pre/post fader switchable for monitoring/FX applications and 1 post fader for internal FX or as external send). There are effective extremely musical 3-band EQs with semi-parametric mid bands plus switchable low-cut filters on all mono channels. 2 subgroups with separate outputs for added routing flexibility and 3 multi-functional stereo aux returns with flexible routing are also there. You will also find the integrated 24-bit digital stereo FX processor with 99 great-sounding VIRTUALIZER presets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number UB2222FX-PRO
Product Name EURORACK
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details