Visual Sound, Inc. Tour Series Bass Amp & Cab Tour VB-2

Description
Peavey Electronics The VB-2 is built around a tube power section that utilizes six EL34 tubes to deliver its stunning 225 watts of power. By adjusting the Clean Gain and Overdrive Gain controls on the footswitchable Clean and Crunch channels, respectively, players can dial in tones ranging from the snarling grit of rock and metal to the weighty thump of old-school dub and reggae to clean, punchy hi-fi -- all while delivering the necessary "cut" to maintain a strong bass presence in live performances. Backing up the amplifier's tube growl is a 3-band EQ that combines the best attributes of passive and active tone controls. This section includes high and low controls, as well as a mid control with a four-position midrange selector switch that allows players to set the mid-frequency shift at 200, 400, 600 or 800 Hz. Peavey's patented Resonance and Presence controls, which adjust the damping factor at the low and high ends, respectively, along with a three-way speaker impedance selector, enable players to match the VB-2 to virtually any bass speaker enclosure. A footswitchable mute/tuner circuit and front-panel effects loop give players additional flexibility.
Description
Peavey Electronics The VB-2 is built around a tube power section that utilizes six EL34 tubes to deliver its stunning 225 watts of power. By adjusting the Clean Gain and Overdrive Gain controls on the footswitchable Clean and Crunch channels, respectively, players can dial in tones ranging from the snarling grit of rock and metal to the weighty thump of old-school dub and reggae to clean, punchy hi-fi -- all while delivering the necessary "cut" to maintain a strong bass presence in live performances. Backing up the amplifier's tube growl is a 3-band EQ that combines the best attributes of passive and active tone controls. This section includes high and low controls, as well as a mid control with a four-position midrange selector switch that allows players to set the mid-frequency shift at 200, 400, 600 or 800 Hz. Peavey's patented Resonance and Presence controls, which adjust the damping factor at the low and high ends, respectively, along with a three-way speaker impedance selector, enable players to match the VB-2 to virtually any bass speaker enclosure. A footswitchable mute/tuner circuit and front-panel effects loop give players additional flexibility.

Suppliers

Company
Product
Description
Supplier Links
Tour Series Bass Amp & Cab - Tour VB-2 - Visual Sound, Inc.
Broomall, PA, USA
Tour Series Bass Amp & Cab
Tour VB-2
Tour Series Bass Amp & Cab Tour VB-2
Peavey Electronics The VB-2 is built around a tube power section that utilizes six EL34 tubes to deliver its stunning 225 watts of power. By adjusting the Clean Gain and Overdrive Gain controls on the footswitchable Clean and Crunch channels, respectively, players can dial in tones ranging from the snarling grit of rock and metal to the weighty thump of old-school dub and reggae to clean, punchy hi-fi -- all while delivering the necessary "cut" to maintain a strong bass presence in live performances. Backing up the amplifier's tube growl is a 3-band EQ that combines the best attributes of passive and active tone controls. This section includes high and low controls, as well as a mid control with a four-position midrange selector switch that allows players to set the mid-frequency shift at 200, 400, 600 or 800 Hz. Peavey's patented Resonance and Presence controls, which adjust the damping factor at the low and high ends, respectively, along with a three-way speaker impedance selector, enable players to match the VB-2 to virtually any bass speaker enclosure. A footswitchable mute/tuner circuit and front-panel effects loop give players additional flexibility.

Peavey Electronics

The VB-2 is built around a tube power section that utilizes six EL34 tubes to deliver its stunning 225 watts of power. By adjusting the Clean Gain and Overdrive Gain controls on the footswitchable Clean and Crunch channels, respectively, players can dial in tones ranging from the snarling grit of rock and metal to the weighty thump of old-school dub and reggae to clean, punchy hi-fi -- all while delivering the necessary "cut" to maintain a strong bass presence in live performances. Backing up the amplifier's tube growl is a 3-band EQ that combines the best attributes of passive and active tone controls. This section includes high and low controls, as well as a mid control with a four-position midrange selector switch that allows players to set the mid-frequency shift at 200, 400, 600 or 800 Hz. Peavey's patented Resonance and Presence controls, which adjust the damping factor at the low and high ends, respectively, along with a three-way speaker impedance selector, enable players to match the VB-2 to virtually any bass speaker enclosure. A footswitchable mute/tuner circuit and front-panel effects loop give players additional flexibility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Tour VB-2
Product Name Tour Series Bass Amp & Cab
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details