Visual Sound, Inc. Datasheets for Projection Screens

Projection screens are used to display images from overhead and video projectors.
Projection Screens: Learn more

Product Name Notes
Bretford Manufacturing, Inc., 102" Diagonal Order brackets seperately Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a...
Bretford Manufacturing, Inc., 106" Diagonal Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the...
Bretford Manufacturing, Inc., 115" Diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in...
Bretford Manufacturing, Inc., 133" Diagonal Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed below in the...
Bretford Manufacturing, Inc., 145" diagonal Since most projectors are calibrated to the standard TV shape 4:3 ratio, this screen assures you will keep audiences focused on a clear picture in...
Bretford Manufacturing, Inc., 50" Diagonal, includes carry bag PORTABLE // Just the right size for small group viewing, even at the end of the conference table LIGHTWEIGHT // Just the...
Bretford Manufacturing, Inc., 94" Diagonal. Order brackets separately Ideal for High Definition projectors, this widescreen projeciton screen optimizes movie viewing in large lecture halls or auditoriums. Fabric Viewing Size listed...
Bretford Manufacturing, Inc. Easy up and down with the touch of a finger due to the pneumatic aids in the lifting mechanism. Easy To Carry - Lightweight aluminum case construction...
Bretford Manufacturing, Inc. Series 375 Tripod Screen When your presentation is on-the-move, you can always rely on a Bretford Multimedia Tripod Screen for fast and easy setup. All tripod screens...
Bretford Manufacturing, Inc. Series 500 Wall Screen Series 500 Large Wall Screens come in sizes ranging from 8' x 8' to 12' x 12'. Screens may be easily mounted on...
Bretford Manufacturing, Inc. Series 65 Wall Screen Bretford offers versatile manual multimedia wall screen that are perfect for any classroom or office. Screens may be easily mounted directly on the...
Bretford Manufacturing, Inc. Series 700 Electric Screen Recommended for use in conference rooms, lecture halls and classrooms, the Series 700 Electric Wall Screens are designed for permanent wall installation in...
Buhl Industries, Inc. 70" x 70" Electric Screen *Economical Electric Screen *Wall or Ceiling Mount *Durable Metal Casing *Matte White Finish, 1" Black Boarders *In-Line 3-position Toggle Control Switch *One...
Buhl Industries, Inc. 84" x 84" Electric Screen *Economical Electric Screen *Wall or Ceiling Mount *Durable Metal Casing *Matte White Finish, 1" Black Boarders *In-Line 3-position Toggle Control Switch *One...
Buhl Industries, Inc. 96" x 96" Electric Screen *Economical Electric Screen *Wall or Ceiling Mount *Durable Metal Casing *Matte White Finish, 1" Black Boarders *In-Line 3-position Toggle Control Switch *One...
Buhl Industries, Inc. Additional Remote for Buhl electric screens
Buhl Industries, Inc. Buhl Innsbruck Electric Wall Screens are the perfect choice for applications which require an electric screen but where a recessed installation is not desired or feasible. The...
Buhl Industries, Inc. Standard matte white screen fabric *Universal spring-loaded brackets attached to rear of screen casing can be used for both wall and ceiling mounting *New tubular motor is...
Buhl Industries, Inc. The Amsterdam Portable Screen *Easy to carry, rolls into self contained carry case *Portable compact design *Easy spring roll release set up *Built-in carrying handle *Aluminum Case...
Buhl Industries, Inc. The Buhl TPS-T50 is a 50" X 50" inch projection screen with a built-in keystone eliminator. It features a durable flame retardant and mildew resistant screen material...
Buhl Industries, Inc. The Buhl TPS-T60 is a 60" X 60" inch projection screen with a built-in keystone eliminator. It features a durable flame retardant and mildew resistant screen material...
Buhl Industries, Inc. The Buhl TPS-T70 is a 70" X 70" inch projection screen with a built-in keystone eliminator. It features a durable flame retardant and mildew resistant screen material...
Buhl Industries, Inc. The Buhl TPS-T80 is an 80" X 80" inch projection screen with a built-in keystone eliminator. It features a durable flame retardant and mildew resistant screen material...
Buhl Industries, Inc. The Buhl WS-W50 is a 50" X 50" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications. It features a...
Buhl Industries, Inc. The Buhl WS-W60 is a 60" X 60" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications. It features a...
Buhl Industries, Inc. The Buhl WS-W70 is a 70" X 70" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications. It features a...
Buhl Industries, Inc. The Buhl WS-W80 is a 80" X 80" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications. It features a...
Custom Display Solutions - The Custom Rear Screen System consists of a rear projection screen (framed/unframed) and a projector mirror mount. This is our most popular product, the RSS allows...
Custom Display Solutions Supports all formats Now you can watch all your movies in the format the director intended - the Supernova Epic supports all fi lm formats up to...
Da - Lite Screen Company LLC - Da - Lite's new Multi Format Imager allows for sizes up to 16' wide and can display optional format choices while maintaining a...
Da - Lite Screen Company LLC - The attractive satin finish aluminum extruded case design makes Da - Lite's Easy Install Manual with CSR an excellent choice for your next...
Da - Lite Screen Company LLC - The Multi Vision Imager's innovative design combines a fixed screen and a tab tensioned electric screen in one frame. The Multi Vision Imager's...
Da - Lite Screen Company LLC - The Tensioned Conference Electrol® is a revolutionary electric screen that allows the projection screen and video conferencing camera to be completely concealed when...
Da - Lite Screen Company LLC. 92" x 164" Viewing Area The Fast-Fold® Deluxe series has been expanded to include an new HDTV format size. The 92" x 164" viewing...
Da - Lite Screen Company LLC 2" diameter aluminum tubing with shock cord and "S" Hooks included and positioned. Priced per linear foot. The Series 200 Lace and Grommet Frame...
Da - Lite Screen Company LLC An optional frame that not only protects the screen but is professional, good looking and allows for easy installation. Option for Polacoat® Screens Impressive...
Da - Lite Screen Company LLC As part of the JKP Affinity Series of projection screen fabrics, HD Progressive is formulated to produce true color and white field uniformity. With...
Da - Lite Screen Company LLC Available in widths over 39', the Arena Electrol® is the solution to your large venue motorized projection screen needs. The Arena Electrol® is designed...
Da - Lite Screen Company LLC Choice of seven veneer wrapped cases fits any room decor. The Veneer Model B® is ideal for classrooms and meeting facilities. The case features...
Da - Lite Screen Company LLC Compact, portable and lightweight tabletop projection screen. Compact, portable and lightweight projection screen.
Da - Lite Screen Company LLC Complete screen with surface and vinyl storage case. Mini Fold screens provide the ultimate tabletop projection screen. Compact go anywhere design ensures you have...
Da - Lite Screen Company LLC Considered to be the rental leader for the professional desiring the high quality and exceptional durability. The Picture King is a high quality professional...
Da - Lite Screen Company LLC Constructed of three inch diameter aluminum tubing, the Series 300 Lace and Grommet Frame includes lacing cord and positioned "S" hooks for attaching a...
Da - Lite Screen Company LLC Controlled Screen Return (CSR) ensures a quite controlled return of the screen surface into the case. Offered exclusively by Da - Lite, the Controlled...
Da - Lite Screen Company LLC Da - Lite Screen Company has reformulated its Ultra Wide Angle fabric to increase the contrast on this innovative screen surface. The viewing characteristics...
Da - Lite Screen Company LLC Da - Lite's Fast-Fold® screens give professional presenters the edge on the road. Fast-Fold® screens are made to take the rigors of constant set...
Da - Lite Screen Company LLC Da - Lite's High Power and High Contrast High Power surfaces are now available in sizes up to 8' in height.
Da - Lite Screen Company LLC Designed for applications where a more realistic soundstage is desired, this fabric allows for the installation of speakers to be placed behind the surface.
Da - Lite Screen Company LLC Designed with the installer in mind. The Advantage Manual with CSR was designed with the installer in mind. From the convenience of installing the...
Da - Lite Screen Company LLC Designed with the installer in mind. The Tensioned Advantage Electrol was designed with the installer in mind. This screen offers the convenience of installing...
Da - Lite Screen Company LLC Designed with the installer in mind The Tensioned Advantage Electrol was designed with the installer in mind. This screen offers the convenience of installing...
Da - Lite Screen Company LLC Durable screen that is perfect for classroom and meeting facilities. Easy pull-down system locks at intervals to fit a variety of projection formats. Perfect...
Da - Lite Screen Company LLC Durable tripod screen. A popular portable screen, the Versatol is ideal for classrooms and training rooms. The Versatol is professional solution for any projection...
Da - Lite Screen Company LLC Durable tripod screen. A popular portable screen, Versatol is ideal for classrooms and training rooms. It's a professional solution for any projection application or...
Da - Lite Screen Company LLC Easy to raise and lower with one hand, the Insta-Theater® Plus features a single pneumatic extension arm to allow the screen to be opened...
Da - Lite Screen Company LLC Electric Wall or Ceiling Front Projection Screen for Larger Venues. Seamless in all sizes up to 16' wide, the tab tensioning system offers the...
Da - Lite Screen Company LLC Electric Wall or Ceiling Front Projection Screen for Larger Venues. This tensioned screen offers an extra flat surface for optimum image quality when using...
Da - Lite Screen Company LLC Electric Wall or Ceiling Projection Screen for Larger Venues. Da - Lite Screen Company is pleased to announce the addition of a veneer case...
Da - Lite Screen Company LLC Electric Wall or Ceiling Projection Screen for Larger Venues. The larger Cosmopolitan Electrol features a two piece aluminum extruded case with dimensions measuring 7-7/8"...
Da - Lite Screen Company LLC Factory Installed for In-Wall Placement (1/4" Thickness) - Black Anodized Finish An optional frame that not only protects the screen but is professional, good...
Da - Lite Screen Company LLC Fast-Fold® Deluxe and Heavy Duty Fast-Fold® Deluxe screen with Da-Mat fabric now feature a foldable black backed material. Da - Lite's Fast-Fold® Deluxe and...
Da - Lite Screen Company LLC Featuring a fully automatic ceiling closure, the Boardroom Electrol is totally concealed in the ceiling when not in use. Designed specifically for ceiling recessed...
Da - Lite Screen Company LLC Featuring dual motors concealed in the ceiling and a tensioned screen, this screen offers an extra flat surface for optimum image quality when using...
Da - Lite Screen Company LLC Formulated with an extremely wide viewing angle and excellent white field uniformity, the HD Progressive 0.6 screen fabric is ideal for applications where projector...
Da - Lite Screen Company LLC Handsome finished white aluminum case provides a clean look and allows easy installation of ceiling tiles. Designed to have the case installed during the...
Da - Lite Screen Company LLC High Contrast High Power fabric is a revolutionary screen surface that provides a unique combination of high gain along with contrast enhancement due to...
Da - Lite Screen Company LLC High quality professional tripod screen able to withstand daily usage. The Picture King is a high quality professional tripod screen able to withstand daily...
Da - Lite Screen Company LLC Ideal for applications where a recessed installation is not desired or feasible.
Da - Lite Screen Company LLC Ideal for large screen applications in stage or auditorium settings. Da - Lite's largest enclosed electric screen Heavy-duty screen for exposed or recessed installation...
Da - Lite Screen Company LLC Ideal for large venue installations when a variety of image formats are projected.
Da - Lite Screen Company LLC Impressinve architectrual design adds sophistication to every installation Self-Trimming feature eliminates the need for finish trim and makes for a fast and easy installation.
Da - Lite Screen Company LLC Impressive architectural design adds sophistication to every installation. Heavy-duty box frame construction of 2 3/4" x 3" (69.85mm x 76mm) rectangular dovetailed tube of...
Da - Lite Screen Company LLC In a move to meet the market demand for its Dual Vision projection screen material, Da - Lite Screen Company has increased the contrast...
Da - Lite Screen Company LLC In a move to meet the market demand for our 3D Virtual Grey front projection screen material, Da - Lite Screen Company has increased...
Da - Lite Screen Company LLC In-the-ceiling screen with automatically operated door to conceal screen when not in use. Great for high usage applications. Install in-the-ceiling with cam operated door...
Da - Lite Screen Company LLC Lace and Grommet Framing System for permanent fixed or fly installation. Constructed of 2" diameter aluminum tubing with reinforced corners, the Curved Series 200...
Da - Lite Screen Company LLC Large horizontal motorized system for masking Cinemascope to HDTV format or HDTV to NTSC Video format.
Da - Lite Screen Company LLC Large venue motorized screen with automatic closure door. Handsome white powder coated closure doors and case provide a clean look and allow easy installation...
Da - Lite Screen Company LLC Large venue motorized screen with automatic closure door. Handsome white powder coated closure doors and case provide a clean look and allow easy installation...
Da - Lite Screen Company LLC Large venue motorized screen. Handsome finished white aluminum case provides a clean look and allows easy installation of ceiling tiles. Designed to have the...
Da - Lite Screen Company LLC Large venue motorized screen. Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
Da - Lite Screen Company LLC Manually operated front projection screen incorporating tensioning arm which provides a remarkably flat viewing surface. Suitable for offices, training and meeting rooms, the Deluxe...
Da - Lite Screen Company LLC Manually operated front projection screen with real wood case available in three styles. Appealing curvilinear design of the Concord style case makes this pull-down...
Da - Lite Screen Company LLC Our High Contrast Matte White Fabric is now available on the Picture King. The High Contrast Matte White surface provides a gain of 1.1...
Da - Lite Screen Company LLC Perfect for auditorium, stage or any other large screen application. Da - Lite's largest enclosed electric screen Heavy-duty screen for exposed or recessed installation...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. New for 2005, the Acoustical Imager is a revolutionary projection screen that marries a...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance.
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Da-Snap features a 1-1/2" square black powder coated frame for an attractive, clean...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Da-Snap is suitable for mounting on the wall or into a wall opening...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Imager offers a 2" wide rounded frame for a stylish appearance. The JKP...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Multi-Mask Imager is a fixed frame screen that features both horizontal and vertical...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Perm-Wall was designed for permanent mounting to the wall or in a wall...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications Available in sizes from 60" to 240" diagonal in video format and 92" to...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications Offering a 45-degree cut frame for a sleek, modern appearance, the Cinema Contour® is...
Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications The Cinema Contour offers a 45-degree angle cut frame for a sleek, modern appearance.
Da - Lite Screen Company LLC Scenic Roller is our largest roll-up screen. Manually operated with an easy to use rope and pulley system. It is ideal for large screen...
Da - Lite Screen Company LLC Silver Lite 2.5™ is a multi-purpose front projection surface that is optimized for passive linear and circular 3D applications and is also an excellent...
Da - Lite Screen Company LLC The Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of ceiling...
Da - Lite Screen Company LLC The Ascender Electrol provides the perfect solution for environments where mounting a traditional electric screen is not practical. Rising to your expectations - the...
Da - Lite Screen Company LLC The Designer Cinema features a stylish curved aluminum extruded case available in either black, white or graphite finish. Designed for ease of installation, the...
Da - Lite Screen Company LLC The Designer Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. Featuring a stylish curved aluminum...
Da - Lite Screen Company LLC The Designer Contour Electrol with Built-In Infrared Remote features a stylish curved aluminum extruded case available in either black, white or graphite finish. The...
Da - Lite Screen Company LLC The Designer Da-Tab is great for any room, especially boardrooms, where aesthetics are important. The screen can be mounted to either the wall or...
Da - Lite Screen Company LLC The Designer Model B® Fabric case screen is ideal or classrooms and meeting facilities. The Designer Model B® fabric case screen is ideal for...
Da - Lite Screen Company LLC The Dual Masking Electrol is a concealed-in-the-cei ling screen that allows you to view from Letterbox to NTSC format. The Dual Masking Electrol is...
Da - Lite Screen Company LLC The Floor Model C projection screen is a heavy-duty screen ideal for rental, stage and hospitality applications. The permanently lubricated steel ball bearings combined...
Da - Lite Screen Company LLC The Floor Model C projection screen is a heavy-duty screen ideal for rental, stage and hospitality applications. The Carpeted Floor Model C projection screen...
Da - Lite Screen Company LLC The Heavy Duty Fast-Fold® Deluxe screen features a sturdy 3 ½" x 1 ¼" aluminum frame with snap latch hinges for simple, quick set...
Da - Lite Screen Company LLC The Horizon Electrol screen allows 4-position masking with the touch of a button. It masks the screen from an NTSC format to HDTV, Letterbox...
Da - Lite Screen Company LLC The Model C™ with Controlled Screen Return (CSR) is a heavy-duty screen ideal for large size conference or training rooms featuring a quiet controlled...
Da - Lite Screen Company LLC The Multi-Mask Imager is a fixed frame screen that features both horizontal and vertical masking. With all masking retracted, the screen is HDTV (1.78:1)...
Da - Lite Screen Company LLC The new Pico Screen was designed with Pico Projectors in mind and creates the perfect lightweight portable projection system for business meetings, training, gaming...
Da - Lite Screen Company LLC The Presenter is the smallest, most compact screen available. It is lightweight and easy-to-use. It's also perfect for tabletop presentations and an ideal companion...
Da - Lite Screen Company LLC The professional presenter's choice for compactness and portability. Da - Lite's Fast-Fold® screens give professional presenters the edge on the road. Fast-Fold® screens are...
Da - Lite Screen Company LLC The professional presenter's choice for compactness and portability. The Heavy Duty Fast-Fold® Deluxe screen features a sturdy 3 ½" x 1 ¼" aluminum frame...
Da - Lite Screen Company LLC The Rental and Staging Choice for Portable Projection Screens. Fast-Fold® Truss is the rental and staging answer for large venue portable projection. With a...
Da - Lite Screen Company LLC The Rental and Staging Choice for Portable Projection Screens. Heavy Duty Fast-Fold® Deluxe is the rental and staging answer for large venue portable projection.
Da - Lite Screen Company LLC The Rental and Staging Choice for Portable Projection Screens. The Heavy Duty Fast-Fold® Deluxe screen features a sturdy 3 ½" x 1 ¼" aluminum...
Da - Lite Screen Company LLC The Scenic Roller is our largest electrically operated projection screen. The Scenic Roller is Da - Lite's largest capacity screen. Available in sizes from...
Da - Lite Screen Company LLC The Slimline Electrol features a 2-3/4 inch diameter compact case allowing it to be unobtrusively placed anywhere and mounts to either a wall or...
Da - Lite Screen Company LLC The Tensioned Advantage Deluxe Electrol features handsome white powder coated closure doors and case to provide a clean look and allow easy installation of...
Da - Lite Screen Company LLC The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven...
Da - Lite Screen Company LLC The Tensioned Cosmopolitan Electrol offers an extra flat surface for optimum image quality when using data graphics. This tensioned screen offers an extra flat...
Da - Lite Screen Company LLC The Tensioned Dual Masking Electrol is a concealed-in-the-cei ling screen that allows you to view from HDTV to NTSC format. The screen is tensioned...
Da - Lite Screen Company LLC The Tensioned Horizon Electrol not only allows 4-position masking with the touch of a button, it also offers a tensioned extra flat surface for...
Da - Lite Screen Company LLC The Theater-Lite is lightweight and sets up in a snap. Simply release and raise the extension arm, unroll your screen to the desired height...
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Automatic doors, which can...
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Now available in larger...
Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-cei ling screen offers an extra flat surface for optimum image quality for video or data projection. Tab guide cable system...
Da - Lite Screen Company LLC Two-piece aluminum case construction and floating mounting method allows attachment to wall or ceiling. Stylish curved aluminum extruded case with dimensions of 4-5/8" high...
Da - Lite Screen Company LLC Ultra Wide Angle is a flexible vinyl rear projection surface with a 0.70 gain and 80° viewing half angle. It is designed for applications...
Da - Lite Screen Company LLC Uniquely designed screen lifts up and out of its sleek black aluminum case and is ready to use in seconds. The Deluxe Insta-Theater screen...
Da - Lite Screen Company LLC Wall or Ceiling Mounted Manual Front Projection Screen The Model C™ projection screen is a heavy-duty screen ideal for large size conference or training...
Da - Lite Screen Company LLC With its stylish curved aluminum extruded case available in either black, white or graphite finish, the Contour Electrol is a beautiful addition to any...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - High Contrast Option. Gain range from 0.9 to 1.2 This is best used in very high ambient light conditions and a...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - Light Contrast Option. Gain range 1.10 to 1.40 for low room lighting conditions and low projector Lumen performance. This will be...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - Medium Contrast Option. Gain range from 1.0 to 1.3. Polymer Projection Screen Coating Kit - Medium Contrast Option. Gain range from...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - No Contrast Option. Gain range 1.15 to 1.4. Polymer Projection Screen Coating Kit - No Contrast Option. Gain range 1.15 to...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - This is our most popular screen surface especially for home theaters. This has a fixed gain of 1.15 and is a...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - With a fixed gain of 1.05 This is a no mix/single layer polymer coating. Works very well for home theaters with...
DIY Theatre, LLC Polymer Projection Screen Coating Kit - With a fixed gain of 1.25 This is a no mix/single layer polymer coating. Great for projects with very low ambient...
Draper, Inc. It is designed specifically to be flown, but can also be used with legs. Either way, it is the strongest and most rigid screen on the market. Now,...
Draper, Inc. Ambassador electric projection screen. Ceiling-recessed with automatic closure. Direct-drive, heavy-duty, electrically operated projection screen designed for recessed installation above any type of ceiling. All-wood case with black finish.
Draper, Inc. Apex spring-roller operated front projection screen. Extruded aluminum case installs above ceiling. White closure panel at bottom of screen seals ceiling opening when screen is retracted. Detachable aluminum...
Draper, Inc. Artisan Series projection screens complement the fine furniture in your conference room. Solid hardwood or contemporary plastic laminate case. Sample colors - Custom finishes are also available. Depending...
Draper, Inc. Artisan Series projection screens complement the fine furniture in your conference room. Solid hardwood or contemporary plastic laminate case. Sample colors - Custom finishes are also available. Mounts...
Draper, Inc. Artisan Series projection screens complement the fine furniture in your conference room. Solid hardwood or contemporary plastic laminate case. Sample colors -Custom finishes are also available. With control...
Draper, Inc. As the sun sets it's time for the Nocturne™ to come out! Take your entertainment outside with Draper's newest screen, designed for outdoor use on your patio, by...
Draper, Inc. Clarion permanently tensioned projection screen. Viewing surface is flat, for perfect picture quality. Viewing surface is stretched tightly behind a beveled black aluminum frame. New design for quick...
Draper, Inc. Draper is now offering 16:10 and 15:9 formats on select projection screen models Draper is now offering 16:10 and 15:9 aspect ratios on select projection screen models. These...
Draper, Inc. Draper's new MicroScreen projection screen sets up in seconds on a tabletop or any flat surface. Its unique "sidewinder" design requires less space than conventional roller-operated screens. Case...
Draper, Inc. Draper's new TheatreMask™ Screen Masking System makes changing screen formats a snap. Installs directly over a fixed screen, like Draper's Clarion or Cineperm and masks either the width...
Draper, Inc. Envoy electrically operated projection screen. Designed for recessed installation above ceiling in conference and meeting rooms, executive facilities and training centers. Motor-in-roller with automatic ceiling closure that can...
Draper, Inc. Highest quality spring-roller projection screen for wall or ceiling mounting. Includes the AutoReturn Spring Roller. For small to medium sized groups. Spring-roller operated. Housed in pentagonal steel case...
Draper, Inc. Ideal projection screen for theatres, auditoriums and stage events. Draper Lace & Grommet viewing surfaces are furnished with reinforced 2" borders on all four sides and grommets on...
Draper, Inc. Luma 2 heavy-duty wall or ceiling mounted projection screen. Includes the AutoReturn Roller. An attractive, practical choice wherever a large spring-roller screen is required. Simple in design and...
Draper, Inc. Luma 2 heavy-duty wall/ceiling projection screen. An attractive, practical choice wherever a large spring-roller screen is required. Simple in design and rugged in construction. Constructed entirely of heavy...
Draper, Inc. Luma wall/ceiling projection screen. For small to medium sized groups. Spring-roller operated. Housed in pentagonal steel case with a scratch-resistant white polyester finish and matching endcaps. Endcaps form...
Draper, Inc. Motorized ceiling-recessed, tab-tensioned front projection screen. Sleek white extruded aluminum case installs above ceiling. Trim flange finishes the ceiling opening. Tab-tensioned viewing surface and roller can be installed...
Draper, Inc. Now, the StageScreen a totally new concept in projection screen design, can be dressed up with the New Dress Kit. Designed to be flown, it can also be...
Draper, Inc. Paragon heavy-duty electric projection screen. Ideal for auditoriums and lecture halls. Motor is installed on special vibration insulators inside a 6" diameter steel roller. Paragon/Series E heavy-duty electric...
Draper, Inc. Paragon/Series V heavy-duty electric projection screen. Ideal for auditoriums and lecture halls. Motor is installed on special vibration insulators inside a 6" diameter steel roller. Paragon Series V...
Draper, Inc. Permanently mounted front or rear projection screen, Snap-on screen with aluminum frame. The Cineperm offers a contemporary, theatre-like appearance wherever a permanently mounted front or rear screen is...
Draper, Inc. Premier/Series C crank-operated wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black...
Draper, Inc. Rolleramic heavy-duty motorized projection screen. Ideal for auditoriums and lecture halls, hospitals, hotels, churches and other large venues. All-wood case may be recessed in the ceiling or painted...
Draper, Inc. Signature/Series E ceiling-recessed electric projection screen. Independently motorized aluminum ceiling closure disappears into the white case when screen is lowered. Hinges are completely concealed. The closure is supported...
Draper, Inc. Signature/Series V ceiling-recessed electric projection screen. Independently motorized aluminum ceiling closure disappears into the white case when screen is lowered. Tab-Tensioning System keeps viewing surface perfectly flat. Hinges...
Draper, Inc. Silhouette/Series C manually operated projection screen with tab-tensioning system. The sleek, curved aluminum case and endcaps are finished in dove grey. Slender dimensions and contemporary design. Viewing surface...
Draper, Inc. Silhouette/Series E electrically operated projection screen. The sleek, curved aluminum case and endcaps are finished in white. Slender dimensions and contemporary design. Can be mounted to the wall...
Draper, Inc. Silhouette/Series M spring-roller operated projection screen. Includes the AutoReturn Spring Roller. The sleek, curved aluminum case and endcaps are finished in white. Slender dimensions and contemporary design. Can...
Draper, Inc. Silhouette/Series M spring-roller operated projection screen. Slender dimensions and contemporary design. Can be mounted to the wall or ceiling. Screen and dowel retract completely inside the case. Spring-roller...
Draper, Inc. Silhouette/Series V electrically operated projection screen with Tab-Tensioning System. The sleek, curved aluminum case and endcaps are finished in white. Slender dimensions and contemporary design. Can be mounted...
Draper, Inc. Star classroom projection screen. Its sturdy and durable construction makes it an ideal manual projection screen for classrooms. Cylindrical steel case is scratch-resistant white polyester finish with matching...
Draper, Inc. The Access MultiView/Series E offers total flexibility. One screen, two formats. Ceiling-recessed, motorized projection screen with independently motorized masking system installed in the same case for dual format...
Draper, Inc. The Access MultiView/Series V offers total flexibility. One screen, two formats. Ceiling-recessed, electric tab-tensioned projection screen with independently motorized masking system installed in the same case for dual...
Draper, Inc. The Access XL/Series E offers the benefits of our Access/Series E, in a size range suited for larger spaces. Motorized ceiling-recessed projection screen. Sleek white extruded aluminum case...
Draper, Inc. The Access XL/Series V combines the benefits of the Access/Series V with a size range suitable for larger rooms. Motorized ceiling-recessed, tab-tensioned front projection screen. Sleek white extruded...
Draper, Inc. The Access/Series E. Motorized ceiling-recessed projection screen. Sleek white extruded aluminum case installs above ceiling. Trim flange finishes the ceiling opening. Viewing surface and roller can be installed...
Draper, Inc. The Access/Series M. Sleek white extruded aluminum case installs above ceiling. Trim flange finishes the ceiling opening. Viewing surface and roller can be installed at the same time...
Draper, Inc. The Baronet electric projection screen is easy to install and easy on the wallet. Quiet, trouble-free operation. Universal mounting brackets and 10' power cord with inline switch for...
Draper, Inc. The Baronet/HW electric screen is lightweight and easy on the wallet. Quiet, trouble-free operation. Universal mounting brackets for easy installation anywhere. Available in AV, NTSC/PAL, HDTV and WideScreen...
Draper, Inc. The Consul tripod screen. Quality, economy. Designed specifically for classroom use. Lightweight yet durable. Black case with matching endcaps. Case adjusts easily to any level on tripod upright.
Draper, Inc. The Diplomat tripod projection screen combines simplicity of design, rugged components, and careful workmanship. Exclusive Bell Leg Lock protects the sturdy gabled aluminum legs during storage and transportation.
Draper, Inc. The Diplomat/R heavy-duty tripod projection screen is Draper's toughest tripod screen. Case is scratch resistant baked-on black plastisol on steel. Combines simplicity of design, rugged components, and careful...
Draper, Inc. The FocalPoint utilizes modular frame construction. With small profile frame segments made of sturdy extruded aluminum, the FocalPoint is extremely rigid and durable, while remaining lightweight. All available...
Draper, Inc. The Luma 2/R is a large, portable spring-roller operated projection screen. A simple, practical choice wherever a large, portable spring-roller screen is required. Simple design, rugged construction. Housed...
Draper, Inc. The Salara is a new generation in electric projection screens. In your home or office, the Salara makes a design statement. The Salara's small, elliptical case and domed...
Draper, Inc. The Salara/Plug & Play is a new generation in electric projection screens. Installs in minutes, no wiring necessary! Comes with 10' power cord, built-in IR receiver and IR...
Draper, Inc. The Salara/Series M is a new generation in projection screens. In your home or office, the Salara makes a design statement. Includes the AutoReturn Spring Roller. The Salara's...
Draper, Inc. The Salara/Series M is part of a new generation in projection screens. In your home or office, the Salara makes a design statement. The Salara's small, elliptical case...
Draper, Inc. The StageScreen is a totally new concept in projection screen design. It is designed specifically to be flown, but can also be used with legs. Either way, it...
Draper, Inc. The WrapAround Clarion - Image area extends from edge to edge. Viewing surface completely wraps around the perimeter frame and attaches to the back side. No frame or...
Draper, Inc. This new design reduces image distortion, blocks more ambient light and provides a more immersive viewing experience. Curved frame Clarion and Onyx screens are available in a large...
Draper, Inc. Ultimate Access/Series E electric ceiling-recessed projection screen. You can install the case first, screen later. Motor-in-roller assures quiet and smooth operation. Ceiling-recessed screen with an independently motorized ceiling...
Draper, Inc. Ultimate Access/Series V electric ceiling-recessed projection screen. You can install the case first, and the tab-tensioned screen later. Motor-in-roller assures quiet and smooth operation. Ceiling-recessed screen with an...
Draper, Inc. V Screen wall/ceiling projection screen for classroom use. Has longest life expectancy of any classroom screen. Reasonably priced. V Bar aluminum support attaches easily to wall or ceiling.
Draper, Inc. Viewing surface snaps to the back of a 1-1/2" extruded aluminum frame with a black powder coat finish. The frame is visible and serves as a black border...
Draper, Inc. Wall or ceiling mounted, and spring-roller operated. Install the case now and the screen later. The AutoReturn Spring Roller includes a built-in inertia reduction mechanism. The Access is...
Draper, Inc. When a large, roller-operated screen is required, choose the Evenroll. Ideal for gymnasiums, auditoriums and other large venues. Ideal for gymnasiums, auditoriums and other large venues. Installs easily...
Dukane Corp. - Audio-Visual Div. Dukane's unique portable projection screen in aluminum casing. Very easy to transport. Can be used as floor screen or table top screen. Available in widths:...
Dukane Corp. - Audio-Visual Div. Professional and modern design, housing with aluminum metal alloy oxidized decoration. Using matt white fiberglass material, unique extended spring structure. Easy to carry and store,...
Dukane Corp. - Audio-Visual Div. These high quality tripod screens are easy for you to transport and use. They can be setup in less than a minute. Screen height is...
Dukane Corp. - Audio-Visual Div. These screens will easily fit your classroom or facility. They have a universally acceptable flat matte, white screen surface that distributes the light evenly over...
HamiltonBuhl (VCOM) 14" to 24" Adjustable Wall Bracket For Buhl WS Series wall screens.
HamiltonBuhl (VCOM) 6 inch fixed wall brackets for Buhl WS series wall screens
HamiltonBuhl (VCOM) Buhl Fixed Frame Screens are the perfect complement to any home theater, business or classroom. Our fixed frame screens feature an anodized aluminum frame with black trim to...
HamiltonBuhl (VCOM) Buhl Industries Easy Fold Screens are the perfect way to deliver a large-venue projection screen on the go. Our Easy Fold Screens are designed to set up in...
HamiltonBuhl (VCOM) Buhl Innsbruck Electric Wall Screens are the perfect choice for applications which require an electric screen but where a recessed installation is not desired or feasible.
HamiltonBuhl (VCOM) Self Contained portable floor screen. 16:9 format, matte white fabric, screen size, 72 x 82, viewing area 69 x 39 Diagonal Viewing Area 80
HamiltonBuhl (VCOM) Self Contained portable floor screen. 16:9 format, matte white fabric. screen size screen size, 55 x 71, viewing area 52 x 29 Diagonal Viewing Area 61
HamiltonBuhl (VCOM) Self Contained portable floor screen. 4:3 format, matte white fabric screen size, viewing area 48 x 36
HamiltonBuhl (VCOM) Self Contained portable floor screen. 4:3 format, matte white fabric screen. size screen size, 67 x 78, viewing area 64 x 48 Diagonal Viewing Area 80
HamiltonBuhl (VCOM) Self Contained portable floor screen. 4:3 format, matte white fabric. screen size screen size, 81 x 78, viewing area 78 x 58 Diagonal Viewing Area 98
HamiltonBuhl (VCOM) The Buhl 70x70" Economical Electric Wall Screen is the perfect choice for applications which require an electric screen but where a recessed installation is not desired or feasible.
HamiltonBuhl (VCOM) The Buhl 84x84" Economical Electric Wall Screen is the perfect choice for applications which require an electric screen but where a recessed installation is not desired or feasible.
HamiltonBuhl (VCOM) The Buhl 96x96" Economical Electric Wall Screen is the perfect choice for applications which require an electric screen but where a recessed installation is not desired or feasible.
HamiltonBuhl (VCOM) The Buhl Amsterdam 30"x40" Compact Portable Screen is the perfect projector screen where ultimate portability and convenience is required.
HamiltonBuhl (VCOM) The Buhl TPS-T50 is a 50" X 50" inch projection screen with a built-in keystone eliminator.
HamiltonBuhl (VCOM) The Buhl TPS-T60 is a 60" X 60" inch projection screen with a built-in keystone eliminator.
HamiltonBuhl (VCOM) The Buhl TPS-T60/BLK is our entry-level 60" X 60" inch projector screen.
HamiltonBuhl (VCOM) The Buhl TPS-T70 is a 70" X 70" inch projection screen with a built-in keystone eliminator.
HamiltonBuhl (VCOM) The Buhl TPS-T70/BLK is our entry-level 70" X 70" inch projector screen.
HamiltonBuhl (VCOM) The Buhl TPS-T80 is a 80" X 80" inch projection screen with a built-in keystone eliminator.
HamiltonBuhl (VCOM) The Buhl TPS-T96 is a 96" X 96" inch projection screen with a built-in keystone eliminator.
HamiltonBuhl (VCOM) The Buhl WS-W50 is a 50" X 50" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
HamiltonBuhl (VCOM) The Buhl WS-W5470 is a 54" X 70" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
HamiltonBuhl (VCOM) The Buhl WS-W60 is a 60" X 60" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
HamiltonBuhl (VCOM) The Buhl WS-W6080 is a 60" X 80" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
HamiltonBuhl (VCOM) The Buhl WS-W70 is a 70" X 70" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
HamiltonBuhl (VCOM) The Buhl WS-W80 is a 80" X 80" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
HamiltonBuhl (VCOM) The Buhl WS-W96 is a 96" X 96" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
Large Screen Displays FS Front Screens are available in Glass or Acrylic, bonded coating, transparent substrate, and a choice of Grey or White coating on the projector side.
Optoma Technology, Inc. Screen Self-lock feature allows user to pull screen down to desired height.
SMART Technologies A new class of interactive whiteboard, where lessons are more natural and intuitive. Teacher and student can easily work anywhere on its surface at the same time, plus...
SMART Technologies A new class of interactive whiteboard, where lessons are more natural and intuitive. Two users can instantly and easily work anywhere on its surface at the same time,...
SMART Technologies An interactive whiteboard, projector, and an extended control panel - combined. The 600i integrated system adds flexibility and efficiency to the classroom by helping you easily access and...
SMART Technologies Experience the next step in the evolution of learning with the SMART Board 685i4 interactive whiteboard system - a new system that features a brighter projected image, is...
SMART Technologies Extend your interactive capabilities with the 600 series - the SMART Board™ interactive whiteboard that combines a flexible pen-and-finger system with exceptional ease of use.With a state-of-the-art design,...
SMART Technologies The 685ix Interactive Whiteboard System offers stunning image quality, a precise touch experience and a large interactive surface for teaching and learning. An integrated system that provides extraordinary...
SMART Technologies The 885ix is designed to increase productivity by enhancing the way your teams work together. Combining a SMART Board interactive whiteboard and an ultra-short-throw projector, it enables writing...
Stewart Filmscreen Corp. A curved, fixed screenwall that allows you to watch cinemascope movies in the way in which the director intended. When watching the super-wide Cinemascope format on a...
Stewart Filmscreen Corp. A curved, fixed screenwall that allows you to watch cinemascope movies in the way in which the director intended. When watching the super-wide Cinemascope format on a...
Stewart Filmscreen Corp. A flexible front projection screen material that is over 30% brighter than a matte-white screen surface. The reference standard projection material within the AV industry. StudioTek 130...
Stewart Filmscreen Corp. A flexible front projection screen material that is over 30% brighter than a matte-white screen surface. UltraMatte 130, a front projection screen surface that is over 30%...
Stewart Filmscreen Corp. A flexible front projection screen surface engineered for use with 1080p technology. FireHawk G3 is a flexible front projection screen surface engineered for use with 1080p technology.
Stewart Filmscreen Corp. A front projection neutral density gray screen material engineered for use in edge-blending applications. Neutral density gray screen material engineered for use in front projection edge-blending applications.
Stewart Filmscreen Corp. AeroView 100 is a flexible rear projection material formulated to provide excellent color and white field uniformity. This unity gain screen offers superior performance in environments where...
Stewart Filmscreen Corp. An innovative front projection material designed and engineered to maximize performance of today's new-age 1080p technology. GrayHawkRS G3 is an innovative front projection material designed and engineered...
Stewart Filmscreen Corp. Based on the Luxus Model A Electriscreen, the weather-resistant Oasis is designed specifically for outdoor use. The screen is resistant to corrosion and other outdoor elements. The...
Stewart Filmscreen Corp. Director's Choice is the ultimate marriage of the world's finest screen material and most precise masking system available. Not only is this top of the line projection...
Stewart Filmscreen Corp. FireHawk SST (Sony/Stewart Theater) is a flexible front projection screen material formulated to dramatically increase black levels, shadow detailing and color saturation. Stewart, in collaboration with Sony...
Stewart Filmscreen Corp. For the enthusiast that wants the ultimate viewing experience, Stewart makes screens that allow you to adjust to any aspect ratio. Individually controlled masking panels allow you...
Stewart Filmscreen Corp. In the traditional cinema environment, perforated screens are used in conjunction with speakers mounted behind the screen surface. The primary purpose is to localize the delivery of...
Stewart Filmscreen Corp. Screenwall ElectriMasks are designed to provide multiple aspect ratio capabilities from NTSC 1.33:1 to the super-wide 2.35:1 format Cinemascope and beyond. This unique line of fixed variable...
Stewart Filmscreen Corp. Silver 5D (3D + 2D) is an innovative fabric that offers excellent performance in passive polarized 3D applications, while maintaining outstanding performance for 2D sources. Silver 5D...
Stewart Filmscreen Corp. Stewart Filmscreen introduced Microperforations with a primary goal of allowing audio emitted from speakers placed behind the screen to reach the viewer with a minute effect in...
Stewart Filmscreen Corp. Stewart Filmscreen's most popular fixed screen model, the Luxus Deluxe Screenwall provides a picturesque appearance within any atmosphere. The 3-1/4" beveled edged frame has been strategically engineered...
Stewart Filmscreen Corp. Stewart has expanded the StarGlas line to include StarLift, a special motorized lift allowing StarGlas to remain hidden when not in use. With StarGlas, ambient light is...
Stewart Filmscreen Corp. Stewart's Cabaret screen offers an innovative approach to roll down screens. Its sleek, contemporary design blends seamlessly into any environment making it possible to install a front...
Stewart Filmscreen Corp. Stewart's Electriscreen Electrimask Systems are designed to provide multiple aspect ratio capabilities from NTSC 1.33:1 to the super-wide 2.35:1 format Cinemascope and beyond. This unique line of...
Stewart Filmscreen Corp. Stewart's Screenwall Electrimask Systems are designed to provide multiple aspect ratio capabilities from NTSC 1.33:1 to the super-wide 2.35:1 format Cinemascope and beyond. This unique line of...
Stewart Filmscreen Corp. The 4Way Screenwall Electrimask is a fixed screen designed to provide multiple aspect ratio capabilities from NTSC 1.33:1 to the super-wide 2.35:1 format Cinemascope and beyond. This...
Stewart Filmscreen Corp. The ABT-Series was designed for large-scale applications in which the screen must completely disappear when not in use. This line of custom engineered retractable trapdoor screen models...
Stewart Filmscreen Corp. The Automatic Vertical Screen (AVS) offers the unique ability to recess the screen case into the floor or a decorative enclosure. A specially designed scissors system raises...
Stewart Filmscreen Corp. The CineCurve features a native 2.40:1 image area allowing for full enjoyment when viewing movies in wide-screen formats. Horizontal masking panels glide in from the left and...
Stewart Filmscreen Corp. The Luxus Communicator is a manual pull-down retractable screen that offers all of Stewart's acclaimed quality and performance for applications where a motorized system is either not...
Stewart Filmscreen Corp. The Luxus Communicator is a manual pull-down screen model that offers all of Stewart's acclaimed quality and performance for use within applications where a motorized system is...
Stewart Filmscreen Corp. The Luxus Model A was designed ideally for use in multi-purpose applications within the home, professional atmosphere, and more. The Luxus Model A is available with any...
Stewart Filmscreen Corp. The Luxus Model A, an electronically controlled retractable projection screen, was designed ideally for use in multi-purpose applications within the home, professional atmosphere, and more. The Luxus...
Stewart Filmscreen Corp. The Luxus Screenwall offers functionality and simplicity to any environment where a projection screen is required. As one of Stewart's admired fixed models, this 1-1/2 inch square...
Stewart Filmscreen Corp. The Luxus Screenwall provides a professional appearance within any atmosphere. The 1-1/2" fundamental tube framing system was engineered for easy assembly and installation into a home, boardroom,...
Stewart Filmscreen Corp. The Stealth Trapdoor was strategically engineered for use within multi-purpose environments where the screen must disappear completely from sight when not in use. The Stealth is available...
Stewart Filmscreen Corp. The Stealth Trapdoor was strategically engineered for use within multi-purpose environments where the screen must disappear completely from sight when not in use. The Stealth Trapdoor is...
Stewart Filmscreen Corp. The Stewart AllRise is the first and only automatic vertical screen that is capable of rear projection at jumbo sizes. Available up to 15'x20', its unique arms...
Stewart Filmscreen Corp. The VCS [video conference screen] is a standard electric screen outfitted with a customized housing that holds a camera. Positioned underneath the screen, the camera is less...
Stewart Filmscreen Corp. The VCS [Video Conference Screen] is a standard electric screen outfitted with a customized shelf that holds a camera. Positioned underneath the screen, the camera is less...
Stewart Filmscreen Corp. The VCS [video conference screen] is a standard electric screen outfitted with a customized shelf that holds a camera. The VCS [Video Conference Screen] is a standard...
Stewart Filmscreen Corp. The Visionary is the most innovative and installation friendly retractable electric screen available. Designed for new construction, the case is available to ship in advance to help...
Stewart Filmscreen Corp. The VistaScope, a member of the Stewart's Variable Masking screen line, features a native 2.40:1 image area allowing for full enjoyment when viewing movies in wide-screen formats.
Stewart Filmscreen Corp. When watching the super-wide Cinemascope format on a screen designed for HDTV, 33% of the projectors pixels are used to create unsightly black bars, reducing image resolution.
VanSan Corp. Standard quartz fabric and optional retractable projection screen. PB48-CPS presentation board, shown in walnut with standard quartz fabric and optional retractable projection screen.
Vutec Corporation - AutoMask-H Horizontal Fixed Frame Automated Masking System The advanced engineered AutoMask-H series Theater Masking Screens are designed for Multi-Purpose room environments. Created for the discriminating viewer that...
Vutec Corporation - AutoMask-V Vertical Fixed Frame Automated Masking System The AutoMask - V Series is designed for the discriminating film enthusiast who demands the "Full Theater Experience". The AutoMask...
Vutec Corporation - Consort 2000 Manual Wall Screen The Consort line of roll up/down manual wall screens offers the widest possible selection in format, sizing, and housing configuration, along with...
Vutec Corporation - EconoPro T-Series Tripod Screen This portable screen with chrome tripod legs and flame retardant, mildew resistant material is easy to store and transport. The tripod screen has...
Vutec Corporation - Eleganté Fixed Frame Wall Screen Eleganté fixed frame wall screen is a competitively priced front projection screen. It is a permanently-tensione d, easy-to-use screen that is available...
Vutec Corporation - Eleganté Motorized Plug-and-View Motorized Screen for Wall or Ceiling The Eleganté motorized screen, is a competitively priced motorized projection screen, featuring a durable all aluminum housing for...
Vutec Corporation - HD II & HD III Deluxe Manual Screen for Wall or Ceiling Vutec II with 2" roller in 4:3 video format: in sizes from 60" to 84"...
Vutec Corporation - Lectric I Motorized Screen for Wall or Ceiling The Lectric I, Vutec's most popular motorized projection screen, features a durable all aluminum housing for wall or ceiling...
Vutec Corporation - Lectric I RF Plug and View Motorized Screen for Wall or Ceiling The Lectric I RF is a unique plug-and-view screen designed for either wall or ceiling-mounting.
Vutec Corporation - Lectric I-C Motorized Screen for Wall or Ceiling for Large Venues The Lectric I-C has been designed to address today's larger projection venues. Sizes start at 159"...
Vutec Corporation - Lectric II Flush Ceiling Mount Screen with Service & Trap Door The Lectric II is an extruded aluminum ceiling flush mount motorized screen; suitable for air handling...
Vutec Corporation - Lectric II-C Flush Ceiling Mount Screen for Large Venues The Lectric II-C has been designed for large in-ceiling projection applications. The Lectric II-C features an all aluminum...
Vutec Corporation - Lectric II-C MDF Flush Ceiling Mount Screen for Large Venues The Lectric II-C MDF has been designed for large in-ceiling projection applications. The Lectric II-C MDF is...
Vutec Corporation - Lectric III Motorized Tab-Tensioned Screen for Wall or Ceiling The Lectric III is Vutec's standard tab-tensioned, motorized screen. Like all Vutec electric screens, the Lectric III is...
Vutec Corporation - Lectric III-C Motorized Tab-Tensioned Screen for Wall or Ceiling for Large Venues The Lectric III-C is a tab-tensioned electric screen designed to address today's larger projection venues.
Vutec Corporation - Lectric IV In-Ceiling Tab-Tensioned Screen with Service & Trap Door The Lectric IV is a ceiling flush mount motorized screen; suitable for air handling spaces and designed...
Vutec Corporation - Lectric IV-C In-Ceiling Tab-Tensioned Screen for Large Venues The Lectric IV-C has been designed for large in-ceiling projection applications. The Lectric IV-C features an all aluminum housing...
Vutec Corporation - Lectric IV-C MDF Flush Ceiling Mount Tab-Tensioned Screen for Large Venues The Lectric IV-C MDF has been designed for large in-ceiling projection applications. The Lectric IV-C MDF...
Vutec Corporation - Porta-Vu Riser Manual Pull-Up Screen The Porta-Vu Riser has a portable, easy-to-use design that offers a pull-out telescopic bar mechanism plus aluminum housing that's sturdy yet elegant.
Vutec Corporation - Porta-Vu Traveller Manual Pull-Up Screen The Traveller has a portable, easy-to-use design that offers a pull-out scissor mechanism for extra strength and stability. It comes in a...
Vutec Corporation - Retracta-Vu Pro Motorized Rising Arm Screen Retracta-Vu Pro is Vutec's patented* motorized rising-arm screen featuring Vu-Flex Pro self-supported fabric. Retracta-Vu Pro is adaptable to fit any room's...
Vutec Corporation - Vu-Easy Fixed Frame Wall Screen Vu-Easy is Vutec's high quality fixed frame wall screen. It's permanently-tensione d, easy-to-install and is available in a choice of seven screen...
Vutec Corporation is a self contained motorized rising arm screen adaptable for any rental & staging venue. Simply roll into place, plug-in and use the switch to deploy the screen...
Vutec Corporation Available in 4:3, 1:1, 1.5:1, 3:1, and 16:9 formats, with either complete velour drapery trim kit or as surface only. Surface only prices range from $325 - $4,015.
Vutec Corporation Available in 4:3, 1:1, 1.5:1, 3:1, and 16:9 formats-complete kit with hardware. Prices range from $910 - $3,120. Rolling carrying case is $150 (MSRP). See specification and pricing...
Vutec Corporation BriteWhite - Front Projection (1.3 Gain) Available in 4:3, 1:1, 1.5:1, 3:1, and 16:9 formats in a complete kit or as surface only. Complete kit prices range from...
Vutec Corporation EconoPro H-Series Tripod Screens Silver aluminum round housing Strong nickel plated square tubing tripod Housing swivel 360° Available only in Matte White Plus surface Includes keystone eliminator Tensioning...
Vutec Corporation EconoPro S-Series Tripod Screens Black square housing Metal tube adjustable tripod Housing swivel 360° Available only in BriteWhite surface Includes keystone eliminator Tensioning wheel
Vutec Corporation Large front and rear projection screens Available in 4:3, 1:1, 1.5:1, 3:1, and 16:9 formats for front or rear projection. Prices for front projection screens range from $3,105...
Vutec Corporation The Consort line of roll up/down manual wall screens offers you the widest possible selection in format, sizing, and housing configuration, along with the option of a wall...
Vutec Corporation The Consort Manual Wall Screen in a white octagonal steel housing is available in seven sizes to meet the varied needs of your visual presentations. EVMW5050: 50" x...
Vutec Corporation Vu-Flex Pro Duplex Two screen formats in one housing with a Green/Blue Chroma Key Screen Option Using patented technology, our Vu-Flex Pro Duplex™ has been engineered to accommodate...