Visual Sound, Inc. Microphone Stage Preamplifier MS 1b

Description
Rane Corp. The Rane MS 1b Mic Stage preamplifier provides the answer when you need just one microphone input in an otherwise line-level world. Give us a call to go from either a dynamic, condenser or electret microphone to a line-level input with a minimum of noise, distortion, cost and hassle. The new MS 1b features an improved maximum input and improved dynamic range specifications. The new design features the popular Burr-Brown mic preamp chip which boosts performance tremendously. The MS 1b provides 48 V switchable Phantom Power with indicator LED, continuous rotary Gain trim between 18 dB and 66 dB, Signal/Overload LED, and XLR balanced Input & Output connectors. A Polarity switch and high-current cross-coupled output line driver round out the features.The MS 1b utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the MS 1b guarantees performance usually found only in mixing consoles costing thousands of times as much. Of course, for all of that extra money you receive a proportional increase in KPSI (knobs per square inch). Gain control Signal and overload indicators Polarity switch Switchable 48 V phantom power Ultra low-noise design True differential input Cross-coupled line driver UL/CSA/CE and 100/200/230 VAC remote power supply
Description
Rane Corp. The Rane MS 1b Mic Stage preamplifier provides the answer when you need just one microphone input in an otherwise line-level world. Give us a call to go from either a dynamic, condenser or electret microphone to a line-level input with a minimum of noise, distortion, cost and hassle. The new MS 1b features an improved maximum input and improved dynamic range specifications. The new design features the popular Burr-Brown mic preamp chip which boosts performance tremendously. The MS 1b provides 48 V switchable Phantom Power with indicator LED, continuous rotary Gain trim between 18 dB and 66 dB, Signal/Overload LED, and XLR balanced Input & Output connectors. A Polarity switch and high-current cross-coupled output line driver round out the features.The MS 1b utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the MS 1b guarantees performance usually found only in mixing consoles costing thousands of times as much. Of course, for all of that extra money you receive a proportional increase in KPSI (knobs per square inch). Gain control Signal and overload indicators Polarity switch Switchable 48 V phantom power Ultra low-noise design True differential input Cross-coupled line driver UL/CSA/CE and 100/200/230 VAC remote power supply

Suppliers

Company
Product
Description
Supplier Links
Microphone Stage Preamplifier - MS 1b - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stage Preamplifier
MS 1b
Microphone Stage Preamplifier MS 1b
Rane Corp. The Rane MS 1b Mic Stage preamplifier provides the answer when you need just one microphone input in an otherwise line-level world. Give us a call to go from either a dynamic, condenser or electret microphone to a line-level input with a minimum of noise, distortion, cost and hassle. The new MS 1b features an improved maximum input and improved dynamic range specifications. The new design features the popular Burr-Brown mic preamp chip which boosts performance tremendously. The MS 1b provides 48 V switchable Phantom Power with indicator LED, continuous rotary Gain trim between 18 dB and 66 dB, Signal/Overload LED, and XLR balanced Input & Output connectors. A Polarity switch and high-current cross-coupled output line driver round out the features.The MS 1b utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the MS 1b guarantees performance usually found only in mixing consoles costing thousands of times as much. Of course, for all of that extra money you receive a proportional increase in KPSI (knobs per square inch). Gain control Signal and overload indicators Polarity switch Switchable 48 V phantom power Ultra low-noise design True differential input Cross-coupled line driver UL/CSA/CE and 100/200/230 VAC remote power supply

Rane Corp.

The Rane MS 1b Mic Stage preamplifier provides the answer when you need just one microphone input in an otherwise line-level world. Give us a call to go from either a dynamic, condenser or electret microphone to a line-level input with a minimum of noise, distortion, cost and hassle. The new MS 1b features an improved maximum input and improved dynamic range specifications. The new design features the popular Burr-Brown mic preamp chip which boosts performance tremendously. The MS 1b provides 48 V switchable Phantom Power with indicator LED, continuous rotary Gain trim between 18 dB and 66 dB, Signal/Overload LED, and XLR balanced Input & Output connectors. A Polarity switch and high-current cross-coupled output line driver round out the features.The MS 1b utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the MS 1b guarantees performance usually found only in mixing consoles costing thousands of times as much. Of course, for all of that extra money you receive a proportional increase in KPSI (knobs per square inch).

  • Gain control
  • Signal and overload indicators
  • Polarity switch
  • Switchable 48 V phantom power
  • Ultra low-noise design
  • True differential input
  • Cross-coupled line driver
  • UL/CSA/CE and 100/200/230 VAC remote power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MS 1b
Product Name Microphone Stage Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details