Visual Sound, Inc. PLM 20000Q PLM 20000Q

Description
Lab.gruppen Powered Loudspeaker Management couples the world's most powerful four-channel amplifier platform to the industry-leading digital sound manipulation features of Lake Processing. The PLM 20000Q provides four discrete output channels, each rated at greater than 5000 W into 2.2 - 3.3 ohms (4400 W into 4 ohms). To achieve this massive output power, Lab.gruppen engineers designed an all-new universal (100 to 265 V) Regulated Switch Mode Power Supply (R.SMPS) with power factor correction to reduce peak current draw. New output devices in the refined Class TD output stage allow 194 V peak voltage to the load. And the Power Average Limiter works in tandem with a software-controlled Breaker Emulation Limiter (BEL®) to avoid tripping of mains breakers, even with prolonged peak demands. >5000 W per channel @ 2.2 - 3.3 ohms 4400 W per channel @ 4 ohms 2U chassis weighing only 17 kg (37 lbs) Class TD® output stage Universal (100 - 240 V) Regulated Switch Mode Power Supply (R.SMPS™) works anywhere in the world Power factor correction (PFC) helps maintain full output during extended power bursts Copper-finned Intercooler® with transverse-mounted output devices Comprehensive loudspeaker preset database LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring Dante™ low-latency digital network included as standard * Compatible with Lake LM 26, Dolby® Lake Processor and other legacy Dolby Lake devices
Description
Lab.gruppen Powered Loudspeaker Management couples the world's most powerful four-channel amplifier platform to the industry-leading digital sound manipulation features of Lake Processing. The PLM 20000Q provides four discrete output channels, each rated at greater than 5000 W into 2.2 - 3.3 ohms (4400 W into 4 ohms). To achieve this massive output power, Lab.gruppen engineers designed an all-new universal (100 to 265 V) Regulated Switch Mode Power Supply (R.SMPS) with power factor correction to reduce peak current draw. New output devices in the refined Class TD output stage allow 194 V peak voltage to the load. And the Power Average Limiter works in tandem with a software-controlled Breaker Emulation Limiter (BEL®) to avoid tripping of mains breakers, even with prolonged peak demands. >5000 W per channel @ 2.2 - 3.3 ohms 4400 W per channel @ 4 ohms 2U chassis weighing only 17 kg (37 lbs) Class TD® output stage Universal (100 - 240 V) Regulated Switch Mode Power Supply (R.SMPS™) works anywhere in the world Power factor correction (PFC) helps maintain full output during extended power bursts Copper-finned Intercooler® with transverse-mounted output devices Comprehensive loudspeaker preset database LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring Dante™ low-latency digital network included as standard * Compatible with Lake LM 26, Dolby® Lake Processor and other legacy Dolby Lake devices

Suppliers

Company
Product
Description
Supplier Links
PLM 20000Q - PLM 20000Q - Visual Sound, Inc.
Broomall, PA, USA
PLM 20000Q
PLM 20000Q
PLM 20000Q PLM 20000Q
Lab.gruppen Powered Loudspeaker Management couples the world's most powerful four-channel amplifier platform to the industry-leading digital sound manipulation features of Lake Processing. The PLM 20000Q provides four discrete output channels, each rated at greater than 5000 W into 2.2 - 3.3 ohms (4400 W into 4 ohms). To achieve this massive output power, Lab.gruppen engineers designed an all-new universal (100 to 265 V) Regulated Switch Mode Power Supply (R.SMPS) with power factor correction to reduce peak current draw. New output devices in the refined Class TD output stage allow 194 V peak voltage to the load. And the Power Average Limiter works in tandem with a software-controlled Breaker Emulation Limiter (BEL®) to avoid tripping of mains breakers, even with prolonged peak demands. >5000 W per channel @ 2.2 - 3.3 ohms 4400 W per channel @ 4 ohms 2U chassis weighing only 17 kg (37 lbs) Class TD® output stage Universal (100 - 240 V) Regulated Switch Mode Power Supply (R.SMPS™) works anywhere in the world Power factor correction (PFC) helps maintain full output during extended power bursts Copper-finned Intercooler® with transverse-mounted output devices Comprehensive loudspeaker preset database LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring Dante™ low-latency digital network included as standard * Compatible with Lake LM 26, Dolby® Lake Processor and other legacy Dolby Lake devices

Lab.gruppen Powered Loudspeaker Management couples the world's most powerful four-channel amplifier platform to the industry-leading digital sound manipulation features of Lake Processing.

The PLM 20000Q provides four discrete output channels, each rated at greater than 5000 W into 2.2 - 3.3 ohms (4400 W into 4 ohms). To achieve this massive output power, Lab.gruppen engineers designed an all-new universal (100 to 265 V) Regulated Switch Mode Power Supply (R.SMPS) with power factor correction to reduce peak current draw. New output devices in the refined Class TD output stage allow 194 V peak voltage to the load. And the Power Average Limiter works in tandem with a software-controlled Breaker Emulation Limiter (BEL®) to avoid tripping of mains breakers, even with prolonged peak demands.

  • >5000 W per channel @ 2.2 - 3.3 ohms
  • 4400 W per channel @ 4 ohms
  • 2U chassis weighing only 17 kg (37 lbs)
  • Class TD® output stage
  • Universal (100 - 240 V) Regulated Switch Mode Power Supply (R.SMPS™) works anywhere in the world
  • Power factor correction (PFC) helps maintain full output during extended power bursts
  • Copper-finned Intercooler® with transverse-mounted output devices
  • Comprehensive loudspeaker preset database
  • LoadSmart™ load verification and SpeakerSafe™ continuous loudspeaker performance monitoring
  • Dante™ low-latency digital network included as standard
  • * Compatible with Lake LM 26, Dolby® Lake Processor and other legacy Dolby Lake devices
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PLM 20000Q
Product Name PLM 20000Q
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Loudspeaker power amplifier - GVS7118 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.1000 MHz
Continuous Power 60 watts
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details