Visual Sound, Inc. 8-Channel Rackmount Mic Preamp w/ Variable Impedance Onyx 800R

Description
Mackie Designs, Inc. If you're looking to add eight stellar-sounding mic preamps to your computer audio setup, hard disk recorder or analog rig, look no further. The Onyx 800R is a high-performance, eight-channel rackmount mic preamp with simultaneous analog and 192kHz multi-format digital outputs. Built upon Mackie's flagship Onyx mic preamp circuitry, the 800R delivers boutique studio preamp performance with features such as variable mic input impedance controls for "tuning" each preamp to its connected mic. Eight-channel 1U rackmount mic preamp featuring Mackie's flagship Onyx preamps Variable Microphone Input Impedance control allows for precise preamp "tuning" to each mic Simultaneous analog and 24-bit/192k digital connectivity via AES/EBU, ADAT lightpipe and S/PDIF Front panel Mic/Line switches on every channel 2 front-panel Instrument input jacks - no DI needed Individual Low Cut, Phase and Phantom Power control on every channel Class-leading 24-bit/192kHz A/D converters rivaling dedicated standalone converter boxes costing thousands of dollars Premium audiophile-grade components, analog circuitry and rugged professional build quality
Description
Mackie Designs, Inc. If you're looking to add eight stellar-sounding mic preamps to your computer audio setup, hard disk recorder or analog rig, look no further. The Onyx 800R is a high-performance, eight-channel rackmount mic preamp with simultaneous analog and 192kHz multi-format digital outputs. Built upon Mackie's flagship Onyx mic preamp circuitry, the 800R delivers boutique studio preamp performance with features such as variable mic input impedance controls for "tuning" each preamp to its connected mic. Eight-channel 1U rackmount mic preamp featuring Mackie's flagship Onyx preamps Variable Microphone Input Impedance control allows for precise preamp "tuning" to each mic Simultaneous analog and 24-bit/192k digital connectivity via AES/EBU, ADAT lightpipe and S/PDIF Front panel Mic/Line switches on every channel 2 front-panel Instrument input jacks - no DI needed Individual Low Cut, Phase and Phantom Power control on every channel Class-leading 24-bit/192kHz A/D converters rivaling dedicated standalone converter boxes costing thousands of dollars Premium audiophile-grade components, analog circuitry and rugged professional build quality

Suppliers

Company
Product
Description
Supplier Links
8-Channel Rackmount Mic Preamp w/ Variable Impedance - Onyx 800R - Visual Sound, Inc.
Broomall, PA, USA
8-Channel Rackmount Mic Preamp w/ Variable Impedance
Onyx 800R
8-Channel Rackmount Mic Preamp w/ Variable Impedance Onyx 800R
Mackie Designs, Inc. If you're looking to add eight stellar-sounding mic preamps to your computer audio setup, hard disk recorder or analog rig, look no further. The Onyx 800R is a high-performance, eight-channel rackmount mic preamp with simultaneous analog and 192kHz multi-format digital outputs. Built upon Mackie's flagship Onyx mic preamp circuitry, the 800R delivers boutique studio preamp performance with features such as variable mic input impedance controls for "tuning" each preamp to its connected mic. Eight-channel 1U rackmount mic preamp featuring Mackie's flagship Onyx preamps Variable Microphone Input Impedance control allows for precise preamp "tuning" to each mic Simultaneous analog and 24-bit/192k digital connectivity via AES/EBU, ADAT lightpipe and S/PDIF Front panel Mic/Line switches on every channel 2 front-panel Instrument input jacks - no DI needed Individual Low Cut, Phase and Phantom Power control on every channel Class-leading 24-bit/192kHz A/D converters rivaling dedicated standalone converter boxes costing thousands of dollars Premium audiophile-grade components, analog circuitry and rugged professional build quality

Mackie Designs, Inc.

If you're looking to add eight stellar-sounding mic preamps to your computer audio setup, hard disk recorder or analog rig, look no further. The Onyx 800R is a high-performance, eight-channel rackmount mic preamp with simultaneous analog and 192kHz multi-format digital outputs. Built upon Mackie's flagship Onyx mic preamp circuitry, the 800R delivers boutique studio preamp performance with features such as variable mic input impedance controls for "tuning" each preamp to its connected mic.

  • Eight-channel 1U rackmount mic preamp featuring Mackie's flagship Onyx preamps
  • Variable Microphone Input Impedance control allows for precise preamp "tuning" to each mic
  • Simultaneous analog and 24-bit/192k digital connectivity via AES/EBU, ADAT lightpipe and S/PDIF
  • Front panel Mic/Line switches on every channel
  • 2 front-panel Instrument input jacks - no DI needed
  • Individual Low Cut, Phase and Phantom Power control on every channel
  • Class-leading 24-bit/192kHz A/D converters rivaling dedicated standalone converter boxes costing thousands of dollars
  • Premium audiophile-grade components, analog circuitry and rugged professional build quality
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Onyx 800R
Product Name 8-Channel Rackmount Mic Preamp w/ Variable Impedance
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details