Visual Sound, Inc. Studio Recording Preamp with 192kHz FireWire I/O Onyx 400F

Description
Mackie Designs, Inc. The Onyx 400F is a 10-channel premium mic preamp and FireWire audio interface featuring four boutique-quality Onyx mic preamps. There are plenty of FireWire audio interfaces on the market today. But if you're a musician or engineer who insists on absolute quality, then the Onyx 400F Studio Recording Preamp with 192kHz FireWire I/O is the pre-eminent professional choice. The 400F is a no-compromise recording interface that brings superior sound, robust construction, and several "world's first" features to those looking to record to Mac or PC. And it comes bundled with Mackie's popular Tracktion 2 software for easy recording right out of the box. Premium FireWire-based studio recording preamp/audio interface 4 flagship Onyx mic preamps with class-leading fidelity and dynamic range Superb AKM® 24-bit/192kHz A/D and D/A converters Internal 64-bit floating point processing for superior sound and minimal CPU drain 10 x 10 DSP Matrix Mixer with powerful software interface and flexible, recallable routing Onboard DSP provides custom Control Room / Headphone mixes at near-zero latency Stand-alone operation: DSP mixer retains settings even when computer is not connected No channel count sacrifices, even at 192kHz sampling rate 4 additional balanced line inputs; 8 balanced line outputs TRS inserts on Inputs 1, 2, 3 and 4 Control Room and Dual Headphone Outputs with independent level controls Dual FireWire ports for daisy chaining and direct connection to Mac or PC MIDI, Word Clock and S/PDIF I/O Includes Tracktion 2 Audio Production software and plug-in bundle
Description
Mackie Designs, Inc. The Onyx 400F is a 10-channel premium mic preamp and FireWire audio interface featuring four boutique-quality Onyx mic preamps. There are plenty of FireWire audio interfaces on the market today. But if you're a musician or engineer who insists on absolute quality, then the Onyx 400F Studio Recording Preamp with 192kHz FireWire I/O is the pre-eminent professional choice. The 400F is a no-compromise recording interface that brings superior sound, robust construction, and several "world's first" features to those looking to record to Mac or PC. And it comes bundled with Mackie's popular Tracktion 2 software for easy recording right out of the box. Premium FireWire-based studio recording preamp/audio interface 4 flagship Onyx mic preamps with class-leading fidelity and dynamic range Superb AKM® 24-bit/192kHz A/D and D/A converters Internal 64-bit floating point processing for superior sound and minimal CPU drain 10 x 10 DSP Matrix Mixer with powerful software interface and flexible, recallable routing Onboard DSP provides custom Control Room / Headphone mixes at near-zero latency Stand-alone operation: DSP mixer retains settings even when computer is not connected No channel count sacrifices, even at 192kHz sampling rate 4 additional balanced line inputs; 8 balanced line outputs TRS inserts on Inputs 1, 2, 3 and 4 Control Room and Dual Headphone Outputs with independent level controls Dual FireWire ports for daisy chaining and direct connection to Mac or PC MIDI, Word Clock and S/PDIF I/O Includes Tracktion 2 Audio Production software and plug-in bundle

Suppliers

Company
Product
Description
Supplier Links
Studio Recording Preamp with 192kHz FireWire I/O - Onyx 400F - Visual Sound, Inc.
Broomall, PA, USA
Studio Recording Preamp with 192kHz FireWire I/O
Onyx 400F
Studio Recording Preamp with 192kHz FireWire I/O Onyx 400F
Mackie Designs, Inc. The Onyx 400F is a 10-channel premium mic preamp and FireWire audio interface featuring four boutique-quality Onyx mic preamps. There are plenty of FireWire audio interfaces on the market today. But if you're a musician or engineer who insists on absolute quality, then the Onyx 400F Studio Recording Preamp with 192kHz FireWire I/O is the pre-eminent professional choice. The 400F is a no-compromise recording interface that brings superior sound, robust construction, and several "world's first" features to those looking to record to Mac or PC. And it comes bundled with Mackie's popular Tracktion 2 software for easy recording right out of the box. Premium FireWire-based studio recording preamp/audio interface 4 flagship Onyx mic preamps with class-leading fidelity and dynamic range Superb AKM® 24-bit/192kHz A/D and D/A converters Internal 64-bit floating point processing for superior sound and minimal CPU drain 10 x 10 DSP Matrix Mixer with powerful software interface and flexible, recallable routing Onboard DSP provides custom Control Room / Headphone mixes at near-zero latency Stand-alone operation: DSP mixer retains settings even when computer is not connected No channel count sacrifices, even at 192kHz sampling rate 4 additional balanced line inputs; 8 balanced line outputs TRS inserts on Inputs 1, 2, 3 and 4 Control Room and Dual Headphone Outputs with independent level controls Dual FireWire ports for daisy chaining and direct connection to Mac or PC MIDI, Word Clock and S/PDIF I/O Includes Tracktion 2 Audio Production software and plug-in bundle

Mackie Designs, Inc.

The Onyx 400F is a 10-channel premium mic preamp and FireWire audio interface featuring four boutique-quality Onyx mic preamps.

There are plenty of FireWire audio interfaces on the market today. But if you're a musician or engineer who insists on absolute quality, then the Onyx 400F Studio Recording Preamp with 192kHz FireWire I/O is the pre-eminent professional choice. The 400F is a no-compromise recording interface that brings superior sound, robust construction, and several "world's first" features to those looking to record to Mac or PC. And it comes bundled with Mackie's popular Tracktion 2 software for easy recording right out of the box.

  • Premium FireWire-based studio recording preamp/audio interface
  • 4 flagship Onyx mic preamps with class-leading fidelity and dynamic range
  • Superb AKM® 24-bit/192kHz A/D and D/A converters
  • Internal 64-bit floating point processing for superior sound and minimal CPU drain
  • 10 x 10 DSP Matrix Mixer with powerful software interface and flexible, recallable routing
  • Onboard DSP provides custom Control Room / Headphone mixes at near-zero latency
  • Stand-alone operation: DSP mixer retains settings even when computer is not connected
  • No channel count sacrifices, even at 192kHz sampling rate
  • 4 additional balanced line inputs; 8 balanced line outputs
  • TRS inserts on Inputs 1, 2, 3 and 4
  • Control Room and Dual Headphone Outputs with independent level controls
  • Dual FireWire ports for daisy chaining and direct connection to Mac or PC
  • MIDI, Word Clock and S/PDIF I/O
  • Includes Tracktion 2 Audio Production software and plug-in bundle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Onyx 400F
Product Name Studio Recording Preamp with 192kHz FireWire I/O
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Monoblock Class D Subwoofer Amplifier, 300 W x 1 @ 2 Ω / 200 W x 1 @ 4 Ω - 14.4V - XD300/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.00E-3 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details