Visual Sound, Inc. Zone Mixer / Amplifier ZM125

Description
Samson Technologies Corp. The ZM series mixers provide an ideal solution for small to medium-size commercial sound system installations. Capable of providing 125 watts of clean power, the ZM125 features a built-in constant voltage power amplifier that can also run at 25, 70 or 100 volts, or at 4 ohms. Six input channels with individual level controls are provided, so connecting sound sources is simple thanks to the available XLR, 1/4-inch and RCA connectors. Additionally, the ZM125 features five selectable speaker zone outputs. The ZM125 is ideal for distributing music and announcements throughout different rooms and the dedicated paging microphone input allows you to setup a distant paging station (for a hostess in a restaurant, for example). There's even an on-board chime, with four selectable tones, to alert the listeners of an upcoming page. For businesses that want to improve their customers' telephone experience, a MOH (Music On Hold) facility is also included. When interfaced with a business telecom system, music or valuable pre-recorded announcements are heard while customers are on hold. To control the overall tonal response of the sound system, the ZM series employs a seven-band graphic equalizer. A master level control and five segment level meters allow you to set a clean signal at the correct volume. For added flexibility you can add the optional Samson TCM-3 sound module with FM tuner and CD player that can play both standard CDs and CDs with MP3s. The ZM125 can be table-top or mounted in a standard 19-inch equipment rack using the included rackmount ears. The sleek black finish matches just about any decor, plus the steel chassis adds to its durability and reliability. Perfect for schools, restaurants, office buildings, small factories, or just about any place high quality, distributed audio is needed, the ZM125 offers excellent sound and great value.
Description
Samson Technologies Corp. The ZM series mixers provide an ideal solution for small to medium-size commercial sound system installations. Capable of providing 125 watts of clean power, the ZM125 features a built-in constant voltage power amplifier that can also run at 25, 70 or 100 volts, or at 4 ohms. Six input channels with individual level controls are provided, so connecting sound sources is simple thanks to the available XLR, 1/4-inch and RCA connectors. Additionally, the ZM125 features five selectable speaker zone outputs. The ZM125 is ideal for distributing music and announcements throughout different rooms and the dedicated paging microphone input allows you to setup a distant paging station (for a hostess in a restaurant, for example). There's even an on-board chime, with four selectable tones, to alert the listeners of an upcoming page. For businesses that want to improve their customers' telephone experience, a MOH (Music On Hold) facility is also included. When interfaced with a business telecom system, music or valuable pre-recorded announcements are heard while customers are on hold. To control the overall tonal response of the sound system, the ZM series employs a seven-band graphic equalizer. A master level control and five segment level meters allow you to set a clean signal at the correct volume. For added flexibility you can add the optional Samson TCM-3 sound module with FM tuner and CD player that can play both standard CDs and CDs with MP3s. The ZM125 can be table-top or mounted in a standard 19-inch equipment rack using the included rackmount ears. The sleek black finish matches just about any decor, plus the steel chassis adds to its durability and reliability. Perfect for schools, restaurants, office buildings, small factories, or just about any place high quality, distributed audio is needed, the ZM125 offers excellent sound and great value.

Suppliers

Company
Product
Description
Supplier Links
Zone Mixer / Amplifier - ZM125 - Visual Sound, Inc.
Broomall, PA, USA
Zone Mixer / Amplifier
ZM125
Zone Mixer / Amplifier ZM125
Samson Technologies Corp. The ZM series mixers provide an ideal solution for small to medium-size commercial sound system installations. Capable of providing 125 watts of clean power, the ZM125 features a built-in constant voltage power amplifier that can also run at 25, 70 or 100 volts, or at 4 ohms. Six input channels with individual level controls are provided, so connecting sound sources is simple thanks to the available XLR, 1/4-inch and RCA connectors. Additionally, the ZM125 features five selectable speaker zone outputs. The ZM125 is ideal for distributing music and announcements throughout different rooms and the dedicated paging microphone input allows you to setup a distant paging station (for a hostess in a restaurant, for example). There's even an on-board chime, with four selectable tones, to alert the listeners of an upcoming page. For businesses that want to improve their customers' telephone experience, a MOH (Music On Hold) facility is also included. When interfaced with a business telecom system, music or valuable pre-recorded announcements are heard while customers are on hold. To control the overall tonal response of the sound system, the ZM series employs a seven-band graphic equalizer. A master level control and five segment level meters allow you to set a clean signal at the correct volume. For added flexibility you can add the optional Samson TCM-3 sound module with FM tuner and CD player that can play both standard CDs and CDs with MP3s. The ZM125 can be table-top or mounted in a standard 19-inch equipment rack using the included rackmount ears. The sleek black finish matches just about any decor, plus the steel chassis adds to its durability and reliability. Perfect for schools, restaurants, office buildings, small factories, or just about any place high quality, distributed audio is needed, the ZM125 offers excellent sound and great value.

Samson Technologies Corp.

The ZM series mixers provide an ideal solution for small to medium-size commercial sound system installations. Capable of providing 125 watts of clean power, the ZM125 features a built-in constant voltage power amplifier that can also run at 25, 70 or 100 volts, or at 4 ohms. Six input channels with individual level controls are provided, so connecting sound sources is simple thanks to the available XLR, 1/4-inch and RCA connectors. Additionally, the ZM125 features five selectable speaker zone outputs.
The ZM125 is ideal for distributing music and announcements throughout different rooms and the dedicated paging microphone input allows you to setup a distant paging station (for a hostess in a restaurant, for example). There's even an on-board chime, with four selectable tones, to alert the listeners of an upcoming page.
For businesses that want to improve their customers' telephone experience, a MOH (Music On Hold) facility is also included. When interfaced with a business telecom system, music or valuable pre-recorded announcements are heard while customers are on hold.
To control the overall tonal response of the sound system, the ZM series employs a seven-band graphic equalizer. A master level control and five segment level meters allow you to set a clean signal at the correct volume. For added flexibility you can add the optional Samson TCM-3 sound module with FM tuner and CD player that can play both standard CDs and CDs with MP3s.
The ZM125 can be table-top or mounted in a standard 19-inch equipment rack using the included rackmount ears. The sleek black finish matches just about any decor, plus the steel chassis adds to its durability and reliability. Perfect for schools, restaurants, office buildings, small factories, or just about any place high quality, distributed audio is needed, the ZM125 offers excellent sound and great value.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ZM125
Product Name Zone Mixer / Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details