Visual Sound, Inc. 100 Watt Four-Channel Power Amplifier PA4100X

Description
Xantech Corp. The model PA4100X is a 100 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 100 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Front panel status LED's Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88 Intelligent, temperature controlled cooling system
Description
Xantech Corp. The model PA4100X is a 100 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 100 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Front panel status LED's Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88 Intelligent, temperature controlled cooling system

Suppliers

Company
Product
Description
Supplier Links
100 Watt Four-Channel Power Amplifier - PA4100X - Visual Sound, Inc.
Broomall, PA, USA
100 Watt Four-Channel Power Amplifier
PA4100X
100 Watt Four-Channel Power Amplifier PA4100X
Xantech Corp. The model PA4100X is a 100 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 100 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Front panel status LED's Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88 Intelligent, temperature controlled cooling system

Xantech Corp.

The model PA4100X is a 100 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 100 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88.

  • DC Voltage Controlled (main power)
  • Low Impedance Capability
  • Auto Protection
  • Front panel status LED's
  • Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88
  • Intelligent, temperature controlled cooling system
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA4100X
Product Name 100 Watt Four-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
3-Channel Class D System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details