Visual Sound, Inc. SmartAmp (shown with optional speakers) SmartAmp

Description
SP Controls, Inc. Intended for installation with the SmartBox+, a variety of amplifiers give you control over the sound that you need. The SmartAmp is designed for secure mounting to the bottom of the SmartBox+ mounting system. It is available in 50 watts per channel, 100 watts per channel, or 100 watts at a 70 volt output. A simple connection to the AFVP+ and you're ready to go. Shown with optional self powered speakers (SP2-CMW). SLB-SBOX 50W-BL SmartBox 50W Amp - Black $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 50W-WH SmartBox 50W Amp- White $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms. *SLB-SBOX 100W-BL SmartBox 100W Amp - Black $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 100W-WH SmartBox 100W Amp - White $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 70V-BL SmartBox 70V Amp - Black $695. Mono, 100 Watts @ 70 volt output. SLB-SBOX 70V-WH SmartBox 70V Amp - White $695. Mono, 100 Watts @ 70 volt output.
Description
SP Controls, Inc. Intended for installation with the SmartBox+, a variety of amplifiers give you control over the sound that you need. The SmartAmp is designed for secure mounting to the bottom of the SmartBox+ mounting system. It is available in 50 watts per channel, 100 watts per channel, or 100 watts at a 70 volt output. A simple connection to the AFVP+ and you're ready to go. Shown with optional self powered speakers (SP2-CMW). SLB-SBOX 50W-BL SmartBox 50W Amp - Black $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 50W-WH SmartBox 50W Amp- White $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms. *SLB-SBOX 100W-BL SmartBox 100W Amp - Black $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 100W-WH SmartBox 100W Amp - White $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 70V-BL SmartBox 70V Amp - Black $695. Mono, 100 Watts @ 70 volt output. SLB-SBOX 70V-WH SmartBox 70V Amp - White $695. Mono, 100 Watts @ 70 volt output.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartAmp (shown with optional speakers)
SmartAmp
SmartAmp (shown with optional speakers) SmartAmp
SP Controls, Inc. Intended for installation with the SmartBox+, a variety of amplifiers give you control over the sound that you need. The SmartAmp is designed for secure mounting to the bottom of the SmartBox+ mounting system. It is available in 50 watts per channel, 100 watts per channel, or 100 watts at a 70 volt output. A simple connection to the AFVP+ and you're ready to go. Shown with optional self powered speakers (SP2-CMW). SLB-SBOX 50W-BL SmartBox 50W Amp - Black $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 50W-WH SmartBox 50W Amp- White $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms. *SLB-SBOX 100W-BL SmartBox 100W Amp - Black $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 100W-WH SmartBox 100W Amp - White $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms. SLB-SBOX 70V-BL SmartBox 70V Amp - Black $695. Mono, 100 Watts @ 70 volt output. SLB-SBOX 70V-WH SmartBox 70V Amp - White $695. Mono, 100 Watts @ 70 volt output.

SP Controls, Inc.

Intended for installation with the SmartBox+, a variety of amplifiers give you control over the sound that you need.

The SmartAmp is designed for secure mounting to the bottom of the SmartBox+ mounting system. It is available in 50 watts per channel, 100 watts per channel, or 100 watts at a 70 volt output. A simple connection to the AFVP+ and you're ready to go. Shown with optional self powered speakers (SP2-CMW).

  • SLB-SBOX 50W-BL SmartBox 50W Amp - Black $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms.
  • SLB-SBOX 50W-WH SmartBox 50W Amp- White $595. Stereo, 25 Watts per channel @ 8 ohms or 4 ohms.
  • *SLB-SBOX 100W-BL SmartBox 100W Amp - Black $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms.
  • SLB-SBOX 100W-WH SmartBox 100W Amp - White $995. Stereo, 100 Watts per channel @ 8 ohms or 4 ohms.
  • SLB-SBOX 70V-BL SmartBox 70V Amp - Black $695. Mono, 100 Watts @ 70 volt output.
  • SLB-SBOX 70V-WH SmartBox 70V Amp - White $695. Mono, 100 Watts @ 70 volt output.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SmartAmp
Product Name SmartAmp (shown with optional speakers)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details