Visual Sound, Inc. Network Mic Preamp NM 1

Description
Rane Corp. The NM 1 Network Mic Preamp is a very versatile single channel CobraNet I/O box that finds use in many applications. The NM 1 presents matchless features in a compact, reliable, easy to install and maintain package. It has a single studio-grade microphone input with +48 volt phantom power, and a single amplifier output for connection to an external loudspeaker. The microphone signal can be transmitted over CobraNet and the amplifier input can be driven by any CobraNet audio channel. The NM 1 design is based on the Cirrus Logic CS18101 CobraNet chip and CM-2 reference design including the secondary CobraNet port for data and power supply redundancy (more on this later). It also has logic I/O on a DB-15 connector for reading external switches and driving indicator LEDs so it can be connected to a custom switch panel to implement microphone enable, busy indication and similar functions. The feature that adds the most versatility to the NM 1 is Power Over Ethernet (PoE). It is fully compliant with the IEEE 802.3af standard as a Powered Device (PD). This means it's powered through the CAT 5 cable that connects it to an Ethernet switch. Of course, the Ethernet switch used must comply with the 802.3af standard as Power Supply Equipment (PSE); these switches are available from all the major Ethernet equipment manufacturers. Think about this: the NM 1 does not need a power outlet close by. No AC line voltage wiring. No additional electrical box in the wall. No wall wart, batteries, solar panel, pedals or water wheel. The only wiring needed is the data cable back to the Ethernet switch and the local analog audio, making planning and installation much easier and much less expensive. Rane's engineers have designed the NM 1 to have a redundant PoE supply along with the redundant data connections. It can be powered from either Ethernet port independent of which one carries the CobraNet data, so an independently redundant power system comes along with the redundant data system with no redundant effort. Switching between ports for PoE is almost seamless and audio interruption is minimal. If the primary port fails the secondary port takes over very quickly, typically 10 ms, without loss of programmed settings. All parameters are controllable via standard SNMP messages including microphone gain and muting, amplifier output level and muting, and CobraNet Audio channel and Bundle assignments. Four exterior switches assign the NM 1 MIB's SysName variable to uniquely identify e
Description
Rane Corp. The NM 1 Network Mic Preamp is a very versatile single channel CobraNet I/O box that finds use in many applications. The NM 1 presents matchless features in a compact, reliable, easy to install and maintain package. It has a single studio-grade microphone input with +48 volt phantom power, and a single amplifier output for connection to an external loudspeaker. The microphone signal can be transmitted over CobraNet and the amplifier input can be driven by any CobraNet audio channel. The NM 1 design is based on the Cirrus Logic CS18101 CobraNet chip and CM-2 reference design including the secondary CobraNet port for data and power supply redundancy (more on this later). It also has logic I/O on a DB-15 connector for reading external switches and driving indicator LEDs so it can be connected to a custom switch panel to implement microphone enable, busy indication and similar functions. The feature that adds the most versatility to the NM 1 is Power Over Ethernet (PoE). It is fully compliant with the IEEE 802.3af standard as a Powered Device (PD). This means it's powered through the CAT 5 cable that connects it to an Ethernet switch. Of course, the Ethernet switch used must comply with the 802.3af standard as Power Supply Equipment (PSE); these switches are available from all the major Ethernet equipment manufacturers. Think about this: the NM 1 does not need a power outlet close by. No AC line voltage wiring. No additional electrical box in the wall. No wall wart, batteries, solar panel, pedals or water wheel. The only wiring needed is the data cable back to the Ethernet switch and the local analog audio, making planning and installation much easier and much less expensive. Rane's engineers have designed the NM 1 to have a redundant PoE supply along with the redundant data connections. It can be powered from either Ethernet port independent of which one carries the CobraNet data, so an independently redundant power system comes along with the redundant data system with no redundant effort. Switching between ports for PoE is almost seamless and audio interruption is minimal. If the primary port fails the secondary port takes over very quickly, typically 10 ms, without loss of programmed settings. All parameters are controllable via standard SNMP messages including microphone gain and muting, amplifier output level and muting, and CobraNet Audio channel and Bundle assignments. Four exterior switches assign the NM 1 MIB's SysName variable to uniquely identify e

Suppliers

Company
Product
Description
Supplier Links
Network Mic Preamp - NM 1 - Visual Sound, Inc.
Broomall, PA, USA
Network Mic Preamp
NM 1
Network Mic Preamp NM 1
Rane Corp. The NM 1 Network Mic Preamp is a very versatile single channel CobraNet I/O box that finds use in many applications. The NM 1 presents matchless features in a compact, reliable, easy to install and maintain package. It has a single studio-grade microphone input with +48 volt phantom power, and a single amplifier output for connection to an external loudspeaker. The microphone signal can be transmitted over CobraNet and the amplifier input can be driven by any CobraNet audio channel. The NM 1 design is based on the Cirrus Logic CS18101 CobraNet chip and CM-2 reference design including the secondary CobraNet port for data and power supply redundancy (more on this later). It also has logic I/O on a DB-15 connector for reading external switches and driving indicator LEDs so it can be connected to a custom switch panel to implement microphone enable, busy indication and similar functions. The feature that adds the most versatility to the NM 1 is Power Over Ethernet (PoE). It is fully compliant with the IEEE 802.3af standard as a Powered Device (PD). This means it's powered through the CAT 5 cable that connects it to an Ethernet switch. Of course, the Ethernet switch used must comply with the 802.3af standard as Power Supply Equipment (PSE); these switches are available from all the major Ethernet equipment manufacturers. Think about this: the NM 1 does not need a power outlet close by. No AC line voltage wiring. No additional electrical box in the wall. No wall wart, batteries, solar panel, pedals or water wheel. The only wiring needed is the data cable back to the Ethernet switch and the local analog audio, making planning and installation much easier and much less expensive. Rane's engineers have designed the NM 1 to have a redundant PoE supply along with the redundant data connections. It can be powered from either Ethernet port independent of which one carries the CobraNet data, so an independently redundant power system comes along with the redundant data system with no redundant effort. Switching between ports for PoE is almost seamless and audio interruption is minimal. If the primary port fails the secondary port takes over very quickly, typically 10 ms, without loss of programmed settings. All parameters are controllable via standard SNMP messages including microphone gain and muting, amplifier output level and muting, and CobraNet Audio channel and Bundle assignments. Four exterior switches assign the NM 1 MIB's SysName variable to uniquely identify e

Rane Corp.

The NM 1 Network Mic Preamp is a very versatile single channel CobraNet I/O box that finds use in many applications. The NM 1 presents matchless features in a compact, reliable, easy to install and maintain package. It has a single studio-grade microphone input with +48 volt phantom power, and a single amplifier output for connection to an external loudspeaker. The microphone signal can be transmitted over CobraNet and the amplifier input can be driven by any CobraNet audio channel. The NM 1 design is based on the Cirrus Logic CS18101 CobraNet chip and CM-2 reference design including the secondary CobraNet port for data and power supply redundancy (more on this later). It also has logic I/O on a DB-15 connector for reading external switches and driving indicator LEDs so it can be connected to a custom switch panel to implement microphone enable, busy indication and similar functions. The feature that adds the most versatility to the NM 1 is Power Over Ethernet (PoE). It is fully compliant with the IEEE 802.3af standard as a Powered Device (PD). This means it's powered through the CAT 5 cable that connects it to an Ethernet switch. Of course, the Ethernet switch used must comply with the 802.3af standard as Power Supply Equipment (PSE); these switches are available from all the major Ethernet equipment manufacturers. Think about this: the NM 1 does not need a power outlet close by. No AC line voltage wiring. No additional electrical box in the wall. No wall wart, batteries, solar panel, pedals or water wheel. The only wiring needed is the data cable back to the Ethernet switch and the local analog audio, making planning and installation much easier and much less expensive. Rane's engineers have designed the NM 1 to have a redundant PoE supply along with the redundant data connections. It can be powered from either Ethernet port independent of which one carries the CobraNet data, so an independently redundant power system comes along with the redundant data system with no redundant effort. Switching between ports for PoE is almost seamless and audio interruption is minimal. If the primary port fails the secondary port takes over very quickly, typically 10 ms, without loss of programmed settings. All parameters are controllable via standard SNMP messages including microphone gain and muting, amplifier output level and muting, and CobraNet Audio channel and Bundle assignments. Four exterior switches assign the NM 1 MIB's SysName variable to uniquely identify e

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number NM 1
Product Name Network Mic Preamp
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
1.1W to1.5W Monaural Speaker Amplifiers - BH7826FVM - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 20 to ? dB
Continuous Power 1.1 watts
View Details