Visual Sound, Inc. Power Amplifier SX3200

Description
Samson Technologies Corp. The SX3200 is the newest and most powerful addition in the SX series of amplifiers. Boasting a staggering 3200 Watts of Class H power in a two rack space design. The SX3200 is a perfect solution for driving professional audio systems of any size. The SX Amps are built around a new power core design with over-sized toroidal transformers and extra-large heat sinks. The amps maintain cool operating temperatures thanks to an innovative forced-air cooling system with temperature sensitive variable-speed fans. Trouble free operation is provided by multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assuring total reliability under the most demanding conditions. The entire SX line features locking XLR/TRS inputs, Speakon® and 5-way binding post speaker outputs.
Description
Samson Technologies Corp. The SX3200 is the newest and most powerful addition in the SX series of amplifiers. Boasting a staggering 3200 Watts of Class H power in a two rack space design. The SX3200 is a perfect solution for driving professional audio systems of any size. The SX Amps are built around a new power core design with over-sized toroidal transformers and extra-large heat sinks. The amps maintain cool operating temperatures thanks to an innovative forced-air cooling system with temperature sensitive variable-speed fans. Trouble free operation is provided by multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assuring total reliability under the most demanding conditions. The entire SX line features locking XLR/TRS inputs, Speakon® and 5-way binding post speaker outputs.

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - SX3200 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
SX3200
Power Amplifier SX3200
Samson Technologies Corp. The SX3200 is the newest and most powerful addition in the SX series of amplifiers. Boasting a staggering 3200 Watts of Class H power in a two rack space design. The SX3200 is a perfect solution for driving professional audio systems of any size. The SX Amps are built around a new power core design with over-sized toroidal transformers and extra-large heat sinks. The amps maintain cool operating temperatures thanks to an innovative forced-air cooling system with temperature sensitive variable-speed fans. Trouble free operation is provided by multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assuring total reliability under the most demanding conditions. The entire SX line features locking XLR/TRS inputs, Speakon® and 5-way binding post speaker outputs.

Samson Technologies Corp.

The SX3200 is the newest and most powerful addition in the SX series of amplifiers. Boasting a staggering 3200 Watts of Class H power in a two rack space design. The SX3200 is a perfect solution for driving professional audio systems of any size. The SX Amps are built around a new power core design with over-sized toroidal transformers and extra-large heat sinks. The amps maintain cool operating temperatures thanks to an innovative forced-air cooling system with temperature sensitive variable-speed fans. Trouble free operation is provided by multi-stage protection for power-up, over-heating, over-current, short circuit, low output impedance and DC voltage, assuring total reliability under the most demanding conditions. The entire SX line features locking XLR/TRS inputs, Speakon® and 5-way binding post speaker outputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SX3200
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Class-D Speaker Amplifier for Digital Input - BD5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 34 to ? dB
View Details
Coupling Capacitorless Headphone Amplifier - BD88220GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0800 watts
View Details
2 suppliers