Visual Sound, Inc. Sescom SES-SSA-40W Integrated Amp 4 Input Selectable Stereo Amplifier 40 Watts SES-SSA-40W

Description
TecNec Distributing Sescom - The Audio Source Professional/Persona l High Fidelity Integrated Amplifier with 4 Input Selector and Bass, Mid and Treble Tone Controls. The SES-SSA-40W is a high performance, high power, Personal Stereo Amplifier for multimedia and presentation applications or anywhere audio amplification may be desired. It can be quickly set up and features easy control of Volume, Bass, Mid, Treble, and Stereo Balance settings on front panel control knobs. The amp also has "Loudness" switch for automatic equalization in low volume listening. It can output up to 40-Watts peak music power, far more than is needed for personal and small presentation applications. The SES-SSA-40W has four inputs - three inputs on standard RCA connectors and one on a mini 3.5mm (1/8") jack for easy interface with MP3 players, sound card or any music player (portable CD player, minidisk player,Walkman(r), etc.) It also features headphone and loudspeaker outputs, and the loudspeakers are automatically disconnected when the headphones are plugged in. Up to 2 units can be rackmounted in the optional rack mount kit, part number: SES-SSA-RM Measures: 7.5" X 6" X 1" and comes with 12VDC screw-lockable switch mode world voltage power supply. Accessories:
Description
TecNec Distributing Sescom - The Audio Source Professional/Persona l High Fidelity Integrated Amplifier with 4 Input Selector and Bass, Mid and Treble Tone Controls. The SES-SSA-40W is a high performance, high power, Personal Stereo Amplifier for multimedia and presentation applications or anywhere audio amplification may be desired. It can be quickly set up and features easy control of Volume, Bass, Mid, Treble, and Stereo Balance settings on front panel control knobs. The amp also has "Loudness" switch for automatic equalization in low volume listening. It can output up to 40-Watts peak music power, far more than is needed for personal and small presentation applications. The SES-SSA-40W has four inputs - three inputs on standard RCA connectors and one on a mini 3.5mm (1/8") jack for easy interface with MP3 players, sound card or any music player (portable CD player, minidisk player,Walkman(r), etc.) It also features headphone and loudspeaker outputs, and the loudspeakers are automatically disconnected when the headphones are plugged in. Up to 2 units can be rackmounted in the optional rack mount kit, part number: SES-SSA-RM Measures: 7.5" X 6" X 1" and comes with 12VDC screw-lockable switch mode world voltage power supply. Accessories:

Suppliers

Company
Product
Description
Supplier Links
Sescom SES-SSA-40W Integrated Amp 4 Input Selectable Stereo Amplifier 40 Watts - SES-SSA-40W - Visual Sound, Inc.
Broomall, PA, USA
Sescom SES-SSA-40W Integrated Amp 4 Input Selectable Stereo Amplifier 40 Watts
SES-SSA-40W
Sescom SES-SSA-40W Integrated Amp 4 Input Selectable Stereo Amplifier 40 Watts SES-SSA-40W
TecNec Distributing Sescom - The Audio Source Professional/Persona l High Fidelity Integrated Amplifier with 4 Input Selector and Bass, Mid and Treble Tone Controls. The SES-SSA-40W is a high performance, high power, Personal Stereo Amplifier for multimedia and presentation applications or anywhere audio amplification may be desired. It can be quickly set up and features easy control of Volume, Bass, Mid, Treble, and Stereo Balance settings on front panel control knobs. The amp also has "Loudness" switch for automatic equalization in low volume listening. It can output up to 40-Watts peak music power, far more than is needed for personal and small presentation applications. The SES-SSA-40W has four inputs - three inputs on standard RCA connectors and one on a mini 3.5mm (1/8") jack for easy interface with MP3 players, sound card or any music player (portable CD player, minidisk player,Walkman(r), etc.) It also features headphone and loudspeaker outputs, and the loudspeakers are automatically disconnected when the headphones are plugged in. Up to 2 units can be rackmounted in the optional rack mount kit, part number: SES-SSA-RM Measures: 7.5" X 6" X 1" and comes with 12VDC screw-lockable switch mode world voltage power supply. Accessories:

TecNec Distributing

Sescom - The Audio Source
Professional/Personal High Fidelity Integrated Amplifier with 4 Input Selector and Bass, Mid and Treble Tone Controls.
The SES-SSA-40W is a high performance, high power, Personal Stereo Amplifier for multimedia and presentation applications or anywhere audio amplification may be desired.
It can be quickly set up and features easy control of Volume, Bass, Mid, Treble, and Stereo Balance settings on front panel control knobs.
The amp also has "Loudness" switch for automatic equalization in low volume listening. It can output up to 40-Watts peak music power, far more than is needed for personal and small presentation applications.
The SES-SSA-40W has four inputs - three inputs on standard RCA connectors and one on a mini 3.5mm (1/8") jack for easy interface with MP3 players, sound card or any music player (portable CD player, minidisk player,Walkman(r), etc.) It also features headphone and loudspeaker outputs, and the loudspeakers are automatically disconnected when the headphones are plugged in.
Up to 2 units can be rackmounted in the optional rack mount kit, part number: SES-SSA-RM
Measures: 7.5" X 6" X 1" and comes with 12VDC screw-lockable switch mode world voltage power supply.
Accessories:

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SES-SSA-40W
Product Name Sescom SES-SSA-40W Integrated Amp 4 Input Selectable Stereo Amplifier 40 Watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω - HD1200/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0080 MHz
View Details