Visual Sound, Inc. 35 Watt Four-Channel Power Amplifier PA435X

Description
Xantech Corp. The model PA435X is a 35 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 35 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. Selectable Channel Modes DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Front panel status LED's Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88
Description
Xantech Corp. The model PA435X is a 35 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 35 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. Selectable Channel Modes DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Front panel status LED's Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88

Suppliers

Company
Product
Description
Supplier Links
35 Watt Four-Channel Power Amplifier - PA435X - Visual Sound, Inc.
Broomall, PA, USA
35 Watt Four-Channel Power Amplifier
PA435X
35 Watt Four-Channel Power Amplifier PA435X
Xantech Corp. The model PA435X is a 35 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 35 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. Selectable Channel Modes DC Voltage Controlled (main power) Low Impedance Capability Auto Protection Front panel status LED's Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88

Xantech Corp.

The model PA435X is a 35 Watt Four-Channel Power Amplifier. Designed for any application using a multi-zone pre-amp that does not require having IR control built into the amplifier, it is an ideal complement to the MRC88 Eight-Source Eight-Zone Audio and Video Entertainment System providing audio amplification for zones seven and eight at 35 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88.

  • Selectable Channel Modes
  • DC Voltage Controlled (main power)
  • Low Impedance Capability
  • Auto Protection
  • Front panel status LED's
  • Directly interfaces with the MRC88 Controller/Amplifier via standard stereo mini-plug allowing power control and muting from the MRC88
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA435X
Product Name 35 Watt Four-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Subwoofer Amplifier, 300 W x 1 @ 2 Ω / 200 W x 1 @ 4 Ω - 14.4V - XD300/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.00E-3 MHz
View Details