Visual Sound, Inc. 40 Watt Six-Channel Power Amplifier PA640

Description
Xantech Corp. The model PA640 is a Six-Channel Power Amplifier. The PA640 features six 40-watt amplifiers. This gives the installer a 3-zone system with a stereo 40- watt amplifier for each zone. The low profile design, plus multiple amplifiers in a single package, delivers high quality at a reasonable price. The input levels are individually adjustable from a low of 0.2 volts up to 3.3 volts. This gives the installer the ability to adjust the overall gain of the system or zone. For instance, there may be a need to adjust the amplifier to deliver a controlled, maximum sound level into a zone when the volume control on the preamp is set to maximum. This would act as a volume limiter for any particular zone. Each pair of amplifiers can be bridged to allow several channel and power output capabilities. It can be configured into four power packages as follows: Six 40-watt amplifiers, One 100 and four 40-watt amplifiers, Two 100 and two 40-watt amplifiers, Three 100-watt amplifiers. This gives the PA640 added use in many other applications, such as driving surround sound speaker systems. Each amplifier is 2-Ohm safe under music conditions in stereo mode and 4-Ohm safe when bridged. This means you can drive two pairs of 8- ohm speakers in stereo mode in each zone with ease. All output and driver transistors are separate devices connected in a full-complimentary Darlington configuration. This provides highest reliability in concert with highly linear dynamic performance free of T.I.M. and slew induced distortions. Auto Protection Circuit protects the PA640 if a short or very low impedance is detected at the speaker terminals. Each amplifier pair is protected separately, with an LED indicator showing which pair is in protection. Normal operation is restored automatically within 3 to 4 seconds after the short is removed. The jack allows the PA640 to be powered on and off by a positive DC control voltage ranging between 4 and 30 volts. Specifically, it permits the 12 volt CO output from the ZPR68 to switch PA640's on and off automatically with zone power commands. Cost/Size Efficiency Input Level Flexibility 6-5-4-3 Output Flexibility Low Impedance Capability Discrete Output Devices Auto Protection Circuit Remote ON/OFF Jack International version available
Description
Xantech Corp. The model PA640 is a Six-Channel Power Amplifier. The PA640 features six 40-watt amplifiers. This gives the installer a 3-zone system with a stereo 40- watt amplifier for each zone. The low profile design, plus multiple amplifiers in a single package, delivers high quality at a reasonable price. The input levels are individually adjustable from a low of 0.2 volts up to 3.3 volts. This gives the installer the ability to adjust the overall gain of the system or zone. For instance, there may be a need to adjust the amplifier to deliver a controlled, maximum sound level into a zone when the volume control on the preamp is set to maximum. This would act as a volume limiter for any particular zone. Each pair of amplifiers can be bridged to allow several channel and power output capabilities. It can be configured into four power packages as follows: Six 40-watt amplifiers, One 100 and four 40-watt amplifiers, Two 100 and two 40-watt amplifiers, Three 100-watt amplifiers. This gives the PA640 added use in many other applications, such as driving surround sound speaker systems. Each amplifier is 2-Ohm safe under music conditions in stereo mode and 4-Ohm safe when bridged. This means you can drive two pairs of 8- ohm speakers in stereo mode in each zone with ease. All output and driver transistors are separate devices connected in a full-complimentary Darlington configuration. This provides highest reliability in concert with highly linear dynamic performance free of T.I.M. and slew induced distortions. Auto Protection Circuit protects the PA640 if a short or very low impedance is detected at the speaker terminals. Each amplifier pair is protected separately, with an LED indicator showing which pair is in protection. Normal operation is restored automatically within 3 to 4 seconds after the short is removed. The jack allows the PA640 to be powered on and off by a positive DC control voltage ranging between 4 and 30 volts. Specifically, it permits the 12 volt CO output from the ZPR68 to switch PA640's on and off automatically with zone power commands. Cost/Size Efficiency Input Level Flexibility 6-5-4-3 Output Flexibility Low Impedance Capability Discrete Output Devices Auto Protection Circuit Remote ON/OFF Jack International version available

Suppliers

Company
Product
Description
Supplier Links
40 Watt Six-Channel Power Amplifier - PA640 - Visual Sound, Inc.
Broomall, PA, USA
40 Watt Six-Channel Power Amplifier
PA640
40 Watt Six-Channel Power Amplifier PA640
Xantech Corp. The model PA640 is a Six-Channel Power Amplifier. The PA640 features six 40-watt amplifiers. This gives the installer a 3-zone system with a stereo 40- watt amplifier for each zone. The low profile design, plus multiple amplifiers in a single package, delivers high quality at a reasonable price. The input levels are individually adjustable from a low of 0.2 volts up to 3.3 volts. This gives the installer the ability to adjust the overall gain of the system or zone. For instance, there may be a need to adjust the amplifier to deliver a controlled, maximum sound level into a zone when the volume control on the preamp is set to maximum. This would act as a volume limiter for any particular zone. Each pair of amplifiers can be bridged to allow several channel and power output capabilities. It can be configured into four power packages as follows: Six 40-watt amplifiers, One 100 and four 40-watt amplifiers, Two 100 and two 40-watt amplifiers, Three 100-watt amplifiers. This gives the PA640 added use in many other applications, such as driving surround sound speaker systems. Each amplifier is 2-Ohm safe under music conditions in stereo mode and 4-Ohm safe when bridged. This means you can drive two pairs of 8- ohm speakers in stereo mode in each zone with ease. All output and driver transistors are separate devices connected in a full-complimentary Darlington configuration. This provides highest reliability in concert with highly linear dynamic performance free of T.I.M. and slew induced distortions. Auto Protection Circuit protects the PA640 if a short or very low impedance is detected at the speaker terminals. Each amplifier pair is protected separately, with an LED indicator showing which pair is in protection. Normal operation is restored automatically within 3 to 4 seconds after the short is removed. The jack allows the PA640 to be powered on and off by a positive DC control voltage ranging between 4 and 30 volts. Specifically, it permits the 12 volt CO output from the ZPR68 to switch PA640's on and off automatically with zone power commands. Cost/Size Efficiency Input Level Flexibility 6-5-4-3 Output Flexibility Low Impedance Capability Discrete Output Devices Auto Protection Circuit Remote ON/OFF Jack International version available

Xantech Corp.

The model PA640 is a Six-Channel Power Amplifier. The PA640 features six 40-watt amplifiers. This gives the installer a 3-zone system with a stereo 40- watt amplifier for each zone. The low profile design, plus multiple amplifiers in a single package, delivers high quality at a reasonable price. The input levels are individually adjustable from a low of 0.2 volts up to 3.3 volts. This gives the installer the ability to adjust the overall gain of the system or zone. For instance, there may be a need to adjust the amplifier to deliver a controlled, maximum sound level into a zone when the volume control on the preamp is set to maximum. This would act as a volume limiter for any particular zone. Each pair of amplifiers can be bridged to allow several channel and power output capabilities. It can be configured into four power packages as follows: Six 40-watt amplifiers, One 100 and four 40-watt amplifiers, Two 100 and two 40-watt amplifiers, Three 100-watt amplifiers. This gives the PA640 added use in many other applications, such as driving surround sound speaker systems. Each amplifier is 2-Ohm safe under music conditions in stereo mode and 4-Ohm safe when bridged. This means you can drive two pairs of 8- ohm speakers in stereo mode in each zone with ease. All output and driver transistors are separate devices connected in a full-complimentary Darlington configuration. This provides highest reliability in concert with highly linear dynamic performance free of T.I.M. and slew induced distortions. Auto Protection Circuit protects the PA640 if a short or very low impedance is detected at the speaker terminals. Each amplifier pair is protected separately, with an LED indicator showing which pair is in protection. Normal operation is restored automatically within 3 to 4 seconds after the short is removed. The jack allows the PA640 to be powered on and off by a positive DC control voltage ranging between 4 and 30 volts. Specifically, it permits the 12 volt CO output from the ZPR68 to switch PA640's on and off automatically with zone power commands.

  • Cost/Size Efficiency
  • Input Level Flexibility
  • 6-5-4-3 Output Flexibility
  • Low Impedance Capability
  • Discrete Output Devices
  • Auto Protection Circuit
  • Remote ON/OFF Jack
  • International version available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA640
Product Name 40 Watt Six-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Subwoofer Amplifier, 600 W x 1 @ 2 Ω / 400 W x 1 @ 4 Ω - 14.4V - XD600/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 7.00E-6 to 5.00E-4 MHz
View Details