Visual Sound, Inc. Adjustable Gain Mic Preamp - 35 to 65 dB Gain STM-2

Description
RDL, Radio Design Labs The STM-2 is a quality low-noise microphone preamplifier designed for use in commercial sound, broadcast, and recording. The STM-2 is very flexible, with gain adjustment from 35 to 65 dB, two balanced or unbalanced outputs, and available phantom supply input. Its ultra-low distortion and low noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads. Low-Noise Mic Preamp Adjustable Output Level High or Low Impedance Mic Inputs Mic Input to 2 Line Outputs Two Balanced or Unbalanced Outputs Phantom Capability RF-Filtered Inputs
Description
RDL, Radio Design Labs The STM-2 is a quality low-noise microphone preamplifier designed for use in commercial sound, broadcast, and recording. The STM-2 is very flexible, with gain adjustment from 35 to 65 dB, two balanced or unbalanced outputs, and available phantom supply input. Its ultra-low distortion and low noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads. Low-Noise Mic Preamp Adjustable Output Level High or Low Impedance Mic Inputs Mic Input to 2 Line Outputs Two Balanced or Unbalanced Outputs Phantom Capability RF-Filtered Inputs

Suppliers

Company
Product
Description
Supplier Links
Adjustable Gain Mic Preamp - 35 to 65 dB Gain - STM-2 - Visual Sound, Inc.
Broomall, PA, USA
Adjustable Gain Mic Preamp - 35 to 65 dB Gain
STM-2
Adjustable Gain Mic Preamp - 35 to 65 dB Gain STM-2
RDL, Radio Design Labs The STM-2 is a quality low-noise microphone preamplifier designed for use in commercial sound, broadcast, and recording. The STM-2 is very flexible, with gain adjustment from 35 to 65 dB, two balanced or unbalanced outputs, and available phantom supply input. Its ultra-low distortion and low noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads. Low-Noise Mic Preamp Adjustable Output Level High or Low Impedance Mic Inputs Mic Input to 2 Line Outputs Two Balanced or Unbalanced Outputs Phantom Capability RF-Filtered Inputs

RDL, Radio Design Labs

The STM-2 is a quality low-noise microphone preamplifier designed for use in commercial sound, broadcast, and recording. The STM-2 is very flexible, with gain adjustment from 35 to 65 dB, two balanced or unbalanced outputs, and available phantom supply input. Its ultra-low distortion and low noise performance make it the best choice, even when larger preamps could be used. The single-ended supply input range is from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. Each output drives high or low impedance loads.

  • Low-Noise Mic Preamp
  • Adjustable Output Level
  • High or Low Impedance Mic Inputs
  • Mic Input to 2 Line Outputs
  • Two Balanced or Unbalanced Outputs
  • Phantom Capability
  • RF-Filtered Inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STM-2
Product Name Adjustable Gain Mic Preamp - 35 to 65 dB Gain
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details