U-01R -- LINE INPUT PLUG-IN MODULE
Visual Sound, Inc.
Line Input Plug-In Module
U-01R
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
RCA pin jack
Description
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
RCA pin jack
Suppliers
Line Input Plug-In Module
U-01R
TOA Electronics, Inc.
Hi-Z
Unbalanced
220K ohms
RCA pin jack
TOA Electronics, Inc.
- Hi-Z
- Unbalanced
- 220K ohms
- RCA pin jack
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
U-01R |
|
Product Name
|
Line Input Plug-In Module |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Audio Amplifier
Frequency Response
1.00E-4 to 0.0080 MHz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
600 watts
Number of Channels
2 #
View Details
Hangzhou Crysound Electronics Co., Ltd.
Type
Preamplifier
Frequency Response
1.00E-5 to 0.1000 MHz
Output Gain
? to -0.3000 dB
View Details